location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS U36JC-RX122X laptop Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U36JC-RX122X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U36JC-RX122X
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 15:24:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS U36JC-RX122X laptop Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i5 i5-480M 2.66 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 500 GB
  • - NVIDIA® GeForce® 310M Intel® HD Graphics
  • - Ethernet LAN
  • - 10 h 65 W
  • - Windows 7 Professional 64-bit
Warranty: 2 year; 1 year battery
Long product name ASUS U36JC-RX122X laptop Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Black :
The long product name of ASUS U36JC-RX122X laptop Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-480M (3M Cache, 2.66 GHz), 4096MB DDR3, 500GB SATA HDD, 13.3" 16:9 HD (1366x768) LED backlit, 3x USB 3.0/USB 2.0, VGA, HDMI, Gigabit Ethernet, Wi-Fi, Windows 7 Professional, 1.6kg, Black
More>>>
ASUS U36JC-RX122X laptop Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Black:
The official description of ASUS U36JC-RX122X laptop Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super thin notebook with Intel standard voltage CPU
In today’s world, more of our daily computing is done on the move, and notebooks have become an essential part of our lives. In the past, having a notebook that was thin and lightweight meant sacrificing performance. Not anymore. Introducing the ASUS U36, the world’s first 19mm thin notebook with an Intel® standard voltage CPU. Along with ASUS Super Hybrid Engine technology giving a boost in performance when needed, the U36 offers the absolute best combination of performance for the size. With the U36 weighing in at a mere 1.44kg with a 4-cell battery, it is also the lightest notebook with a standard voltage CPU, challenging the way you think about lightweight notebooks.

Exclusive thermal technology
Like humans, the harder a computer works, the hotter its internal temperature gets. The problem with pushing a computer to the limits is the amount of heat it generates and how to get rid of it. With the U36, ASUS engineers tackled this problem by developing exclusive thermal technology to keep not only the system cooler, but the palm rest area as well. Using dual lightweight heat pipes and an efficiently-designed layout, heat is transferred away from the palm rest for a more comfortable user experience.

Stylish design with MG-AL alloy cover case and silky nanometer coating
The U36 features a super lightweight, yet highly durable magnesium-aluminum alloy cover that can handle the rigors of being transported around all day, yet still looks refined and distinguished. An easy to clean silky nanometer coating on the palm rests helps ease the stress of extended workdays while keeping the notebook looking clean by repelling fingerprints and dirt.

ASUS Super Hybrid Engine for super long battery life
While the U36 may feature a standard voltage CPU and a powerful GPU, that doesn’t mean the battery drains quickly. Thanks to ASUS’ Super Hybrid Engine, the “Battery Saving” mode intuitively reduces notebook power consumption based on usage for extended battery life. Coupled with NVIDIA® Optimus™ technology, the U36 lasts an incredible 10 hours.

Short summary description ASUS U36JC-RX122X laptop Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Black:
This short summary of the ASUS U36JC-RX122X laptop Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS U36JC-RX122X, Intel® Core™ i5, 2.66 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS U36JC-RX122X laptop Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Black:
This is an auto-generated long summary of ASUS U36JC-RX122X laptop Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Black based on the first three specs of the first five spec groups.

ASUS U36JC-RX122X. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.6 kg

Design
Product colour *
Black
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-480M
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD interface
SATA
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 310M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
SonicFocus
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC26
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52952
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery capacity
5200 mAh
Battery life (max)
10 h
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Password protection type
BIOS, HDD, User
Weight & dimensions
Width
322 mm
Depth
232 mm
Height
19 mm
Weight *
1.6 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
HDD user password
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 05:44:46
Uk has collected 43 expert reviews for ASUS U36JC-RX122X laptop Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 05:44:45
The Asus U36JC ultraportable laptop has lots of tangible benefits: good power from its second-generation Intel Core i5 processor, lots of ports, and features like a quick start mode that lets you browse the web before you boot into Windows. Where the A...
Bottom line If you don't want to spend a lot on an ultraportable, the Asus U36JC offers decent power, an attractive screen and good connectivity. But don't expect the kind of attention to detail and clear documentation you'll find on more expensive laptops. And gi...
70%
techradar.com
Updated:
2011-08-17 05:44:45
Asus has continued building its popular ultra-portable laptop line with its U36JC-RX197X. Blending fantastic design with impressive power and portability isn't an easy task, but Asus has done it with aplomb, making this a fantastic option for those aft...
Good Lightweight, Long-lasting battery, Excellent build quality, Powerful processor and large memory, Images appear clear...
Bad Yellow tint to the display, Not the strongest graphics chip, No DVD drive...
80%
expertreviews.co.uk
Updated:
2011-08-17 05:44:45
It’s not often that an ultra-portable laptop has serious performance as well as mobility, but the Asus U36JC manages it. It's less than 2cm thick and weighs just 1.44kg, but still manages to squeeze in a Core i5 processor and dedicated graphics. Unlike...
Bottom line Ample performance, superb mobility and a great design; the U36JC is a fantastic ultra-portable laptop...
100%
tech-reviews.co.uk
Updated:
2011-10-18 20:35:51
There’s no doubt that some laptops, for what you receive, are very overpriced. It could be said that the U36JC from Asus has a very high price tag, but when you take a look under the hood and see what this baby’s running, you’ll definitely understand...
Good High quality HD display, Great performance regarding both graphics and overall speed, Very thin and lightweight, Robust / sturdy exterior...
Bottom line There aren’t many times you’ll hear someone say they’re just going to play a quick game of Call Of Duty on their Netbook, but with the Asus U36JC it’s completely possible and actually works very well. With the NVIDIA GeForce 310M making sure your gamin...
80%
gadgetguy.com.au
Updated:
2013-02-07 02:39:12
Although well known for its many netbooks, Asus has yet to make a big splash in the ultrabook space. Its upcoming UX21 and UX31 ultrabooks look interesting, but right now the closest it comes is the U36JC, a notebook model that is a tad thicker and he...
Good Has a more powerful processor than you’ll find in just about any ultrabook;...
Bad It’s thicker and heavier than the competition, with an uninspiring design as well;...
70%
pcadvisor.co.uk
Updated:
2013-06-15 01:58:42
Product Code: U36JC-A1 The Asus U36JC-A1 is a powerful but lightweight 13in laptop with 2.53GHz Core i5 processor If performance and battery life count for more than size and weight, Asus's U36JC-A1 fits the bill. This wide-body notebook offers good...
Bottom line The Asus U36JC-A1 is well-equipped and provides the raw computing power needed to get tasks done on the road, but its size and weight make it less attractive for frequent travellers. It's a executive notebook worth checking if you need high performanc...
0%
techreviewsource.com
Updated:
2011-08-17 05:44:45
The Asus U36JC is a well-connected 13-inch ultraportable laptop that has solid performance, dual-graphics and an attractive design. It's also got quite a lot of features and extra long battery life. In total, the Asus U36JC measures 12.9 x 9.4 x 1...
Good Portable, attractive design, USB 3.0 & Bluetooth, Speedy performance, Dualgraphics, Above average battery life...
Bad Mediocre trackpad, Some quirks with Asus programs...
80%
pcworld.com_techhive.com
Updated:
2011-08-17 05:44:45
The Asus U36JC ultraportable laptop ($1000) has lots of tangible benefits: good power from its second-generation Core i5 processor, lots of ports, and features like a quick start mode that lets you browse the Web before you boot into Windows. Where the...
Good Packed with features, Attractive design...
Bad Many features are poorly explained, Touchpad buttons are almost unclickable...
Bottom line If you're more interested in power and features than in polish, this ultraportable could be a good choice...
70%
notebookcheck.net
Updated:
2011-08-17 05:44:45
The conditions are also good to create a slim, light and nevertheless high performance notebook, which can even serve with viable battery runtimes. In order to achieve this balancing act , Asus pulls no punches. A fast Intel Core i5 CPU, Super Hybrid Eng...
Good Very good workmanship, Solid case, Pleasant surfaces, Good keyboard, Good interface distribution, Good application performance, Good battery life, Good keyboard, Slim and elegant design, USB 3.0, Low heat development...
Bad Reflective, contrast weak display, No ExpressCard, Webcam with only 0.3 MP, Slow mass memory...
Bottom line Asus has done a lot of thing right and has set up a really attractive subnotebook. Highlights are the slim and light case with high-quality material haptics, the very good battery life and the nevertheless system's high performance. The Nvidia's CUDA engi...
86%
laptopz.com
Updated:
2011-08-17 05:44:46
From the picture, it feels like almost every laptop under the sun is being described as “thin and light,” and it with a standard voltage processor.Asus U36JC Laptop Review——DesignThe Asus U36JC is an ultra-portable, 19mm-thick and 1.44kg-heavy laptop f...
0%
engadget.com
Updated:
2011-08-17 05:44:46
At this point, it feels like almost every laptop under the sun is being described as "thin and light," but the thinnest and lightest with a standard voltage processor? Well, that's a new distinction, and ASUS claims its 13.3-inch U36Jc is just that. The...
Good Really thin, durable chassisStandard voltage Core i5 powerOver 4.5 hours of battery life...
Bad Mouse button is frustrating No backlit keyboardCan run warm...
Bottom line We think it's time to say something we've long thought about ASUS laptops. The company has an extremely great handle on what components are needed to make a really awesome thin and light machine – standard voltage processors, a dedicated GPU, a good sized...
70%
about.com
Updated:
2011-08-17 05:44:46
The Bottom LineFeb 24 2011 - The ASUS U36JC-A1 offers a large amount of performance in a high quality magnesium alloy case that gives it a very professional look and feel. With above average battery life, dedicated graphics and a USB 3.0 port, it certa...
Good Excellent Performance From Core i5 Processor, Good Battery Life, USB 3.0 Port...
Bad No Optical Drive, Trackpad Overly Senestive With Rocker Bar...
Bottom line Feb 24 2011 - The ASUS U36JC-A1 offers a large amount of performance in a high quality magnesium alloy case that gives it a very professional look and feel. With above average battery life, dedicated graphics and a USB 3.0 port, it certainly has a good...
80%
Laptopmag.com
Updated:
2011-08-17 05:44:46
ASUS's U30 series of 13-inch ultraportable notebooks has long provided a strong mix of portability and power, from the original U30Jc with its 7 hours of endurance to the snazzy bamboo U33Jc. The ASUS U36Jc ups the ante with a slick 3.8-pound frame, sn...
Good Strong performance, Attractive design, Long battery life, Lightweight...
Bad Warm temperatures under stress, Stiff keyboard, Weak sound...
Bottom line This 13-inch ultraportable offers excellent performance and battery life in a slim and sexy design.
70%
pcmag.com
Updated:
2011-08-17 05:44:46
I can't really fault Asus for taking a different road than the one taken by the Apple MacBook Air 13-inch , the Dell Vostro V130, and Lenovo IdeaPad U260 (stay tuned for the full review). The notion of having a permanently screwed in battery and underp...
Good Standard Volt Core i5 processor. Luxuriously thin. Magnesium alloy frame is solidly constructed. Big, removable battery yielded terrific results. Switchable graphics system. USB 3.0 port.
Bad Runs hot at times. Speakers are poorly placed.
Bottom line The U36Jc-A1 is one of the thinnest and most powerful ultraportables under Asus's arsenal, but paid the price in terms of heat. Buy it now...
70%
Digitaltrends.com
Updated:
2011-08-24 01:11:48
Asus has been on a roll lately. Everyone was surprised by the success of the recently released Eee Pad Transformer, which according to some figures is now the second best-selling tablet on the market. Critics have widely praised the subtly redesigned G...
Good Sturdy, pleasurable keyboard, Excellent connectivity, Long battery life...
Bad Poor touchpad, Outdated hardware, Overpriced, Boring exterior styling, Inadequate audio volume, Fan is loud under load...
Bottom line Competition among small laptops is more ferocious than ever, and it appears that the once excellent U-Series is now struggling to keep its head above water...
65%
infoworld.com
Updated:
2013-06-15 01:58:28
The common denominator is small size and light weight. Otherwise, the usual tradeoffs apply. Be on the alert for lousy ergonomics, poor b...
70%
computerworld.com
Updated:
2013-06-15 01:58:43
In the business world today, you're judged as much by the technology you carry as by the cut of your clothes. You'll impress no one by walking into a meeting with a clunky old-school laptop. That's where super-slim...
0%
computershopper.com
Updated:
2014-06-13 01:26:38
These days, aside from weight and thickness, the next big talking point in ultraportables is whether or not it has a build-in optical drive. This one does not. Many people (us included) feel that even though you may not use an optical drive every day, whe...
Good Excellent application performance, Nvidia Optimus technology, USB 3.0...
Bad Runs hot, Loose Ethernet cable connection, Lots of bloatware...
Bottom line Asus's U36JC-A1 ultraportable delivers a full-powered CPU, a dedicated GPU, and a thin chassis. But without a Sandy Bridge processor or optical drive, it struggles to keep up with the competition. Read More…...
70%