location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS U33JC-RX181X laptop Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U33JC-RX181X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U33JC-RX181X
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS U33JC-RX181X laptop Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brown
  • - Intel® Core™ i5 i5-480M 2.66 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 500 GB
  • - NVIDIA® GeForce® 310M Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 90 W
  • - Windows 7 Professional
Warranty: 2 year; 1 year battery
Long product name ASUS U33JC-RX181X laptop Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Brown :
The long product name of ASUS U33JC-RX181X laptop Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-480M (3M Cache, 2.66 GHz), 4096MB DDR3, 500GB HDD, 13.3" HD, 1366 x 768, 2.0MP, VGA, HDMI, Gigabit Ethernet, 802.11 b/g/n, Bluetooth 2.1+EDR, Windows 7 Professional, 1.9kg, Brown
More>>>
ASUS U33JC-RX181X laptop Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Brown:
The official description of ASUS U33JC-RX181X laptop Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Brown as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protecting nature is a joint effort that unites us all, but it doesn’t have to exclude innovative design, memorable style and powerful computing potential. With a U Series Bamboo Collection notebook, you can do your part for the environment without compromising cutting edge computing and stylish mobility. It’s the natural choice, really.

The Beauty of Design
If you’re both fashion and eco conscious, the U Series Bamboo Collection was made for you. Each notebook sports a smoky brown bamboo exterior that’s not overly treated so as to retain its organic look , properties and tactility—creating a personal journey for person and machine as the wood matures and changes with time. The natural bamboo is juxtaposed with sleek, brushed aluminum interior surfaces and a seamless chiclet keyboard that is as comfortable to use as it is great to look at. These smart design decisions add up to a notebook that’s very light, making it easy for you to become an ambassador of good taste and environmental responsibility.

A natural feel in the concrete jungle
Bamboo was picked not just for its fetching looks; it was chosen after research identified it as a quickly-replenishing resource whose utilization has almost no impact on the environment. Bamboo also has a tensile strength that rivals that of steel, making it a perfect substitute for plastic. The product packaging is equally eco-friendly, made of 100% natural and recyclable bamboo pulp and non-woven packing cloth.

The Beauty of Performance
U Series Bamboo Collection notebooks are as brainy as they are beautiful. ASUS’ exclusive Super Hybrid Engine (SHE) monitors processing loads and delivers the exact amount of power suited to the task at hand. Energy efficiency is further bolstered by NVIDIA Optimus technology that switches between high end discrete graphics and normal integrated visuals, depending on system usage. These two intelligent technologies combine to conserve not just our planet, but also the notebook’s battery—prolonging usability while lowering energy consumption.

U Series Bamboo Collection notebooks also feature Syncables technology that enables effortless syncing with a plethora of devices, including desktop PCs, other notebooks, smartphones and digital cameras. This makes it easy to share files, backup data and access collections quickly. Intelligent syncing allows you to get more done using one light notebook as your nexus—invariably reducing the overall energy footprint as less equipment needs to be powered on at the same time.

The Beauty of Sight and Sound
The U Series Bamboo Collection is designed to deliver a stunning audio-visual experience. The vibrant and crisp LCD panel comes with a Zero Bright-Dot guarantee, providing peace of mind against dead pixels, while ASUS Splendid Video Intelligence Technology automatically tweaks colors, sharpness and other visual parameters to ensure the best experience regardless of the content being viewed. The superb visuals are matched by the notebook’s pristine and accurate audio delivery, thanks to high fidelity SRS Premium Surround Sound.

Short summary description ASUS U33JC-RX181X laptop Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Brown:
This short summary of the ASUS U33JC-RX181X laptop Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Brown data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS U33JC-RX181X, Intel® Core™ i5, 2.66 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS U33JC-RX181X laptop Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Brown:
This is an auto-generated long summary of ASUS U33JC-RX181X laptop Intel® Core™ i5 i5-480M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Brown based on the first three specs of the first five spec groups.

ASUS U33JC-RX181X. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Professional. Product colour: Brown. Weight: 1.9 kg

Design
Product colour *
Brown
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-480M
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 310M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
SRS PS
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Keyboard key pitch
1.9 cm
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC26
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52952
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery capacity
5600 mAh
Power
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Weight & dimensions
Width
328 mm
Depth
232 mm
Height (front)
1.48 cm
Height (rear)
3.1 cm
Weight *
1.9 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 18:23:27
Uk has collected 17 expert reviews for ASUS U33JC-RX181X laptop 33.8 cm (13.3") Intel® Core™ i5 i5-480M 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Brown and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
computeractive.co.uk
Updated:
2011-09-25 18:23:27
The Asus U33JC is an unusual-looking laptop. Not because of its size or shape – it's a fairly standard, if thin, 13in model – but because of its finish.The top of the lid and the area beneath the keyboard are both covered in what appears to be fake bro...
Good Powerful; unusual but understated bamboo design...
Bad No optical drive; bizarre and unusable nonKensington lock slot...
Bottom line If you want a powerful yet pretty laptop, without a DVD drive, the Asus U33JC is great...
100%
techadvisor.co.uk
Updated:
2013-03-23 11:15:15
Product Code: RX068V If you're in the market for a lightweight, eco-friendly ultraportable laptop that can handle various tasks, you can’t do much better than the Asus U33JC. If you're in the market for a lightweight, eco-friendly ultraportable lapt...
Bottom line If you're in the market for a lightweight ultraportable laptop that can handle a wide range of tasks, you can't do much better than the Asus U33JC. It's competitively priced, comfortable to carry and handles spreadsheets and streaming movies with equ...
80%
infoworld.com
Updated:
2013-03-23 11:15:11
Priced from $600 to $2,000 or more, ultraportables skimp on size and weight but not on horsepower and features. The best of the lot feature fast Intel Core CPUs, 4GB of RAM, accelerated graphics and video, hi-res displays, and even solid state drives...
80%
techworld.com
Updated:
2013-03-23 11:15:14
Editor's note: The Asus U33JC ultraportable laptop we tested came with a 2.4GHz Intel Core i3-370M processor. The RX068V model on sale in the UK comes with a Core i5-430M processor running at 2.27GHz. As such, WorldBench 6 scores will differ.If you're...
Bottom line If you're in the market for a lightweight ultra-portable laptop that can handle a wide range of tasks, you can't do much better than the Asus U33JC. It's competitively priced, comfortable to carry and handles spreadsheets and streaming movies with equ...
0%
techreviewsource.com
Updated:
2013-03-23 11:15:15
The Asus U33Jc is an eco-friendly laptop that is made of 15% bamboo and offers rock-solid performance to go with it. It has an Intel Core i3 CPU clocked at 2.4GHz, 4GB of RAM, and lots of connectivity options to choose from, including USB 3.0 and...
Good Beautiful bamboo/aluminum design, Solid performance, Long battery life, Many connectivity options...
Bad Keyboard isn't as "clicky", Poor screen viewing angles, Extremely glossy display...
70%
pcworld.com_techhive.com
Updated:
2013-03-23 11:15:17
We've long known the inconvenient truth about the negative toll our tech-obsessed society takes on the environment, but Asus makes being green easy with its new U Series Bamboo Collection of laptops featuring hybrid bamboo/aluminum chassis. The wood-pa...
Good Lightweight design with great battery life, nVidia Optimus auto-switching graphics...
Bad Terrible Webcam, Dim screen with poor viewing angles...
Bottom line If you need a lightweight ultraportable laptop that can handle various tasks, the Asus U33Jc is a great choice...
80%
Techreport.com
Updated:
2013-03-23 11:15:18
ManufacturerAsusModelU33Jc-A1Price (Street)$999AvailabilityNowThe PC industry has committed a great many crimes against fashion and design. For years, PCs were little more than bland, beige boxes with all the aesthetic appeal of a mid-80s K-Car. Almost...
Bottom line Warning: car analogy ahead. But I can't resist, because the dashboard of a Jaguar is the first thing that pops into my mind when I look at Asus' U33Jc novel blend of brushed metal and mahogany-stained bamboo. This wouldn't be an original design directi...
0%
notebookreview.com
Updated:
2013-03-23 11:15:19
ASUS is no stranger when it comes to innovative laptop design, and the new 13-inch ASUS U33JC-A1 is the latest addition to the company's attractive "Bamboo series." Yes, when we say "Bamboo" we mean this notebook is covered in wood protected by a du...
Good Webcam privacy switch, USB 3.0 and Wireless Display technology, Good battery life...
Bad Average performance, Weak (mushy) keyboard, Lots of bloatware preinstalled...
Bottom line The ASUS U33JC-A1 is an extremely attractive and extremely well built laptop with a few annoying little issues. First, the fact that ASUS weakened the Nvidia graphics in order to extend battery life means you don't get the best possible performance out of this laptop. Second, the keyboard is a mixture of nice keys with horribly mushy support/feedback underneath. Last, but certainly not least is t...
70%
pcmag.com
Updated:
2013-03-23 11:15:20
The Asus U33Jc-A1 ($999 street) is a standout among the ever-growing crowd of laptop look-alikes. Portions of this laptop are made of bamboo, the same stuff pandas eat, but polished to look like a stained hardwood floor. Bamboo is environmentally fr...
Good Well-executed, elegant bamboo design. Fastest Core i3 processor yet. Two GPUs built-in. 500GB hard drive. Intel's WiDi present.
Bad Cursor jumps from time to time. Heat detectable in the base. Nvidia GPU didn't reach its full potential. Missing optical drive might be a deal breaker for some.
Bottom line The Asus U33Jc-A1 is a mainstream laptop made out of bamboo, packed with an Intel Core i3 processor and Nvidia's Optimus technology...
70%
Laptopmag.com
Updated:
2013-03-23 11:15:21
Not since the introduction of the unibody MacBook Pro have we been this excited about a notebook's design. Sure, we've seen our fair share of cool patterns, textures, and lighting effects during the past couple of years, but the ASUS U33Jc is different...
Good Gorgeous bamboo and brushed aluminum design, Strong overall performance, Very good speakers, Long battery life, Equipped with Intel Wireless Display...
Bad Worse graphics performance than predecessor, Bottom left side runs hot, Keyboard a bit mushy, not backlit...
Bottom line A one-of-a-kind bamboo design, long battery life, and Optimus graphics make this 13-inch notebook a very good value.
80%
engadget.com
Updated:
2013-03-23 11:15:24
Pandas, East Asia, wood. Nope, "laptop" hasn't ever been on the list of words we typically associate with "bamboo," but ASUS sure has us willing to tack it on with the introduction of its U Bamboo Series. The company's newest 13-inch U33Jc is covered in o...
Good Stunning bamboo-clad design Great combo of performance and graphicsOver five hours of battery life...
Bad Cheap feeling keyboardThicker than other 13-inch laptops No optical drive...
Bottom line The U33Jc may be on the bamboo list now, but it's much more than a bamboo laptop. The wood certainly makes you feel like you're buying a unique device, but the draw of the machine for most will be its superior blend of graphics, performance and battery li...
0%
computershopper.com
Updated:
2013-03-23 11:15:25
Look out, little laptops. With a generous hardware selection and an eye-catching design, the Asus U33Jc-A1 Bamboo is a fierce competitor among budget ultraportables. Its Nvidia Optimus technology balances battery life with graphics performanc...
Good Nvidia Optimus graphics, Affordable, Excellent overall performance for its class, Unique design...
Bad Mediocre gaming at native resolution, Ventilation fan gets hot, Poor Webcam, No mobile-broadband option...
Bottom line Good looks, strong benchmark scores, and Nvidia Optimus technology make this bargain-buy ultraportable a standout for home and small-business users alike...
87%
anandtech.com
Updated:
2013-03-23 11:15:26
For the second time this month, I get to review a fashion-conscious notebook. Instead of aluminum and glass, this time we’re looking at wood—or, to be more specific, bamboo. ASUS’ U33Jc is part of ASUS’ U-series Bamboo Collection and features bamboo p...
Bottom line I will confess upfront - I really like this notebook. To me, the ASUS U33Jc has everything - style, performance, portability, battery life, and value. It's a sub-$1000 system with a full powered processor, a dedicated graphics card that intelligently swi...
0%