ASUS logo

ASUS U1F-1P038E laptop Intel® Core™2 Duo U7500 28.2 cm (11.1") 1.5 GB DDR2-SDRAM 100 GB Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11279
Info modified on:
29 Jan 2025, 19:03:59
Short summary description ASUS U1F-1P038E laptop Intel® Core™2 Duo U7500 28.2 cm (11.1") 1.5 GB DDR2-SDRAM 100 GB Windows Vista Business:

ASUS U1F-1P038E, Intel® Core™2 Duo, 1.06 GHz, 28.2 cm (11.1"), 1366 x 768 pixels, 1.5 GB, 100 GB

Long summary description ASUS U1F-1P038E laptop Intel® Core™2 Duo U7500 28.2 cm (11.1") 1.5 GB DDR2-SDRAM 100 GB Windows Vista Business:

ASUS U1F-1P038E. Processor family: Intel® Core™2 Duo, Processor model: U7500, Processor frequency: 1.06 GHz. Display diagonal: 28.2 cm (11.1"), Display resolution: 1366 x 768 pixels. Internal memory: 1.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Operating system installed: Windows Vista Business. Weight: 1.05 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.