Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee Pad Transformer TF101 32GB tablet

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Eee Pad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Transformer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TF101
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TF101-1B002A
Category
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10194
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 16 Dec 2017 14:07:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Eee Pad Transformer TF101 32GB tablet :
The short editorial description of ASUS Eee Pad Transformer TF101 32GB tablet

TF101-1B002A - 10.1", LED, 1280x800, NVIDIA Tegra 2, 1GB, 32GB, 802.11 b/g/n, Bluetooth V2.1+EDR, 5MP, GPS, mini HDMI, 680g
More>>>

ASUS Eee Pad Transformer TF101 32GB tablet:
The official marketing text of ASUS Eee Pad Transformer TF101 32GB tablet as supplied by the manufacturer
Powerful mini-cinema entertainment on-the-go
Powered by the NVIDIA® Tegra™ 2 dual-core processor, the Transformer browses the web at blazing speeds, providing a snappier response time and better performance when multi-tasking. Sporting a HDMI 1.3a port, the Transformer can connect to a HDTV and 5.1 surround sound system, delivering an enhanced multimedia experience.
An IPS Panel made from durable and scratch-resistant glass is viewable at angles up to 178°, and produces a crisper and more accurate color range by up to 50% when compared to other tablets in the market.
A 5MP rear- and 1.2MP front-facing camera can shoot and record HD video, which can be played back in stunning 1080p. Output to HD video on HDTVs is also available via a mini HDMI output port, making it a true mobile entertainment device.

Transform to notebook mode with keyboard docking station and 16*1 hours of battery life
The Transformer sets itself apart from other tablets on the market by featuring an optional docking station. This provides access to a full QWERTY keyboard along with unique Android Function keys, turning the tablet Transformer into a full-fledged notebook.
A touchpad, 3.5mm audio jack, two USB ports as well as a built-in SD Card reader for easy file sharing and storage expandability makes the Transformer a versatile media hub. The docking station also extends the Transformer’s 9.5 hours* of battery life up to 16 hours*, so users can use it all day for work and play.

Android 3.0 Honeycomb OS with ASUS Waveshare UI
Google’s Android Honeycomb is a revolutionary operating system specially designed and optimized for tablets, and enables users a full web experience for on-the-go web browsing, communicating and casual computing. Supporting Adobe® Flash® 10.2*2 and the ever growing Android Market, entertainment is a finger swipe away.
The convenient ASUS Launcher also allows users to easily launch software, manage content and access online services and connect devices with a few simple taps.
Music, listen to your music or online radio and bring them wherever you go.
MyLibrary consolidates downloaded books, magazines and newspapers in to one easy step.
While ASUS' Waveshare Interface hosts a variety of unique applications such as MyNet, MyLibrary, MyCloud and more. MyNet easily streams digital media wirelessly within home network devices so HD videos or music can be played on devices such as an HDTV or desktop PCs for an even better experience from the Transformer.
The MyCloud*3 application is a total cloud solution, providing access to digital content such as music, videos and files from the cloud anywhere, anytime. Users can even use MyCloud to remotely access and control any PC or Mac system and access applications or files to extend the versatility of the Eee Pad Transformer experience.

ASUS Sync
To sync your contact list and calendar between Eee Pad and PC.
The Software needs to pair with Eee Pad. (This software is included in the PC Suite Utility.)
Short summary description ASUS Eee Pad Transformer TF101 32GB tablet:
This short summary of the ASUS Eee Pad Transformer TF101 32GB tablet data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS Eee Pad Transformer TF101, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 1 GB, 1 GHz, Android
Long summary description ASUS Eee Pad Transformer TF101 32GB tablet :

ASUS Eee Pad Transformer TF101. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1 GHz, Processor family: NVIDIA Tegra. Internal memory: 1 GB. Top Wi-Fi standard: IEEE 802.11n. Card reader integrated. Weight: 680 g. Operating system installed: Android

This is an auto-generated long summary of ASUS Eee Pad Transformer TF101 32GB tablet based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
LED backlight *
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
NVIDIA Tegra
Processor cache
1 MB
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Maximum internal memory
The maximum internal memory which is available in the product.
1 GB
Storage
Internal storage capacity *
The amount e.g of data which can be stored inside the device.
32 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards *
Types of memory cards which can be used with this product.
MMC,SD,SDHC
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
SSD
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Audio system
System used to play music or speech.
SRS Premium Sound
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Top Wi-Fi standard *
IEEE 802.11n
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0+HS
Ports & interfaces
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone out *
The socket for connecting headphones to the device.
Yes
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
No
Design
Form factor *
The shape or design of the product.
Slate
Performance
Position location *
Yes
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
Yes
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Software
Platform *
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
Android
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Android
Battery
Battery life (max) *
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
9.5 h
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Power
AC adapter frequency
50/60 Hz
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
680 g
Other features
Power requirements
100 - 240V
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
271 x 12.98 x 171 mm
Power supply type
The type of power supply which this product uses.
AC/DC
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
1024 MB
TV tuner integrated
Device has an in-built TV tuner.
No
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Solid-state drive capacity
The Solid State Drive's data storage capacity.
32 GB
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Keyboard type
Bluetooth
X