location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC T91 Intel Atom® Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Eee PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eee PC T91
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T91-BLK004X
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:24:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Eee PC T91 Intel Atom® Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel)
  • - Intel Atom® 1.33 GHz
  • - Touchscreen 22.6 cm (8.9")
  • - 1 GB
  • - Bluetooth 2.1+EDR
  • - Lithium Polymer (LiPo) 5 h
  • - Windows XP Home Edition
Long product name ASUS Eee PC T91 Intel Atom® Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows XP Home Edition :
The long product name of ASUS Eee PC T91 Intel Atom® Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eee PC T91 - Intel Atom Z520 (1.33 GHz, FSB 533 MHz, 0.512 MB L2), 8.9” LED-backlit / Resistive Touch Panel, 1GB DDR2, 16GB SSD + 16GB SD Card, 0.3M WebCam, Fast Ethernet, WLAN 802.11b/g/n, Bluetooth V2.1, Windows XP Home
More>>>
ASUS Eee PC T91 Intel Atom® Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows XP Home Edition:
The official description of ASUS Eee PC T91 Intel Atom® Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sleek and Stylish Portability
Anticipating that the Eee PC™ T91 will spend a sizable amount of its time cradled in users’ arms, ASUS’ designers made sure to keep it extremely slim and light. The Eee PC™ T91 measures just 225cm by 164cm, and weighs a mere 0.96kg—making it one of the smallest and thinnest gadgets with an 8.9" display in the world today.

Intuitive TouchSuite software
The Eee PC™ T91’s unique software applications, collectively known as TouchSuite, allow users to perform a myriad of fun tasks with their fingertips, such as touching up photos, creating photo albums, leaving handwritten desktop memos for loved ones, and sketching cartoons or custom emoticons.

Touchscreen and Convertible Tablet PC Form Factor for Flexibility of Use
The Eee PC™ T91’s tablet PC functionality makes it easy to cradle in one arm, enabling users to read documents, scribble ideas into digital notebooks and surf the Internet while traveling on foot. The Eee PC™ T91 is also equipped with a TV tuner* and Global Positioning System (GPS)* for extensive entertainment options and advanced navigation capabilities on the go.

"Hybrid Storage" for Massive Storage
The Hybrid Storage options allow users to choose between different ways to enjoy easy access to data storage on-the-go. Users can choose from: Built-in Shockproof Solid State Drive (SSD) of up to 16GB, exclusive Eee Storage of up to 20GB which allows users to upload and download their files via an intuitive drag and drop interface, and also download games, wallpapers and customized software to enhance their Eeexperience, and expandable storage via through the Disk Expander Card of 16GB.

Extended Battery Life with Super Hybrid Engine
With the exclusive ASUS Super Hybrid Engine's increased power efficiency, the Eee PC™ can deliver an impressively long battery lifespan—eliminating worries about power while on-the-go and easily keeps users connected for 5 hours**, unplugged computing.

Always-on Connectivity
The Eee PC™ T91 is equipped with 3G plus (HSUPA) technology*, enabling high-speed Internet access anywhere. With support for 802.11n, you can now enjoy faster surfing speeds than previous a/b/g wireless standards. This allows you enjoy quick downloading and streaming of large multimedia files; and with a full range of applications, help enhance your communications and computing experience.

Short summary description ASUS Eee PC T91 Intel Atom® Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows XP Home Edition:
This short summary of the ASUS Eee PC T91 Intel Atom® Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Eee PC T91, Intel Atom®, 1.33 GHz, 22.6 cm (8.9"), 1 GB, Windows XP Home Edition

Long summary description ASUS Eee PC T91 Intel Atom® Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows XP Home Edition:
This is an auto-generated long summary of ASUS Eee PC T91 Intel Atom® Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows XP Home Edition based on the first three specs of the first five spec groups.

ASUS Eee PC T91. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel Atom®, Processor frequency: 1.33 GHz. Display diagonal: 22.6 cm (8.9"), Touchscreen. Internal memory: 1 GB. Operating system installed: Windows XP Home Edition. Weight: 960 g

Design
Product type *
Hybrid (2-in-1)
Form factor *
Convertible (Swivel)
Display
Display diagonal *
22.6 cm (8.9")
Touchscreen *
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor frequency *
1.33 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
1 GB
Storage
HDD capacity
16 GB
Card reader integrated
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Built-in microphone
Yes
Network
Networking features
Fast Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
GPS (satellite)
No
Software
Operating system installed *
Windows XP Home Edition
Battery
Battery technology
Lithium Polymer (LiPo)
Battery life (max)
5 h
Weight & dimensions
Width
225 mm
Depth
164 mm
Height
25.2 mm
Weight *
960 g
Other features
Wireless technology
802.11b/g/n
Display
TFT
Main camera resolution (numeric)
0.3 MP
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 04:58:28
Uk has collected 43 expert reviews for ASUS Eee PC T91 Intel Atom® Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows XP Home Edition and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 04:57:37
Product Code: T91-BLK020X Tablet PCs came out of the closet in record numbers at the recently concluded CES 2010, but Asus had one out for a while. The Asus Eee PC T91 doubles up as a netbook and low-cost tablet PC with touch input support on its 9-i...
Bottom line Asus' experiment with a touch-enabled Eee PC, although commendable, doesn't really fly too well practically. Granted the Asus Eee PC T91's tiny and easy to carry around, but its touch interface isn't quite perfect. The Asus Eee PC T91 is o...
70%
tracyandmatt.co.uk
Updated:
2011-08-17 04:57:43
When you think of compact laptops, Asus is one of the names that will spring to mind, having a track record of affordable, decent netbooks. Now they have increased their arsenal with the T91, their first touchscreen netbook/tablet. Weighing up all its...
Bottom line As an affordable touchscreen netbook I found the Asus T91 to be very good, I can see these being popular, especially in certain industries, i.e. for drawing floorplans, auditing, stock taking, or even for day to day internet surfing with the added bene...
0%
expertreviews.co.uk
Updated:
2011-08-17 04:58:11
Verdict: A touchscreen and small size and weight make the T91 an interesting netbook, but average battery life and a cramped keyboard let it down. The T91 is a small tablet netbook with an 8.9in screen that swivels through 180 degrees and folds back...
60%
itpro.co.uk
Updated:
2011-08-17 04:58:13
It wins an extra point just for being different but only if it cost slightly more than a regular netbook would the touch screen be enough to sway a purchase. However, the performance issues and and the reduced battery life over conventional models mean...
67%
T3.com
Updated:
2011-08-17 04:58:15
The T91 asks you to swivel on it. There are so many different Asus Eee PC netbooks currently on the market that it’s hard to believe a week goes by without a new one being launched. The Eee PC T91 is the latest incarnation, and is a netbook with a dif...
Good Diminutive dimensions, Finger-friendly touchscreen, Decent battery life...
Bad Fiddly keyboard, Fingerprint-prone screen, Lacking features...
Bottom line Not the best netbook around, but added usability from the touchscreen display, and small enough to carry everywhere you go.
60%
techradar.com
Updated:
2011-08-17 04:58:18
Its nigh impossible to talk about netbooks without giving at least a passing nod to the original Eee PC 701. Asus started the netbook ball rolling with that machine, and from our experiences during this Eee PC T91 review, its set to achieve a similar...
Good Brilliant touch screen, Great video playback, Solid build quality, Excellent battery life, Comfortable keyboard...
Bad Finger print magnet, Cant replace the battery, Not the cheapest, Weak audio...
90%
wired.co.uk
Updated:
2011-08-17 04:58:19
The Asus Eee PC series has been around for a couple of years now, setting the standard for netbooks by producing the very first one. This year heralded another first for them - the tablet-netbook hybrid mobile computer.It accomplishes this mean feat of...
90%
mobilecomputermag.co.uk
Updated:
2011-08-17 04:58:23
We covered the Eee PC T91 back at its announcement at CES, but the dim, noisy venue meant that we couldnt get much in the way of clear photographs or video footage. This terrible state of affairs has now been corrected – weve managed to get our mitt...
0%
gadgetshow.channel5.com
Updated:
2011-08-17 04:58:25
The Asus Eee PC T91's internals are nothing to write home about: an Atom 1.3GHz processor, 1GB of RAM and a 32GB solid state drive. But, it's not just a netbook, oh no: twist the screen around 180 degrees, fold it down and you've got yourself a touchsc...
Good The Eee PC T91's touchscreen is more tempting to prod than a wall with a wet paint sign: we can easily see it becoming as standard in netbooks as USB ports. The rotating screen meanwhile will survive any amount of hula twisting and it's great to u...
Bad We've been getting used to battery lives on Eee PCs as long as a shopping list for an MP's second home, but the Eee PC T91 takes us back a bit in a bad way at just over three hours of heavy usage per charge. The deal breaker though is size: at nin...
Bottom line We love where the Eee PC T91 is going, we really do. But it's not there just yet: the battery life is soooo 2008, and clawhanditis sets in on the cramped keyboard. Slap that twisty touchscreen on a ten-inch model though and we'll hand over the cas...
60%
goodgearguide.com.au
Updated:
2011-11-04 04:05:31
Tablet PCs came out of the closet in record numbers at the recently concluded CES 2010, but Asus has had one out for a while. The Asus Eee PC T91 doubles up as a netbook and low-cost tablet PC with touch input support on its 8.9in screen.Click here for specs on ASUS Eee PC T91The Eee PC T91 sports an all-black look, overflowing with gloss on the screen lid — and it's a huge fingerprint magnet. Its overall dimensions are smaller than the ASUS Eee PC 1008HA or the ASUS Eee PC 1001HA, tinier th...
Good Good build quality, useful touch interface, very small size, easy to carry...
Bad Touch-screen navigation is inaccurate unless the stylus is used, very small storage capacity, slow...
Bottom line The ASUS Eee PC T91 is the first tablet-convertible netbook to hit the market. While it's not perfect a perfect product, the touch-screen interface gives you another way to launch applications and even to write notes. Ultimately the unit is perhaps too cr...
65%
Zdnet.com.au
Updated:
2011-11-04 04:05:32
We first caught sight of the Asus Eee PC T91 at CES 2009 back in January, and were immediately taken with the idea of combining a small, low-cost netbook with a touchscreen interface. Seven months later, the final product is here, and its largely succ...
Good Small and light, Custom touchscreen interface is well done, Good battery life...
Bad Uses less powerful version of the Intel Atom CPU, Not much space on the tiny SSD hard drive...
Bottom line Asus does a good job of combining a netbook and a touchscreen in the Eee PC T91, even if the system hits a couple of first-generation snags.
80%
stuff.tv
Updated:
2014-03-31 01:18:24
Video review: Another hit for the Team Eee PC – if the price is right WATCH...
Good Neat swivelling touchscreen. Light weight. Well-specced...
Bad Slightly gimmicky. Touchscreen will make it pricey...
Bottom line Another hit for the Team Eee PC – if the price is right WATCH...
0%
hardwarezone.com.ph
Updated:
2016-11-24 01:37:14
While most netbooks from the ASUS Eee PC lineup have been of the standard clamshell variety, the Eee PC T91 goes for the twist with a tablet form factor which includes touchscreen capabilities all running on Intel's Atom platform and chipset. Squeezed int...
0%
pcworld.in
Updated:
2011-08-17 04:57:38
Tablet PCs came out of the closet in record numbers at the recently concluded CES 2010, but Asus had one out for a while. The Asus Eee PC T91 doubles up as a netbook and low-cost tablet PC with touch input support on its 9-inch screen. The Eee PC T91 s...
Good Lightweight, Good build quality, SSD...
Bad Poor touchinput, Overpriced...
Bottom line Asus' experiment with a touch-enabled Eee PC, although commendable, doesn't really fly too well practically. Granted the Eee PC T91's tiny and easy to carry around, but its touch interface isn't quite perfect. For Rs. 25,990, the Asus Eee PC T91's ove...
69%
techtree.com
Updated:
2011-08-17 04:57:40
Eee PCs have flooded the market model-after-model since their launch almost two years ago. Among its many variations, the one that was anticipated the most was the Tablet notebook-styled Eee PC T91. Placed under the "Eee" product-line, it was bound to...
Good Light-weight, good build, decent touch-screen response, good battery life considering the small capacity battery...
Bad Only 32GB storage, cramped keyboard, poor Wi-Fi performance, slightly over-priced...
Bottom line Eee PCs have flooded the market model-after-model since their launch almost two years ago. Among its many variations, the one that was anticipated the most was the Tablet notebook-styled Eee PC T91. Placed under the "Eee" product-line, it was bound to...
60%
hothardware.com
Updated:
2011-08-17 04:57:55
If Asus doesnt make a machine you like (or are at least fond of in some way), you arent looking hard enough. As the company famous for putting the netbook (and thus, the Eee PC) on the map continues to broaden its horizons in the notebook market, it...
Bottom line In our SiSoftware Sandra testing, the T91 performed a bit worse than we expected, but maybe we were expecting too much out of the underpowered Z520 CPU and GMA 500 graphics. In other words, its one of the lowest-powered netbooks out there today, but...
0%
Laptopmag.com
Updated:
2011-08-17 04:57:56
Ever since it introduced the netbook concept two year ago, ASUS has usually been the first manufacturer to experiment with innovative designs. It’s trying so again, this time with the Eee PC T91 convertible netbook ($499), which features a resistive t...
Good Responsive touchscreen, Attractive user interface, Compact design...
Bad Sluggish performance, No accelerometer or palm rejection, Tiny keyboard, Limited storage space, Battery not user replaceable...
Bottom line We give credit to ASUS for innovating; the touch features on the ASUS Eee PC T91 definitely break the netbook mold. However, its underpowered processor results in an underwhelming experience; screens take too long to open, and the lack of palm rejectio...
50%
notebookreview.com
Updated:
2011-08-17 04:57:58
The idea of a compact convertible notebook tablet might not be anything new, but ASUS found a way to create a mini tablet that sells for just $500. Since similar tablets cost at least twice the price, what makes the new ASUS Eee PC T91 so special? I...
Good Lowpriced tablet, Nice build quality, Good battery life, Slick touchscreen interface...
Bad Small screen, Integrated battery, Weak stylus/pen...
Bottom line The new ASUS Eee PC T91 deserves serious praise for being the first budget-priced tablet netbook on the market. The closest direct competition to the T91 is the Fujitsu U820, but with the Fujitsu retailing for more than $1,000 the Eee PC T91 essentially s...
0%
wired.com
Updated:
2011-08-17 04:57:59
The company that essentially created the netbook phenomenon has hardly been one to rest on its laurels. And Asus, knowing a cash cow when it sees it, has been busily cranking out a ridiculous variety of machines, offering larger screens and better perf...
Good To mitigate the 16GB SSD, Asus throws in a 16GB SD card and 20 GB of free online storage. Includes Bluetooth and DraftN WiFi. Super good looks. Superfly price.
Bad To mitigate the 16GB SSD, Asus is forced to throw in a 16GB SD card and 20 GB of free online storage. Extremely slow, with very limited expandability. Only two USB ports. Difficult touchpad button design.
50%
engadget.com
Updated:
2011-08-17 04:58:03
We've had our eye on ASUS' first full touchscreen tablet netbook, the Eee PC T91, since way back in January, when the hardware was on display while the software had yet to appear. Since then, we've seen quite a lot of the T91, and now it's finally making...
Good Very slim, Nice, responsive keyboard, Decent preloaded software...
Bad Trackpad not up to par with other ASUS models, Stylusenabled touchscreen not great, Laggy...
Bottom line Overall, the software included with the T91 is really nicely designed, and operates pretty much as advertised. There are limitations to the CPU and the resistive touchscreen -- we had to move a bit slower than we liked or our touches didn't always get rec...
0%
Theinquirer.net
Updated:
2011-08-17 04:58:06
ASUSTEK HAS RELEASED a tablet touch-screen netbook, the Eee PC T91. The Asus T91 is a netbook, except it's a netbook with a touch screen display, which can be turned into a tablet PC by swivelling the display around to cover the entire keyboard. It'...
Good Netbook with a touchscreen and a tablet PC in one.
Bad Processor speed in doubt for running Windows 7.
80%
computershopper.com
Updated:
2011-08-17 04:58:07
The marketing slogan for the Asus Eee PC T91 is "Fun at Your Fingertips," but our time with this netbook/tablet combo turned out to be less than fun for us. Asus based its first netbook tablet on what seems to be a netbook that the company ha...
Good Unique touch interface; solid-state hard drive; sleek design...
Bad Small, uncomfortable keyboard; not enough onboard storage; sluggish performance, touch applications don’t improve productivity...
Bottom line The T91 netbook deserves kudos for trying something new with its convertible-tablet design, but its sluggish performance mars the experience...
59%
computershopper.com
Updated:
2011-08-17 04:58:09
The marketing slogan for the Asus Eee PC T91 is "Fun at Your Fingertips," but our time with this netbook/tablet combo turned out to be less than fun for us. Asus based its first netbook tablet on what seems to be a netbook that the company ha...
Good Unique touch interface; solid-state hard drive; sleek design...
Bad Small, uncomfortable keyboard; not enough onboard storage; sluggish performance, touch applications don’t improve productivity...
Bottom line The T91 netbook deserves kudos for trying something new with its convertible-tablet design, but its sluggish performance mars the experience...
59%
Bit-Tech.net
Updated:
2011-08-17 04:58:22
The Eee PC T91 tablet PC is the first major departure from the traditional and comprehensive range of Asus Eee PC netbooks. The first rumours of such a defice surfaced in October last year, three months before the company officially unveiled it duri...
Bottom line More impressionsDisappointingly, being a first-generation Eee Tablet PC, theres no multi-touch functionality but this is a technology the company expects to introduce further down the line – there were multi-touch enabled products running Microsoft...
0%
stuff.tv
Updated:
2011-08-17 04:58:26
Video review: Another hit for the Team Eee PC – if the price is right WATCH...
Good Neat swivelling touchscreen. Light weight. Well-specced...
Bad Slightly gimmicky. Touchscreen will make it pricey...
Bottom line Another hit for the Team Eee PC – if the price is right WATCH...
0%
gizmodo.com
Updated:
2011-08-17 04:58:28
The Asus Eee T91 is a return to netbooks gone by—a tiny 8.9-inch screen, 16GB SSD—except for one thing: It's a touchscreen tablet. Price: $499 Verdict: Have you ever wanted to touch Windows XP? No? There's a pretty good reason for that...
Bottom line Have you ever wanted to touch Windows XP? No? There's a pretty good reason for that—it's a really crummy touch experience, even with slightly larger-than-usual buttons. It's kind of like trying to poke poke poke around Windows Mobile 5 w...
0%
hardwarezone.com.sg
Updated:
2014-01-19 01:19:22
While most netbooks from the ASUS Eee PC lineup have been of the standard clamshell variety, the Eee PC T91 goes for the twist with a tablet form factor which includes touchscreen capabilities all running on Intel's Atom platform and chipset. Squeezed...
Bottom line Performance wise, the netbook holds up somewhat give its unusual make up. For starters, it doesn't subscribe to the usual Intel Atom N270/280 processor. Instead it opts for a slightly slower Intel Atom Z520 that clocks in at 1.33GHz and uses an SSD ins...
0%
Brand Image Product code Product Stock Price from
ASUS Eee PC T91 Intel Atom® Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows XP Home Edition ASUS Eee PC T91 Intel Atom® Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows XP Home Edition
(show image)
T91-WHI004X Eee PC T91 0.00
(excl. VAT)
0 (incl. VAT)