Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Transformer Book T200TA-CP001P 1.46GHz Z3775 11.6" 1366 x 768pixels Touchscreen Blue, Silver Hybrid (2-in-1)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Transformer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Book
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T200TA-CP001P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T200TA-CP001P
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16426
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 24 Feb 2018 22:32:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Transformer Book T200TA-CP001P 1.46GHz Z3775 11.6" 1366 x 768pixels Touchscreen Blue, Silver Hybrid (2-in-1) :
The short editorial description of ASUS Transformer Book T200TA-CP001P 1.46GHz Z3775 11.6" 1366 x 768pixels Touchscreen Blue, Silver Hybrid (2-in-1)

Intel® Atom Z3775 (2M Cache, 1.46GHz), 2GB DDR3, 64GB Flash, Intel HD Graphics, Fast Ethernet, WLAN 802.11 b/g/n, Bluetooth 4.0, Webcam, Windows 8.1
More>>>
ASUS Transformer Book T200TA-CP001P 1.46GHz Z3775 11.6" 1366 x 768pixels Touchscreen Blue, Silver Hybrid (2-in-1):
The official marketing text of ASUS Transformer Book T200TA-CP001P 1.46GHz Z3775 11.6" 1366 x 768pixels Touchscreen Blue, Silver Hybrid (2-in-1) as supplied by the manufacturer

The ultraportable designed to surprise
Asus Transformer Book T200 is the beautiful ultraportable that’s also an 11.6-inch Windows tablet. Detach the tablet to work and play anywhere, and dock to enjoy the full-size keyboard, advanced connectivity, and easy-upgrade storage. Style, power and convenience — Transformer Book T200 gives you it all!

All-day battery life
With up to 10.4 hours of battery life that lasts all day long, you’re free to work or play from dawn to dusk. And ASUS Instant On technology ensures that Transformer Book T200 is always responsive and ready for action!

High specs appeal
Experience outstanding performance from the latest Intel® quad-core processor. You’ll multitask seamlessly and get more done in less time. Transformer Book T200 also delivers exceptional graphics performance — with Intel HD graphics that are up to 30% faster than ever before!

High-definition IPS display
If you think you know beautiful, behold Transformer Book T200’s 11.6-inch capacitive multi-touch display. With a 16:9 ratio, 1366 x 768-pixel HD resolution and in-plane switching (IPS) technology, you’ll enjoy bright, vivid images from literally any angle — that’s 178 degrees of viewing clarity!

Premium design and sophisticated style
Transformer Book T200 is as stylish as it is durable. The iconic ASUS concentric-circle pattern catches every eye and looks amazing — and specially-engineered materials ensure it stays that way!

Enjoy Transformer Book T200 everywhere
At school…
With a built-in 5MP rear and 2MP front cameras Transformer Book T200 is brilliant for keeping in touch via social media, as well as staying on top of coursework!

Short summary description ASUS Transformer Book T200TA-CP001P 1.46GHz Z3775 11.6" 1366 x 768pixels Touchscreen Blue, Silver Hybrid (2-in-1):
This short summary of the ASUS Transformer Book T200TA-CP001P 1.46GHz Z3775 11.6" 1366 x 768pixels Touchscreen Blue, Silver Hybrid (2-in-1) data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Transformer Book T200TA-CP001P, Intel® Atom™, 1.46 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 64 GB

Long summary description ASUS Transformer Book T200TA-CP001P 1.46GHz Z3775 11.6" 1366 x 768pixels Touchscreen Blue, Silver Hybrid (2-in-1):
This is an auto-generated long summary of ASUS Transformer Book T200TA-CP001P 1.46GHz Z3775 11.6" 1366 x 768pixels Touchscreen Blue, Silver Hybrid (2-in-1) based on the first three specs of the first five spec groups.

ASUS Transformer Book T200TA-CP001P. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Atom™, Processor model: Z3775, Processor frequency: 1.46 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics adapter. Operating system installed: Windows 8.1. Colour of product: Blue, Silver

Intel® Virtualization Technology (Intel® VT)
Intel® Virtualization Technology (Intel® VT)

Simplify Virtualization and Reduce Overheads
Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue, Silver
Product type *
The sub-category of the product.
Hybrid (2-in-1)
Form factor *
The shape or design of the product.
Convertible (Detachable)
Intel segment tagging
Enterprise
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
29.5 cm (11.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Touch technology
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Touchscreen type
There are a variety of touchscreen technologies that have different methods of sensing touch, including resistive and capacitive.
Capacitive
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.46 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor model *
The model number for the processor in a computer.
Z3775
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.39 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor threads
4
Processor cache
2 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1380
Processor cache type
L2
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit, 64-bit
Stepping
C0
Processor codename
Bay Trail
Thermal Design Power (TDP)
2 W
Processor series
Intel Atom Z3700 series
FSB Parity
No
Scenario Design Power (SDP)
2 W
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
LPDDR3-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
64 GB
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
Flash
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Flash memory
64 GB
Compatible memory cards
Types of memory cards which can be used with this product.
MicroSD (TransFlash)
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
311 MHz
On-board graphics adapter burst frequency
778 MHz
Audio
Audio system
System used to play music or speech.
SonicMaster
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera *
Camera at the front of the product.
Yes
Rear camera
Camera at the back of the product.
Yes
Rear camera resolution (numeric)
5 MP
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
4G *
Fourth generation of mobile phone mobile communication technology standards. A 4G system provides mobile ultra-broadband Internet access, for example to laptops with USB wireless modems, to smartphones, and to other mobile devices. Conceivable applications include amended mobile web access, IP telephony, gaming services, high-definition mobile TV, video conferencing, 3D television, and cloud computing.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11a,802.11b,802.11g,802.11n
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
1
Micro-USB 2.0 ports quantity
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in
The socket where a microphone is connected to the device.
No
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Combo headphone/mic port
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
Ports & interfaces
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Line-in
Yes
Micro HDMI ports quantity
1
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Pointing device
Touchpad
Windows keys
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 8.1
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
32-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
No
Thermal Monitoring Technologies
No
Processor package size
17
Processor code
SR1SM
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
80268
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Polymer
Battery capacity (Watt hours)
38 Wh
Power
AC adapter power
33 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
1.75 A
AC adapter output voltage
19 V
Certificates
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.54 kg
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
200 mm
Height
The measurement of the product from head to foot or from base to top.
26 mm
Weight (tablet mode)
780 g
Width (tablet mode)
30.5 cm
Depth (tablet mode)
19.4 cm
Height (tablet mode)
1.2 cm
Other features
Intel® Virtualization Technology (Intel® VT)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2014-12-01
Testseek has collected 52 expert reviews for ASUS Transformer Book T200TA-CP001P notebook and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
74%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-12-09
First impressions are very positive. The tablet portion of the Transformer Book T200TA is coated in Asus' signature dark blue, with textured concentric circles. It looks slightly at odds with its silver and black keyboard dock, but the combination isn't o...
Bottom line A competent tablet and an effective laptop, the Transformer Book T200TA is the best-value budget laptop around...
100%
bit.com.au
Updated:
2015-03-10
The Transformer Book T200TA is the big brother to Asus' smash-hit 10in Transformer Book T100 convertible, expanding the display to 11.6in while keeping the price down to a mere $649. With a quad-core Atom processor at the helm and a good-quality IPS scree...
83%
pcpro.co.uk
Updated:
2014-12-01
The Transformer Book T200 proves that a budget Windows device doesn't have to be boring. The big brother to Asus' smash-hit 10in Transformer Book T100 convertible , it expands the display to 11.6in while keeping the price down to a mere £350. With a capab...
Bottom line Asus works some low-cost magic and serves up a capable 11.6in Windows 8.1 hybrid for £350...
83%
techradar.com
Updated:
2015-03-15
Asus' T100 Transformer Book came out just over a year ago, offering a full Windows tablet experience that easily out-did failing Windows RT devices of the time. It has since been one of our favourite laptop / tablet hybrids to emerge, packing Intel's new...
Good Great value hybrid, Good connectivity, Long battery life...
Bad Low resolution screen, Fairly bulky, Limited power...
Bottom line The T200 is a sleek 2-in-1 tablet that offers a full keyboard dock and user upgradable storage bay, but some compromises have been made to make bring it in on budget...
80%
techradar.com/au/
Updated:
2015-03-15
Asus' T100 Transformer Book came out just over a year ago, offering a full Windows tablet experience that easily out-did failing Windows RT devices of the time. It has since been one of our favourite laptop / tablet hybrids to emerge, packing Intel's new...
Good Great value hybrid, Good connectivity, Long battery life...
Bad Low resolution screen, Fairly bulky, Limited power...
Bottom line The T200 is a sleek 2-in-1 tablet that offers a full keyboard dock and user upgradable storage bay, but some compromises have been made to make bring it in on budget...
80%
trustedreviews.com
Updated:
2014-12-30
What is the Asus Transformer Book T200TA? The latest tablet-laptop hybrid from Asus is also one of the cheapest examples we've seen from this growing corner of the laptop market – and that £350 price is key to the T200TA's appeal. It's the sort of low pri...
Good Light, strong exterior, Solid screendetach mechanism, Small diagonal size, Decent screen quality...
Bad Still heavier than tablets, Low screen resolution, Mediocre keyboard...
70%
digitalversus.com
Updated:
2015-03-23
The Asus Transformer Book T200 TA is an 11.6" version of the Asus T100 TA. It's similar in concept to its predecessor in that its screen serves as a tablet once it's detached from the base/keyboard. The manufacturer has also made the two elements aestheti...
Good Battery life, Temperature regulation, Design, Ease of use in tablet mode...
Bad Rather weak CPU/GPU, Audio, Keys lacked firmness...
Bottom line If you're looking for a portable, well-designed, durable machine, which can be used as a tablet by separating the keyboard from the screen, then the Asus Transformer Book T200 is for you. As it lacks power, it's more suitable for productivity and web navi...
60%
gadgetshow.channel5.com
Updated:
2015-03-19
The Asus Transformer Book T200 is one of the latest transforming models in the Taiwanese tech maker's arsenal that boasts a laptop mode, and can swiftly turn into a tablet at the touch of a latch. Can this Windows 8.1 machine bring you the best of both wo...
60%
ultrabookreview.com
Updated:
2014-12-01
Asus were among the very first to offer stand alone Windows tablets paired with matching docking stations with their Transformer Books.In the meantime, this has grown to become one of the most popular 2-in-1 form-factor available these days and while othe...
0%
tlbhd.com
Updated:
2014-12-01
A while ago I've reviewed the Asus Transformer Book T100TA , which quickly became one of the best-selling 2-in-1s of the last year. Now it's time to have a look at a similar, yet different in a few important ways device, the Transformer Book T200TA...
Bottom line A while ago I've reviewed the Asus Transformer Book T100TA , which quickly became one of the best-selling 2-in-1s of the last year. Now it's time to have a look at a similar, yet different in a few important ways device, the Transformer Book T200TA...
0%
Show all
X