location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Transformer Mini T102HA-0113KZ8350 laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 64 GB eMMC Windows 10 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Transformer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T102HA-0113KZ8350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T102HA-0113KZ8350
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 04:57:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Transformer Mini T102HA-0113KZ8350 laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 64 GB eMMC Windows 10 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Grey
  • - Intel Atom® x5-Z8350 1.44 GHz
  • - Touchscreen 25.6 cm (10.1") HD 1280 x 800 pixels LED backlight Gloss 16:10
  • - 4 GB
  • - 64 GB eMMC
  • - Intel® HD Graphics 400
  • - Bluetooth 4.1
  • - Lithium Polymer (LiPo) 11 h
  • - Windows 10 Home
Long product name ASUS Transformer Mini T102HA-0113KZ8350 laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 64 GB eMMC Windows 10 Home Grey :
The long product name of ASUS Transformer Mini T102HA-0113KZ8350 laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 64 GB eMMC Windows 10 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom x5-Z8350 (1.44GHz, 2M Cache), 4GB RAM, 64GB eMMC, Intel HD Graphics, WLAN 802.11, Windows 10
More>>>
ASUS Transformer Mini T102HA-0113KZ8350 laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 64 GB eMMC Windows 10 Home Grey:
The official description of ASUS Transformer Mini T102HA-0113KZ8350 laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 64 GB eMMC Windows 10 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fun PC!
Compact. Convenient. Creative.

The ultra-thin, feather-light, 10.1-inch ASUS Transformer Mini is two amazing devices in one! Built from magnesium-aluminum alloy, it's a less-than-800g 10.1-inch ultraportable 2-in-1 with up to 11 hours of battery life, and it supports all the great new features of Windows 10!

The Best Materials, for the Best Mobility
Built from strong but incredibly light magnesium-aluminum alloy, Transformer Mini is ultra-thin and feather-light, with a tablet that's just 8.2mm thin and weighs a mere 530g! Even with the keyboard attached, it's still a slender 13.9mm thin and weighs less than 800g, so you'll never have an excuse to leave your Transformer Mini at home. Working (or playing!) on the go has never been so easy.

Convenient Smart Hinge Design
Using a Smart Hinge design that gives the stepless kickstand up to 170° of movement, Transformer Mini lets you adjust the display to any angle you wish. So wherever you're using Transformer Mini — in the office, at home, or on your lap — you can always work or play in total comfort. Take Transformer Mini, wherever you go!

Easy One-touch Access
We wanted to make Transformer Mini always ready to use at any time, so we've given it a clever auto-scanning fingerprint sensor- Instant ID. This supports the new Windows Hello feature, so you can unlock Transformer Mini instantly with just a single touch!

Enjoy Brighter and Clearer Watching Experience
Transformer Mini T102HA looks amazing, and so does its gorgeous HD display. With up to 400cd/m² brightness, and thanks to 178∘wide viewing display technology you can enjoy bright, vivid and clear images from almost any angle! The dual side-mounted stereo speakers create an immersive surround-sound effect, and exclusive ASUS Tru2Life video enhancement and TruVivid direct-bonding technology make sure you always see the best possible images, with sharp, realistic videos and fewer annoying reflections.

Define Your Unique Style
You're an individual, and so is Transformer Mini! With four fun keyboard colors to choose from and two fresh and vibrant tablet colors, you can mix and match to reflect your own unique style.

Small, Slim and Productive
Transformer Mini is truly comfortable and intuitive to use. A brand-new ultra-slim keyboard design makes it even more compact and light. But we haven't compromised usability — the precision touchpad has palm-rejection technology and Windows gesture support, and the keyboard has 1.5mm key travel, making it a real pleasure to use. Typing on the go has never been this comfortable, and the keyboard's fiberglass anti-dust construction keeps it always looking great!

Amazing All-day Battery Life
When you have a busy mobile lifestyle, great battery life is essential. With up to 11 hours between charges, you can be sure that Transformer Mini T102HA will be right there whenever you need it. You can charge T102HA via its micro USB port, so you can use a mobile charger or any power bank with a micro USB connector. With T102HA, traveling is a pleasure, not a chore!

Outstanding Performance!
The powerful quad-core Intel® x5 ‘Cherry Trail' processor in Transformer Mini T102HA has up to 10% more processing power than its predecessors, plus up to twice the graphics performance. With a massive 4GB of RAM, so you'll rarely experience such slowdowns. So you'll have no problem breezing through all your everyday tasks, with seamless multitasking allowing you to get more done in less time.

Every Connection You Need!
Even though Transformer Mini T102HA is incredibly slim and light, it has all the ports you need to connect devices on the go, including USB, micro USB, micro HDMI, Micro SD and a headphone jack. And even better, all these ports are on the tablet, so they're always available. T102HA is small in size, but big on connectivity!

Faster, More
Reliable Wi-Fi

Transformer Mini T102HA features the latest dual-band 802.11ac Wi-Fi technology for strong, stable signals and faster data speeds than previous generations of Wi-Fi. It's less prone to interference from other wireless devices, too, so you can stream high-definition movies and videos smoothly without stuttering.

More Efficient, More Intelligent
with Quick Launch

Transformer Mini features the brand-new Quick Launch feature that makes your mobile life even easier. With a simple on-screen gesture or swipe, you can launch your favorite apps, wake up Transformer Mini or put it into sleep mode. It's easier than ever to work with Transformer Mini!

Experience Windows 10
Like Never Before

Transformer Mini T102HA supports all the great new Windows 10 features, including Cortana, your digital personal assistant. Continuum mode automatically optimizes Windows for tablet or laptop use, and Windows Hello allows one-touch login via T102HA's fingerprint sensor. The large precision touchpad gives you superbly accurate touch input, and the ASUS Pen is perfect for drawing or handwriting. Transformer Mini gives you a complete Windows 10 experience, in one amazing device!

Short summary description ASUS Transformer Mini T102HA-0113KZ8350 laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 64 GB eMMC Windows 10 Home Grey:
This short summary of the ASUS Transformer Mini T102HA-0113KZ8350 laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 64 GB eMMC Windows 10 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Transformer Mini T102HA-0113KZ8350, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 4 GB, 64 GB

Long summary description ASUS Transformer Mini T102HA-0113KZ8350 laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 64 GB eMMC Windows 10 Home Grey:
This is an auto-generated long summary of ASUS Transformer Mini T102HA-0113KZ8350 laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 64 GB eMMC Windows 10 Home Grey based on the first three specs of the first five spec groups.

ASUS Transformer Mini T102HA-0113KZ8350. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product colour: Grey

Design
Product type *
Hybrid (2-in-1)
Product colour *
Grey
Form factor *
Convertible (Detachable)
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
HD type
HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
x5-Z8350
Processor cores
4
Processor threads
4
Processor boost frequency
1.92 GHz
Processor frequency *
1.44 GHz
Processor cache
2 MB
Processor cache type
Smart Cache
Processor socket
BGA 592
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Atom x5 Series
Processor codename
Cherry Trail
Scenario Design Power (SDP)
2 W
Tjunction
90 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x1
Memory
Internal memory *
4 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
64 GB
Storage media *
eMMC
Flash memory
64 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 400
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
500 MHz
On-board graphics card dynamic frequency (max)
500 MHz
Maximum on-board graphics card memory
2 GB
Number of execution units
12
Audio
Audio system
SonicMaster
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
2 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Micro-USB 2.0 ports quantity
1
DVI port
No
Micro HDMI ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Turbo Boost Technology
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel 64
Yes
Processor package size
17 x 17 mm
Processor code
SR2KT
Embedded options available
No
Intel Secure Boot
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
93361
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery life (max)
11 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2 A
AC adapter output voltage
9 V
Security
Fingerprint reader
Yes
Certificates
Compliance certificates
RoHS
Certification
UL, MIC, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, GOST-R, CB, Energy star, IDA, CECP, Erp 2013, RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight *
790 g
Packaging content
Manual
Yes
Power cord included
Yes
Other features
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2017-07-25 01:11:35
Uk has collected 39 expert reviews for ASUS Transformer Mini T102HA-0113KZ8350 laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 64 GB eMMC Windows 10 Home Grey and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pocket-lint.com
Updated:
2017-07-25 01:11:26
The Asus Transformer Mini T102HA is a hybrid for people who want a Surface Pro 4 but can't face the price. It's smaller, far cheaper and, simply put, not as good. But it is really quite a lot cheaper - around £360 at the time of writing - and still has a...
Good Great battery life, good build quality in the main...
Bad Poor performance, cramped keyboard...
Bottom line The Asus Transformer Mini T102HA has a wide breadth of features, including a pressure-sensitive stylus, fingerprint scanner, hybrid design and fairly versatile connectivity.However, it doesn't ace the basics. Performance is pretty poor, which is perhaps s...
80%
techadvisor.co.uk
Updated:
2017-07-25 01:11:27
Asus often caters for people who want a £1000 laptop but have nowhere near that budget. The Asus Transformer Mini T102HA is a low-cost take on the Microsoft Surface Pro 4. It ' s a laptop with a detachable keyboard, its own kickstand and a stylus. From...
Bottom line Buyers are likely to either love the Asus Transformer Mini T102HA or be disappointed in it. Its highs and lows are marked. Don't expect the quality of the Surface Pro 4 for less than half the price. While build isn't dramatically reduced, general performa...
80%
techamuna.com
Updated:
2017-07-25 01:11:30
A couple of years ago, I purchased an Acer W8 Windows tablet and it was a great purchase at the time. Then it was started to slow down and show it's age. The 8-inch screen was also starting to feel small. That, or my eyesight must be starting to deteriora...
Good Light weight, Bright Screen, Fingerprint scanner, Build quality, Keyboard and Stylus are included, Free copy of Microsoft Office mobile...
Bad Small keyboard...
Bottom line I have to say that I took a leap of faith when I got this. Since this was a newly released product, I was never able to see it and there weren't that many reviews online at that time. Several things surprised me with the Asus Transformer Mini. It's lightw...
0%
expertreviews.co.uk
Updated:
2017-07-25 01:11:30
At first glance, the answer to that question could well be yes. The Transformer Mini is a compact, rather handsome device. It measures 259 x 170 x 14mm and weighs a mere 790g including the keyboard, so it’s the perfect carry-around machine.Available in Qu...
Good Lightweight, Pressure sensitive stylus included, Incredible battery life...
Bad Flimsy kickstand, Sluggish performance, Inconsistent trackpad...
Bottom line Has Asus cracked the code for ultra-portable 2-in-1 laptops through the Transformer Mini...
60%
gadgetscentral.co.uk
Updated:
2017-07-25 01:11:31
The Asus Transformer Mini is a compact 2-in-1 Windows 10 laptop that comes with a bundled keyboard and pressure-sensitive stylus...
0%
trustedreviews.com
Updated:
2017-07-25 01:11:31
When it was first released, the Microsoft Surface 3 was one of the best budget convertibles on the market. It offered a compact satchel friendly design and was an ideal companion for any avid doodler, student or tablet buyer. However, it's beginning to sh...
Good Compact, lightweight design, Good screen for the money, Great battery life...
Bad Underpowered, Terrible trackpad...
Bottom line Asus Transformer Mini T102HA – Performance The Transformer Mini is powered by a quad-core, 1.44-1.92GHz Intel 'Cherry Trail-T' Atom X5-Z8350 CPU, Intel HD Graphics 400 and 4GB of DDR3 RAM. It's a big upgrade over the Surface 3, but it doesn't seem to be e...
70%
ultrabookreview.com
Updated:
2017-07-25 01:11:34
Many years ago the offer for 10-inch mini laptops was vast and netbooks were the thing everyone craved for, but then they grew unpopular with the rise of tablets and these days you can count the decent ultra-compact computers that run Windows on your fing...
Good versatile formfactor; well built and good looking; great screen; the included keyboard folio is well built and types well; the hardware can handle most basic tasks, but you'll encounter delays and hiccups quite often; very long battery life...
Bad rather slow WiFi; charges slowly; feels rather slow, even with basic tasks; more expensive than other 10inchers with the same specs...
Bottom line The Asus Transformer Mini T102HA is my favorite 10-inch Transformer at this time. It's well built, it gets a good keyboard folio, an excellent screen and last for 10+ hours on a charge, but despite all these it's only a valid option for those users who ne...
75%
techradar.com
Updated:
2017-11-21 01:05:51
Here is the Asus Transformer Mini T102HA configuration sent to TechRadar for review:CPU: Intel Atom x5-Z8350Graphics: Integrated Intel HD GraphicsRAM: 4GB SDRAMScreen: 10.1-inch LED 1280x800 displayStorage: 64GBOptical drive: NonePorts: 1 x COMBO audio ja...
Good Easily portable, Good battery life, Keyboard cover included...
Bad Poor performance, Charging via USB is slow, Trackpad isn't very accurate...
Bottom line As we've mentioned a few times throughout this review, how you feel about the Asus Transformer Mini T102HA will depend on your expectations. If you're after a simple, easy-to-carry tablet that can quickly turn into a Windows 10 laptop when you want to cre...
60%
canadalaptopreviews.com
Updated:
2018-04-26 02:40:39
This extremely thin light weight 10.1 inch Asus Transformer T102HA-RH01-CB is a 2-1 built-in device. It lasts up to 11 hours of preserved battery life. Built strong with interior and exterior light magnesium-aluminum. With an integrated smart hinge design...
Bottom line It is not that bad considering the price for an Asus Transformer Mini costing you around $400. It works well for daily functions and tasks and offers an excellent life battery.Check out the latest price for the Asus Transformer MiniPlease follow and like...
0%
canadalaptopreviews.com
Updated:
2020-01-10 03:28:42
This extremely thin light weight 10.1 inch Asus Transformer T102HA-RH01-CB is a 2-1 built-in device. It lasts up to 11 hours of preserved battery life. Built strong with interior and exterior light magnesium-aluminum. With an integrated smart hinge design...
Bottom line It is not that bad considering the price for an Asus Transformer Mini costing you around $400. It works well for daily functions and tasks and offers an excellent life battery.Check out the latest price for the Asus Transformer MiniRelated...
0%
recombu.com
Updated:
2017-07-25 01:11:26
If you're after versatility and value for money, the Transformer Mini T102HA is a solid choice. Our full review of Asus' latest Transformer tablet takes a close look at the specs, performance, battery life and nifty keyboard cover, which turns this Window...
Good Flexible, Solid, compact keyboard, Great battery life, Stylus, Range of ports...
Bad Limited performance, Low-res screen...
Bottom line The Transformer Mini T102HA is another fine convertible tablet, offering solid value for money. More demanding users might be disappointed by the low screen resolution and the basic performance, but the strong versatility is enticing.As a tablet, the T102...
80%
computershopper.com
Updated:
2017-07-25 01:11:30
Selling low-cost Windows convertible PCs is a lot like pushing pizzas: There's always someone out there trying to sell one with more stuff on it for less. In other words, it's a race to the bottom. But from the evolutions and revolutions we've seen in thi...
Good Great value, 15-plus-hour battery life in our testing, Bright IPS display, Usable keyboard, Built-in fingerprint reader, Active stylus included...
Bad Sluggish eMMC storage performance, So-so Webcam, and no rear-facing camera, Stylus doesn't fit in holder, Short charging cable...
Bottom line It's certainly no computing powerhouse. But Asus' compact detachable brings premium design, a few surprisingly high-end features, and epic battery life to a price point that's a fraction of what you'd pay for a Surface Pro 4. Read More...
80%
wired.com
Updated:
2017-07-25 01:11:30
Kudos to Asus for shrinking down a full Windows laptop into a 1.8-pound experience with a tiny, 10.1-inch screen. If you want to run Windows but need an absolutely portable experience, the Transformer Mini might sound like a tantalizing option. Though it'...
Good At just $399, don't go into this expecting the world. The specs are decidedly modest—an Intel Atom CPU, 4GB of RAM, and 128GB of storage space can all be considered absolute bare minimums in today's Windows world (although for a mere $299 you can drop dow...
Bad There's a fine line between designing for affordability and cutting corners, and the Transformer Mini is right on it. Performance is a major, major problem with this machine, and it routinely suffers from that wellworn problem of “click, wait, click again...
40%
pcmag.com
Updated:
2017-07-25 01:11:34
The Asus Transformer Mini (T102HA-D4-GR) ($399) is an entry-level detachable-hybrid Windows tablet that comes with useful accessories, like a keyboard cover and a pressure-sensitive stylus, that cost extra with some other tablets. It doesn't have the most...
Good Compact and light, Comes with keyboard cover and stylus, USB 3,0 port, Fingerprint reader works with Windows Hello, Highly adjustable kickstand...
Bad No USB-C port, Quirky keyboard, Occasionally finicky touchpad...
Bottom line The Asus Transformer Mini T102HA is an excellent, though modest, small tablet that's handy to have around when you really need Windows rather than Android or iOS...
80%
Laptopmag.com
Updated:
2017-07-25 01:11:34
If you're looking for an inexpensive secondary computer, a 10-inch 2-in-1 can be a highly portable and affordable option. At just $399, the Asus Transformer Mini T102HA serves as both a tablet and a miniature Windows 10 laptop with a detachable keyboard...
Good Bright screen, Long battery life, Surprisingly loud speakers...
Bad Cramped keyboard, Sluggish performance...
Bottom line The Asus Transformer Mini T102HA is a lightweight 2-in-1 with a bright screen and long battery life, but its cramped keyboard makes it tough to use...
60%
notebookcheck.net
Updated:
2018-01-27 01:42:46
A straightforward concept. The requirements for a convertible that functions as your daily companion are high. Apart from a fully functioning Windows operating system, performance and battery runtimes need ot be good too. A bright display and solid build...
Good IPS panel, bright display, good system performance, passive cooling, battery runtimes...
Bad no USB Type-C, small keys, small touchpad, display resolution, PWM frequency...
Bottom line the Asus Transformer Book, test unit provided by notebooksbilliger.deAn old and trusted concept was implemented successfully. Asus is considered a pioneer of convertible products and has now presented us with a small 10-inch device with a Windows operatin...
82%
topnewreview.com
Updated:
2018-04-06 02:40:59
This dinky Windows 10 tablet, which comes with a keyboard and stylus, reminds us of the discontinued Microsoft Surface 3. While devices are often plasticky, this one has the kind of slim aluminium case (actually a combination of aluminium and magnesium) t...
Bottom line It's not a bad choice, but you'll be frustrated by how slow it is. The keyboard was particularly disappointing...
60%
pcmag.com
Updated:
2020-06-10 03:15:55
The Asus Transformer Mini (T102HA-D4-GR) ($399) is an entry-level detachable-hybrid Windows tablet that comes with useful accessories, like a keyboard cover and a pressure-sensitive stylus, that cost extra with some other tablets. It doesn't have the most...
Good Compact and light, Comes with keyboard cover and stylus, USB 3.0 port, Fingerprint reader works with Windows Hello, Highly adjustable kickstand...
Bad No USB-C port, Quirky keyboard, Occasionally finicky touchpad...
Bottom line The Asus Transformer Mini T102HA is an excellent, though modest, small tablet that's handy to have around when you really need Windows rather than Android or iOS...
80%