location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC T101MT-WHI044M Intel Atom® N450 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB Windows 7 Home Premium White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Eee PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eee PC T101MT-WHI044M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T101MT-WHI044M
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Eee PC T101MT-WHI044M Intel Atom® N450 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB Windows 7 Home Premium White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel) White
  • - Intel Atom® N450 1.66 GHz
  • - Touchscreen 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 2 GB
  • - 10,100 Mbit/s
  • - Lithium Polymer (LiPo) 6.5 h 35 W
  • - Windows 7 Home Premium
Long product name ASUS Eee PC T101MT-WHI044M Intel Atom® N450 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB Windows 7 Home Premium White :
The long product name of ASUS Eee PC T101MT-WHI044M Intel Atom® N450 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB Windows 7 Home Premium White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom N450 (1.66 GHz), 2048MB DDR2, 320GB HDD, 10.1" WSVGA, 1024 x 600, 0.3MP, 802.11 b/g/n, Fast Ethernet, VGA, 3x USB 2.0, Windows 7 Home Premium, 1.3kg, White
More>>>
ASUS Eee PC T101MT-WHI044M Intel Atom® N450 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB Windows 7 Home Premium White:
The official description of ASUS Eee PC T101MT-WHI044M Intel Atom® N450 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB Windows 7 Home Premium White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fun at Your Fingertips
The Eee PC™ T101MT’s multi-touch*** functionality makes interacting with the computer so intuitive and effortless, it encourages users to get creative. With support for Windows 7 Multi-Touch*** gestures, virtually every task can be performed with a simple tap, drag, pinch or flick. Experience interactive games; or zoom, rotate and reposition photos with the greatest of ease. Fingerflip through pages of documents—just as you would with a real book.

A Smooth Writing Experience with PenWrite technology
Equipped with a 256-level pressure sensor, the Eee PC™ T101MT’s crisp and responsive 10.1" screen accurately reproduces handwriting inputs regardless of whether a finger or the bundled ergonomically-designed stylus is used. Writing on a computer has never felt more natural.

Saves Power and the Planet - 6.5 hours battery life with Super Hybrid Engine
There’s more to the Eee PC™ T101MT than just its eye-catching design. This environmentally-responsible netbook features the new power-saving Intel® Atom™ N450 CPU, which when deployed in tandem with ASUS’ exclusive Super Hybrid Engine energy management technology, delivers 6.5 hours* of battery life on a single charge. This breathtaking notebook embodies the passion ASUS puts into protecting the Earth and ensuring users need never worry about running out of power for their daylong, unplugged computing needs.

Choose how you’d like to use your Eee PC™ Touch with Touch Gate!
Switch between two different interfaces on the fly to suit whatever you’re doing! Choose Windows Mode for the standard Windows interface or select Touch Mode for a touch-based interface with large icons that make it easy to find and launch programs.
Windows mode: The new Windows® 7 interface with multi-touch support* makes reading, writing and navigating easier than ever before. Get more done in fewer clicks! *(Genuine Windows® 7 Home Premium).
Touch mode: Gives you fingertip access to useful applications and tools, making it truly easy to learn, work, and play.

No deficiency in efficiency
The Eee PC™ T101MT features a stunning 10.1” LED-backlit display and an ergonomic chiclet keyboard. And with the exclusive ASUS Webstorage, it boasts an extra 500GB of online capacity, allowing you to access, share and back up files anywhere via an effortless drag-and-drop interface.

Massive Storage for Massive Multimedia Collections
The Eee PC™ T101MT is fully equipped to handle large capacity digital media files. Boasting a 160GB/360GB* HDD and 500GB** of online ASUS WebStorage—the Eee PC™ T101MMT provides ample storage for users’ movies, music and photos. ASUS WebStorage not only makes it easy for users to share their media files with friends and family; it also grants them access to free games, desktop wallpapers, and software via a simple drag and drop interface.

*Operation lifetime subject to product model, normal usage conditions and configurations. For more information, please visit here. The estimated maximum battery life in Windows® 7 is measured with MobileMark® 2007.
** Complimentary one-year 500GB ASUS WebStorage trial. Please visit www.asuswebstorage.com for more details. Specifications are subject to change without prior notice. Please visit www.asus.com for more information.
*** Multi-touch support only available with Windows® 7 Home Premium editions
Single-touch support only available with Windows® 7 Home Basic and Starter editions.

Short summary description ASUS Eee PC T101MT-WHI044M Intel Atom® N450 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB Windows 7 Home Premium White:
This short summary of the ASUS Eee PC T101MT-WHI044M Intel Atom® N450 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB Windows 7 Home Premium White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Eee PC T101MT-WHI044M, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 2 GB, Windows 7 Home Premium

Long summary description ASUS Eee PC T101MT-WHI044M Intel Atom® N450 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB Windows 7 Home Premium White:
This is an auto-generated long summary of ASUS Eee PC T101MT-WHI044M Intel Atom® N450 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB Windows 7 Home Premium White based on the first three specs of the first five spec groups.

ASUS Eee PC T101MT-WHI044M. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels, Touchscreen. Internal memory: 2 GB. Operating system installed: Windows 7 Home Premium. Product colour: White. Weight: 1.3 kg

Design
Product type *
Hybrid (2-in-1)
Product colour *
White
Form factor *
Convertible (Swivel)
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
Touchscreen *
Yes
LED backlight
Yes
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N450
Processor cores
1
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
BGA 559
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Atom N400 Series
Processor codename
Pineview
Bus type
DMI
FSB Parity
No
Stepping
A0
Thermal Design Power (TDP)
5.5 W
Tjunction
100 °C
Number of Processing Die Transistors
123 M
Processing Die size
66 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
2 GB
Storage
HDD capacity
320 GB
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Network
Networking features
Fast Ethernet, WLAN
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLBMG
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42503
Conflict-Free processor
No
Battery
Battery technology
Lithium Polymer (LiPo)
Battery life (max)
6.5 h
Power
AC adapter power
35 W
Weight & dimensions
Weight *
1.3 kg
Other features
Wireless technology
IEEE 802.11 b/g/n
Dimensions (WxDxH)
264 x 181 x 31 mm
Weight (imperial)
1.3 kg (2.86 lbs)
Main camera resolution (numeric)
0.3 MP
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:31:36
Uk has collected 16 expert reviews for ASUS Eee PC T101MT-WHI044M Intel Atom® N450 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB Windows 7 Home Premium White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itreviews.com
Updated:
2011-08-14 01:31:36
If you think you'll make use of the touchscreen display, the Eee PC T101MT is worth taking a look at. However, you really do need to make good use of it to justify the rather high price tag. If you can live without a touchscreen, there are cheaper net...
0%
tlbhd.com
Updated:
2013-02-20 01:23:42
Asus T101MT review summary I've been waiting for the Asus T101MT for more than an year now. Ever since it was first displayed at CES 2009, Asus wanted us to believe this gadget will be the one to change the 10 inch mini-laptops class, bringing the comfor...
Bottom line I can say this T101MT has made me realize having a touch-display on a small computer is actually pretty useful, especially for browsing, watching photos, videos, etc. But, the technology for this is still in its early days, both in terms of software and...
0%
theregister.co.uk
Updated:
2016-03-27 09:12:34
The screen is multi-touch - although only recognises two fingers at a time - and also of the resistive variety, so it requires a slightly firmer touch compared to capacitive alternatives. Switching Pen Mode on makes it a single-touch display, which allows...
Bottom line Bulky and expensive, you need to be very keen on touchscreens to consider the T101MT. ® Netbooks Group Test Acer Aspire One D260 Asus Eee PC T101MT HP Mini 210 Lenovo IdeaPad S10-3 Samsung N230 Toshiba NB250 Netbooks Buyer's Guide Net...
0%
engadget.com
Updated:
2011-08-14 01:31:36
A really good netvertible -- that's all we want. No, not just a netbook with a touchscreen, but a device with a combination of solid ergonomics and performance in clamshell mode that can swivel into a really responsive tablet. It doesn't seem like too muc...
Good Convertible form factor Comfortable netbook keyboardBasic design...
Bad Resistive touchscreenComes with Windows 7 Starter edition Touch layer isn't very polished...
Bottom line What can we say? We wanted the Eee PC T101MT to be that perfect tablet / netbook mutt. But for $499, we simply cannot recommend it. Sure, you can upgrade to Windows Home Premium for a bit more cash, but at that point you're spending $550 and still getting...
0%
Country Distributor
United Kingdom 1 distributor(s)