Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC T101MT-BLK087M 1.66GHz N455 10.1" 1024 x 600pixels Touchscreen Black Hybrid (2-in-1)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Eee PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eee PC T101MT-BLK087M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T101MT-BLK087M
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10729
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 14 Dec 2017 19:13:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Eee PC T101MT-BLK087M 1.66GHz N455 10.1" 1024 x 600pixels Touchscreen Black Hybrid (2-in-1) :
The short editorial description of ASUS Eee PC T101MT-BLK087M 1.66GHz N455 10.1" 1024 x 600pixels Touchscreen Black Hybrid (2-in-1)

Eee PC T101MT-BLK087M, Intel Atom N455 (1.66GHz), 2GB DDR2, 320GB HDD, 25.654 cm (10.1 ") LED, 1024 x 600, 802.11b/g/n, 1300g, Black, Windows 7 Home Premium
More>>>

ASUS Eee PC T101MT-BLK087M 1.66GHz N455 10.1" 1024 x 600pixels Touchscreen Black Hybrid (2-in-1):
The official marketing text of ASUS Eee PC T101MT-BLK087M 1.66GHz N455 10.1" 1024 x 600pixels Touchscreen Black Hybrid (2-in-1) as supplied by the manufacturer
Fun at Your Fingertips
The Eee PC™ T101MT’s multi-touch functionality makes interacting with the computer so intuitive and effortless, it encourages users to get creative. With support for Windows 7 Multi-Touch gestures, virtually every task can be performed with a simple tap, drag, pinch or flick. Experience interactive games; or zoom, rotate and reposition photos with the greatest of ease. Fingerflip through pages of documents—just as you would with a real book.

A Smooth Writing Experience with PenWrite technology
Equipped with a 256-level pressure sensor, the Eee PC™ T101MT’s crisp and responsive 10.1" screen accurately reproduces handwriting inputs regardless of whether a finger or the bundled ergonomically-designed stylus is used. Writing on a computer has never felt more natural.

Saves Power and the Planet - 6.5 hours battery life with Super Hybrid Engine
There’s more to the Eee PC™ T101MT than just its eye-catching design. This environmentally-responsible netbook features the new power-saving Intel® Atom™ N450 CPU, which when deployed in tandem with ASUS’ exclusive Super Hybrid Engine energy management technology, delivers 6.5 hours of battery life on a single charge. This breathtaking notebook embodies the passion ASUS puts into protecting the Earth and ensuring users need never worry about running out of power for their daylong, unplugged computing needs.

Choose how you’d like to use your Eee PC™ Touch with Touch Gate!
Switch between two different interfaces on the fly to suit whatever you’re doing! Choose Windows Mode for the standard Windows interface or select Touch Mode for a touch-based interface with large icons that make it easy to find and launch programs.
Windows mode: The new Windows® 7 interface with multi-touch support makes reading, writing and navigating easier than ever before. Get more done in fewer clicks! (Genuine Windows® 7 Home Premium)

No deficiency in efficiency
The Eee PC™ T101MT features a stunning 10.1” LED-backlit display and an ergonomic chiclet keyboard. And with the exclusive ASUS Webstorage, it boasts an extra 500GB of online capacity, allowing you to access, share and back up files anywhere via an effortless drag-and-drop interface.

Massive Storage for Massive Multimedia Collections
The Eee PC™ T101MT is fully equipped to handle large capacity digital media files. Boasting a 160GB/360GB* HDD and 500GB of online ASUS WebStorage—the Eee PC™ T101MMT provides ample storage for users’ movies, music and photos. ASUS WebStorage not only makes it easy for users to share their media files with friends and family; it also grants them access to free games, desktop wallpapers, and software via a simple drag and drop interface.
Short summary description ASUS Eee PC T101MT-BLK087M 1.66GHz N455 10.1" 1024 x 600pixels Touchscreen Black Hybrid (2-in-1):
This short summary of the ASUS Eee PC T101MT-BLK087M 1.66GHz N455 10.1" 1024 x 600pixels Touchscreen Black Hybrid (2-in-1) data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS Eee PC Eee PC T101MT-BLK087M, Intel® Atom™, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 2 GB, Windows 7 Home Premium
Long summary description ASUS Eee PC T101MT-BLK087M 1.66GHz N455 10.1" 1024 x 600pixels Touchscreen Black Hybrid (2-in-1) :

ASUS Eee PC Eee PC T101MT-BLK087M. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Atom™, Processor model: N455, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels, Touchscreen. Internal memory: 2 GB. On-board graphics adapter. Operating system installed: Windows 7 Home Premium. Colour of product: Black. Weight: 1.3 kg

This is an auto-generated long summary of ASUS Eee PC T101MT-BLK087M 1.66GHz N455 10.1" 1024 x 600pixels Touchscreen Black Hybrid (2-in-1) based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Product type *
The sub-category of the product.
Hybrid (2-in-1)
Form factor *
The shape or design of the product.
Convertible (Swivel)
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 600 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.66 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor model *
The model number for the processor in a computer.
N455
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor threads
2
Processor cache
0.512 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 559
Processor cache type
L2
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
A0
Bus type
DMI
Processor codename
Pineview
Thermal Design Power (TDP)
6.5 W
Processor series
Intel Atom N400 series
FSB Parity
No
Tjunction
100 °C
Number of Processing Die Transistors
123 M
CPU multiplier (bus/core ratio)
10
Processing Die size
66 mm²
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
320 GB
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Unspecified
On-board graphics adapter base frequency
200 MHz
Audio
Built-in microphone
Microphone that is found inside the product.
Yes
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Performance
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22
Supported instruction sets
SSE2,SSE3,SSSE3
Processor code
SLBX9
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
49491
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
6.5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.3 kg
Width *
The measurement or extent of something from side to side.
264 mm
Depth *
The distance from the front to the back of something.
181 mm
Height
The measurement of the product from head to foot or from base to top.
31 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11b/g/n
Main camera resolution (numeric)
The level of detail in the images that can be captured the main camera. The higher the resolution, the more detailed (and sharper) the image.
0.3 MP
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14
Testseek has collected 14 expert reviews for ASUS Eee PC T101MT-BLK087M and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itreviews.com
Updated:
2011-08-14
If you think you'll make use of the touchscreen display, the Eee PC T101MT is worth taking a look at. However, you really do need to make good use of it to justify the rather high price tag. If you can live without a touchscreen, there are cheaper net...
0%
tlbhd.com
Updated:
2013-02-20
Asus T101MT review summary I've been waiting for the Asus T101MT for more than an year now. Ever since it was first displayed at CES 2009, Asus wanted us to believe this gadget will be the one to change the 10 inch mini-laptops class, bringing the comfor...
Bottom line I can say this T101MT has made me realize having a touch-display on a small computer is actually pretty useful, especially for browsing, watching photos, videos, etc. But, the technology for this is still in its early days, both in terms of software and...
0%
X