Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Striker II NSE motherboard LGA 775 (Socket T) ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Striker II NSE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STRIKER II NSE
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13423
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 13 Jun 2018 09:15:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Striker II NSE motherboard LGA 775 (Socket T) ATX :
The short editorial description of ASUS Striker II NSE motherboard LGA 775 (Socket T) ATX

Striker II NSE
More>>>
ASUS Striker II NSE motherboard LGA 775 (Socket T) ATX:
The official marketing text of ASUS Striker II NSE motherboard LGA 775 (Socket T) ATX as supplied by the manufacturer

- Intel® Quad-core CPU Ready.
- Intel® Core™2 Extreme / Core™2 Duo Ready.
- Support Intel next generation 45nm Multi-Core CPU.
- NVIDIA nForce® 790i SLI.
- Dual-channel DDR3 1600(O.C)/1333/1066/800 Support.
- Fusion Block System.
- CPU Level Up.
- Memory Level Up.
- LCD Poster.

Short summary description ASUS Striker II NSE motherboard LGA 775 (Socket T) ATX:
This short summary of the ASUS Striker II NSE motherboard LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Striker II NSE, Intel, LGA 775 (Socket T), 1600 MHz, 8 GB, ATX, 7.1 channels

Long summary description ASUS Striker II NSE motherboard LGA 775 (Socket T) ATX:
This is an auto-generated long summary of ASUS Striker II NSE motherboard LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

ASUS Striker II NSE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 1600 MHz. Maximum internal memory: 8 GB. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B. Expansion slots: 3 PCI Express x16 2 PCI Express x1 2 PCI

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Processor system buses supported
1600 MHz
Memory
Number of memory slots *
4
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Non-ECC
Yes
Internal I/O
S/PDIF out connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
Rear panel I/O ports
eSATA ports quantity *
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
2
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
1
Firewire (IEEE 1394) ports *
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
S/PDIF in port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
Audio chip
ADI AD1988B
Power source type
What the power source is.
ATX
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
3
Expansion slots
List of I/O expansion card slots; including quantity of each
3 PCI Express x16 2 PCI Express x1 2 PCI
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:10:18
Uk has collected 13 expert reviews for ASUS Striker II NSE motherboard LGA 775 (Socket T) ATX and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:10:18
Nl heeft 13 proffesionele recensies verzameld voor ASUS Striker II NSE moederbord LGA 775 (Socket T) ATX. Het gemiddelde van deze proffesionele recensies is 89 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:10:18
Fr a recueilli 13 avis d’experts pour ASUS Striker II NSE carte mère LGA 775 (Socket T) ATX et la note moyenne est de 89 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:10:18
De hat 13 Expertenmeinungen über ASUS Striker II NSE Motherboard LGA 775 (Socket T) ATX eingeholt. Das duchschnittliche Epertenrating ist 89 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:10:18
Testseek ha raccolto 13 recensioni da parte di esperti per ASUS Striker II NSE scheda madre LGA 775 (Socket T) ATX e la valutazione media da parte degli esperti è di 89 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:10:18
Es ha coleccionado 13 opiniones de expertos para ASUS Striker II NSE placa base LGA 775 (Socket T) ATX y la calificación media es 89 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:10:18
Dk har samlet 13 ekspertanmeldelser for ASUS Striker II NSE bundkort LGA 775 (Socket T) ATX og den gennemsnitlige ekspertbedømmelse er 89 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
89%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:10:18
Se har samlat in 13 experttester för ASUS Striker II NSE moderkort LGA 775 (Socket T) ATX och det genomsnittliga betyget är 89 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
89%
Source Review comments Score
aphnetworks.com
Updated:
2014-11-28 02:43:54
Imagine this: You are an engineer working at Asus. As a member of the team to design and engineer boards for the companys Republic of Gamer line, you and your team are given a task to create what the world will soon define as the ultimate enthusiast m...
0%
gamezoom.net
Updated:
2011-09-25 15:10:18
eines neuen Intel Chipsatzes, sondern wir werfen einen Blick auf das ASUS Striker II NSE mit dem „normalen“ nForce 790i SLI Chipsatz. Wie gut sich das 30 Euro günstigere Mainboard in unserem Testcenter geschlagen hat, das erfahrt ihr in unserem ausfüh...
Bottom line Technisch gesehen bietet das ASUS Striker II NSE, bis auf die fehlende EPP 2.0- und DDR3-2000-Unterstützung, kaum weniger als das 30 Euro teurere ASUS Striker II Extreme mit nForce 790i SLI Ultra Chipsatz.Ansonsten erwartet dem Käufer des NSE Mainboar...
90%
bitcity.it
Updated:
2011-09-25 15:10:18
ASUS Striker II NSE offre le più recenti tecnologie al servizio degli utenti più smaliziati per poter realizzare configurazioni da gioco estremamente potenti e versatili.Per gli hardcore gamers Asus ha pensato una serie di accessori e funzionalità capa...
Good Dotazione completa, supporta 3Way SLI, sistema di raffreddamento attivo/passivo, sistema di overclock e gestione parametri di sistema...
Bad Prezzo elevato...
92%
todoreviews.net
Updated:
2011-09-25 15:10:18
Hoy analizamos una de esas placas, ciertamente esperada por los usuarios más quemados. Nos referimos a uno de los afamados modelos pertenecientes a las R.O.G. Series (Republic Of Gamers) de ASUS, concretamente la ASUS Striker II NSE, dotada del NVIDIA...
Bottom line Primero vamos a empezar por lo obvio. ASUS ya nos tiene acostumbrados a echar el resto en todos los modelos abanderados con el distintivo R.O.G. (Repiblic Of Gamers), así que ni que decir tiene que nada más saques el producto de la caja, no hace falta...
0%
hwt.dk
Updated:
2011-09-25 15:10:17
Striker II NSE med 790i chipsæt, er lillebror til Striker II Extreme der har 790 Ultra chipsæt. Det er faktisk den eneste reelle forskel på de to bundkort, og så er det jo spændende at se om prisforskellen på 400 kr. mellem de to kort er berettig...
Bottom line Der er slet ingen tvivl om hvilken klasse Striker II NSE tilhører, med den store bunke af tilbehør der følger med. Det er vitterligt et decideret gaming-bundkort hvis noget er det, og alt i alt er hele pakken så gennemført, at man ikke kan undgå at...
87%
pcstats.com
Updated:
2011-09-25 15:10:17
For enthusiasts seeking the highest performance, most fully featured motherboards that any Taiwanese motherboard manufacturer is able to produce, one need look no further than ASUS Republic of Gamers brand. The ASUS Striker II NSE motherboard continu...
Bottom line The ASUS Striker II NSE motherboard has the potential to be everything an enthusiast dreams about for the foundation of their next gaming PC. The board supports highly overclockable Intel Socket 775 processors at 800/1066/1333/1600MHz FSB, its native...
82%
legitreviews.com
Updated:
2011-09-25 15:10:17
When it comes to today’s motherboard players, certainly one of the best when it comes to packing performance, features and bundle all together has to be Asus. We have talked quite a bit lately about how there is very little performance differenc...
Bottom line I have always liked NVIDIA chipsets. I love the flexibility they offer. I love the overclocking ability that usually comes with them. This is a great board for any enthusiast who has the cash to burn. You will not be disappointed!...
0%
xbitlabs.com
Updated:
2011-09-25 15:10:17
Testing contemporary mainboards based on Nvidia chipsets is a real challenge for a hardware reviewer. At least for a responsible reviewer who cares about his reputation. All our previous experience with LGA775 mainboards based on nForce core logic sets...
Bottom line It is very hard to make any final conclusions about ASUS Striker II NSE mainboard basing on the benchmark results. Despite a few unpleasant issues it did perform very well in our practical tests. Of course, memory modules compatibility issues or occasi...
0%
trustedreviews.com
Updated:
2011-09-25 15:10:18
A couple of months ago we reviewed the Asus Striker II Extreme . Despite the high price we were very impressed by the 790i Ultra SLI chipset as it crams in just about every feature you could wish for and then some. Good though it was, with the Striker II...
80%
digital-daily.com
Updated:
2011-09-25 15:10:18
NVIDIA nForce 790i SLI was announced quite a long time ago, but first products on its base are appearing only just now. However, we wont be sad about that - one of the key traits of this product is support for the DDR3 memory, which became relatively...
0%
i4u.com
Updated:
2011-09-25 15:10:18
When NVIDIA released its latest 790i chipsets it marked the first time that NVIDIA offered a chipset that could support DDR3 RAM. Today we are going to take a look at the Asus Striker II NSE mainboard that uses the NVIDIA 790i Ultra chipset. If you are...
Good Feature packed, Sound riser card, CMOS reset button...
Bad Expensive...
Bottom line If you are a gamer or overclocker looking for a mainboard that is feature packed and performs well the Asus Striker II NSE should be on your short list. You don’t have to be an overclocker to appreciate the performance of the Asus Striker II NSE...
90%
thinkcomputers.org
Updated:
2011-09-25 15:10:18
My first build was a Socket A motherboard with an nForce chipset. For nearly five years, I used exclusively nVidia boards. Like most AMD fanboys, I scoffed at Intel processors, and even more at Intel Chipsets. I felt that if someone belittled themselve...
Good Awesome looks, Too many features to list, Supports DDR31600 memory, Excellent performance...
Bad None that I saw...
Bottom line Oh yeah, I never mentioned the purpose of the wires on the I/O shield. The shield is lighted. How many times have you peered in the dark behind your rig trying to see where to put the cables? Personally, I have a small LED penlight on my desk for that...
100%
elitebastards.com
Updated:
2011-09-25 15:10:18
In case it hasnt quite hit home yet - The Striker II NSE is identical to the Striker II Extreme in every way, shape and form, aside from the loss of official support for memory clock speeds up to 2000MHz. If that single omission makes no odds to you...
0%
Show all
Country Distributor
Österreich 1 distributor(s)
Customer service details
X