ASUS logo

ASUS Vivobook S14 S406UA-BM225R Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55871
Info modified on:
08 Mar 2024, 09:07:54
Long product name ASUS Vivobook S14 S406UA-BM225R Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

Intel Core i5-8250U (1.6GHz, 6M Cache), 8GB RAM, 512GB SSD, Intel UHD Graphics 620, WLAN 802.11, Windows 10 Pro

ASUS Vivobook S14 S406UA-BM225R Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

Beyond the edge
ASUS VivoBook S14 provides boundless productivity for people on the go. Its compact and lightweight design has a 14.8mm profile with an overall weight of just 1.2kg. ASUS VivoBook S14 delivers uncompromising performance, and it offers a 14-inch NanoEdge display in a frame size that's typical of smaller, 13-inch laptops.

For work or entertainment, anywhere
The compact and lightweight design of the VivoBook S14 keeps you productive and entertained — anywhere. It's perfect for working remotely in a café, or watching movies during a flight.

With a thin, 14.8mm profile and an overall weight of just 1.2 kg, the VivoBook S14 is one of the most portable 13-inch laptops available. And with its elegant classic design finished in Icicle Gold and Star Gray, it's one of the most eye-catching, too.

NanoEdge Display
Fitting a 14-inch Full HD display into a frame size that's typical of a 13-inch laptop isn't easy — but the ultrathin bezel of the NanoEdge display makes it possible. With its NanoEdge design, the VivoBook S14 features an incredible 78.5% screen-to-body ratio for more immersive viewing.

The Full HD display features an anti-glare coating and 178° wide-view technology to ensure that colors and contrast remain vivid and bold, even when viewed at sharp angles. It's perfect for viewing media or documents with friends and colleagues.
*Specifications may vary by region.

Built for productivity
ASUS VivoBook S14 may be small, but it packs a punch. Powered by up to an 8th Generation Intel Core™ i7 processor, and with up to 16GB RAM, VivoBook S14 delivers supreme multitasking performance. It also features a 512GB SATA SSD for superfast data access speeds.

Comprehensive connectivity
When working on the go, connectivity is everything.

VivoBook S14 features a USB 3.1 with reversible USB Type-C™ (USB-C™) port for any-way-up connections and superfast data transfers that are up to 10X faster than standard USB 2.0. Additional USB 3.1 and USB 2.0 ports, along with a Micro HDMI port and microSD card slot, provide hassle-free compatibility with a wide range of peripherals, displays and projectors.

Ergonomic backlit keyboard, plus touchpad
The VivoBook S14 keyboard features full-size keys with 1.4mm of travel, providing a reassuringly solid feel for a comfortable typing experience. And backlighting helps you stay productive in any environment, day or night.

VivoBook S14 also offers a touchpad engineered for maximum comfort and accuracy. The touchpad supports Windows Precision Touchpad (PTP) standards, so it delivers smooth tracking, writing and multifinger gesture recognition. Integrated palm rejection technology differentiates between fingertip and palm contact to counter unintentional cursor movement, helping improve accuracy.
*Specifications may vary by region.

One-touch access
with Windows Hello

Accessing the ASUS VivoBook S14 has never been easier or more secure. With an integrated touchpad fingerprint sensor and Windows Hello support, the days of typing in your password are over — just a single touch is all it takes to log in!

Enjoy new worlds of color
ASUS Splendid visual optimization technology ensures the best image quality for any type of content. It features four display modes, which can be accessed with a single click. Normal mode is ideal for daily tasks; Vivid mode optimizes contrast to deliver stunning photos and video; Eye Care mode reduces blue light levels to ease eye strain; and Manual mode allows for personalized color adjustments.

Pixel-perfect video
ASUS Tru2Life Video technology makes any video look amazing by optimizing every pixel in every frame. Intelligent algorithms improve image contrast by 150%, sharpening details and delivering incredible imagery — every time!

Proprietary technology for clear, expansive audio
ASUS SonicMaster is a combination of hardware and software designed to provide the very best audio experiences. A unique codec ensures precise audio encoding and decoding, while amplifiers, large speakers and resonance chambers perfectly suited for your specific device ensure a powerful audio delivery and deeper bass. Additional signal processing and tuning help refine minute details, filter noise and improve audio clarity — so you get incredible, truly immersive sound.

Stay cool — even after hours of use
Laptop cooling is crucial to performance and longevity. The processor in an overheating laptop may work less efficiently, resulting in slower and less responsive performance. The battery, too, may be affected by heat.

ASUS IceCool technology uses smart fan control, thin heat pipes, and a clever internal design scheme to create an efficient cooling system that provides ultimate computing performance. Because its fan is located directly under the palm rest, it also keeps average palm rest temperature below 26°C to provide you with a comfortable user experience.

A safe fast-charging and longer-lasting battery
The lithium-polymer battery used in the VivoBook S14 offers a lifespan that's up to 3X longer than standard lithium-ion cylinder batteries. With ASUS Battery Health Charging technology, you can set the State of Charge to 60 or 80 percent to prolong battery lifespan and reduce the chance of battery swelling.

Short summary description ASUS Vivobook S14 S406UA-BM225R Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

ASUS Vivobook S14 S406UA-BM225R, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Vivobook S14 S406UA-BM225R Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

ASUS Vivobook S14 S406UA-BM225R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.