ASUS logo

ASUS RX3041 V2 wired router

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90373
Info modified on:
10 Jun 2019, 12:19:26
Short summary description ASUS RX3041 V2 wired router:

ASUS RX3041 V2, Ethernet WAN

Long summary description ASUS RX3041 V2 wired router:

ASUS RX3041 V2. Networking standards: IEEE 802.1x, IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s, Data transfer rate: 90 Mbit/s. NAT functionality: ALG, DMZ. Weight: 166 g. Dimensions (WxDxH): 150 x 84 x 27 mm, Connectivity technology: Wired, Power supply type: DC 9V, 0.5A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.