ASUS logo

ASUS RS100-E7/PI2 server barebone Intel® C204 LGA 1155 (Socket H2) Rack (1U) Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58388
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS RS100-E7/PI2 server barebone Intel® C204 LGA 1155 (Socket H2) Rack (1U) Black, Silver:

ASUS RS100-E7/PI2, Intel® C204, LGA 1155 (Socket H2), Intel, Intel® Core™ i3, E3-1200, DDR3-SDRAM

Long summary description ASUS RS100-E7/PI2 server barebone Intel® C204 LGA 1155 (Socket H2) Rack (1U) Black, Silver:

ASUS RS100-E7/PI2. Motherboard chipset: Intel® C204, Processor socket: LGA 1155 (Socket H2), Processor family: Intel. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 1GB, 2GB, 4GB, 8GB, Maximum internal memory: 32 GB. Storage drive sizes supported: 3.5", Supported storage drive interfaces: Serial ATA III, RAID levels: 0, 1. Maximum graphics card memory: 16 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, LAN controller: Intel® 82574L

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.