location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS R516LX-XX096H laptop Intel® Core™ i3 i3-5005U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 8.1 Blue, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R516LX-XX096H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R516LX-XX096H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900085303
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS R516LX-XX096H laptop Intel® Core™ i3 i3-5005U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 8.1 Blue, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Blue, Silver
  • - Intel® Core™ i3 i3-5005U 2 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB HDD
  • - NVIDIA® GeForce® GTX 950 2 GB Intel® HD Graphics 5500
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 8.1 64-bit
Long product name ASUS R516LX-XX096H laptop Intel® Core™ i3 i3-5005U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 8.1 Blue, Silver :
The long product name of ASUS R516LX-XX096H laptop Intel® Core™ i3 i3-5005U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 8.1 Blue, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" 1366x768 LED, Intel Core i3-5005U (3M Cache, 2.00 GHz), 4GB DDR3L 1600MHz, 1TB SATA 5400rpm, NVIDIA GeForce GTX 950M 2GB GDDR3, 802.11ac, Bluetooth 4.0, Gigabit Ethernet, Windows 8.1 64-bit
More>>>
ASUS R516LX-XX096H laptop Intel® Core™ i3 i3-5005U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 8.1 Blue, Silver:
The official description of ASUS R516LX-XX096H laptop Intel® Core™ i3 i3-5005U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 8.1 Blue, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay cool with metallic chic

Designed to cater to your everyday computing needs, ASUS R Series laptops boast a striking thin and light minimalist design with a textured metal finish. And it has the performance to match – courtesy of the latest Intel® Core™ i7 processors and NVIDIA® GeForce® GTX™ 9 series graphics. On top of that, innovative ASUS-exclusive technologies take it to the next level, giving you intuitive user experiences and unmatched ergonomics.

Intelligent dual fan cooling system

The R516 features the Hyper Cool with Duo-copper thermal solution – an upgraded intelligent cooling system with independent copper fans dedicated to cooling the CPU and GPU. This exceptional cooling system keeps temperatures low to prevent overheating and ensure system stability whether you're working on processor-intensive tasks or gaming.

Short summary description ASUS R516LX-XX096H laptop Intel® Core™ i3 i3-5005U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 8.1 Blue, Silver:
This short summary of the ASUS R516LX-XX096H laptop Intel® Core™ i3 i3-5005U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 8.1 Blue, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS R516LX-XX096H, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS R516LX-XX096H laptop Intel® Core™ i3 i3-5005U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 8.1 Blue, Silver:
This is an auto-generated long summary of ASUS R516LX-XX096H laptop Intel® Core™ i3 i3-5005U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 8.1 Blue, Silver based on the first three specs of the first five spec groups.

ASUS R516LX-XX096H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Blue, Silver

Design
Product type *
Laptop
Product colour *
Blue, Silver
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
5th gen Intel® Core™ i3
Processor model *
i3-5005U
Processor cores
2
Processor threads
4
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i3-5000 Mobile series
Processor codename
Broadwell
Bus type
DMI2
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4, 4x1
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
12 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 950
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
850 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Number of discrete graphics cards installed
1
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR27G
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
84695
Conflict-Free processor
Yes
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
382 mm
Depth
255 mm
Height
21.7 mm
Weight *
2 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
12 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 05:21:31
Uk has collected 1 expert review for ASUS R516LX-XX096H laptop Intel® Core™ i3 i3-5005U 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Windows 8.1 Blue, Silver and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%