Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS R2E-BH045E notebook 17.8 cm (7") 800 x 480 pixels Intel Stealey 1 GB DDR2-SDRAM 100 GB Windows Vista Business

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R2E-BH045E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R2E-BH045E
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11231
This statistic is based on the 88779 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86785 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years Standard Warranty.
Long product name ASUS R2E-BH045E notebook 17.8 cm (7") 800 x 480 pixels Intel Stealey 1 GB DDR2-SDRAM 100 GB Windows Vista Business :
The short editorial description of ASUS R2E-BH045E notebook 17.8 cm (7") 800 x 480 pixels Intel Stealey 1 GB DDR2-SDRAM 100 GB Windows Vista Business

R2E-BH045E - 7'' (WVGA, non-Glare Type, 800 x 480) Touch Panel, Intel Stealey A110 (800MHz, FSB 400MHz, 512K L2 cache), Mobile Intel 945GU Express Chipset, 1024 MB DDRII 667MHz onboard, 100GB PATA HDD 4200 RPM (1.8" IDE HDD), WLAN 802.11b/g, GPS, 3G / 3.5G: WWAN module (SIM Card slot on board), Windows Vista Business, Office Ready Pre-installed, Carry Bag
More>>>
ASUS R2E-BH045E notebook 17.8 cm (7") 800 x 480 pixels Intel Stealey 1 GB DDR2-SDRAM 100 GB Windows Vista Business:
The official marketing text of ASUS R2E-BH045E notebook 17.8 cm (7") 800 x 480 pixels Intel Stealey 1 GB DDR2-SDRAM 100 GB Windows Vista Business as supplied by the manufacturer

The R2E Ultra Mobile PC satisfies every on-the-go computing needs and more! Offering all the advantages with a highly versatile platform based on the functionality of a conventional laptop and the user-friendliness of touch panel input on an intelligent digital writing pad. With its 7-inch LCD screen, the R2E packs all this features in the size of a paperback novel! Bult-in 3.5G module and ASUS SunRead glare-proof panel, equips the R2E to lead the way when navigating the great outdoors in the sun!

Global Positioning System (GPS) together with 3.5G Network for Anywhere Connection
Navigate and explore with built-in GPS. The retractable mechanism stores the antenna away when not in use. Together with 3.5G Internet access, positioning is also possible even off roads! Multi-program can run simultaneously for accurate turn-by-turn direction for the driver while passengers get to enjoy live TV or movie and music playback!

Digital Entertainment On-the-Go
The R2E packs in a great number of multimedia features for personal entertainment anywhere. Live TV enjoyment with external antenna and with a remote controller, there´s easy media access anytime. For a comfortable viewing experience, the ASUS SunRead glare-proof panel displays images and words sharply for a clear view in bright light.

Solid Security Management for Protected Computing
To give business travelers peace of mind, the R2E offers total data protection that meets the evolving security needs with both software and hardware solutions.

Solid Privacy Protection
This notebook offers a smart balance of mobility and performance with comprehensive security feature that protects the notebook and its stored information. Data security is uncompromised with a built-in AuthenTec fingerprint scanner with TruePrint® technology that reads from the live layer of skin, preventing common skin surface conditions from impairing scanner accuracy. Embedded TPM is a hardware solution that helps to avoid attacks by hackers looking to capture passwords and encryption keys to sensitive data.

Freedom to navigator with confidence just by finger touch
ASUS R2E with satellite GPS provides a comprehensive travel guide that the users no longer need to deal with paper maps or ask for directions! The incorporated GPS antenna with a foldable mechanism allows convenient storage when not in use. Ultimately, the R2E empowers users to go further, Do more!!

Do More with a Smaller and Lighter Design
The feature-rich R2E is packed with computing, multimedia and connectivity functions. Built-in Bluetooth 2.0 + EDR (Enhanced Data Rate), Wireless LAN 802.11 a/b/g and high-resolution webcam, offer extensive high-speed connection and wire-free video communication.

Intuitive Usage Experience
The R2E runs on Genuine Windows® Vista™ Edition with Microsoft® Origami Experience Pack software and ergonomic hardware interface designs. With complete function keys laid out on both sides of the front panel, users enjoy comfortable operation to a full set of control keys, including mouse, scroll buttons, hot keys as well as on-screen keypad, all at the finger tips.

Handwritten Input with ASUS InfoPen
Increase productivity and efficiency with handwritten input capability! Together with ASUS InfoPen software, users can record and edit images or documents as easy as on a piece of paper with color and highlighter options. The DigiPen stylus also has an eraser end and mouse control buttons so that users can now navigate a wide range of applications with single-handed ease!

Easier and Safer Digital Data Transmission
Secure digital media slot will continue to be integrated into new R2 notebook PC. It gives users the immediate benefit of easy file sharing with different devices and users, while opening the door for future technologies like secure digital I/O. Secure digital helps ASUS products work better together.

Short summary description ASUS R2E-BH045E notebook 17.8 cm (7") 800 x 480 pixels Intel Stealey 1 GB DDR2-SDRAM 100 GB Windows Vista Business:
This short summary of the ASUS R2E-BH045E notebook 17.8 cm (7") 800 x 480 pixels Intel Stealey 1 GB DDR2-SDRAM 100 GB Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS R2E-BH045E, Intel Stealey, 0.8 GHz, 17.8 cm (7"), 800 x 480 pixels, 1 GB, 100 GB

Long summary description ASUS R2E-BH045E notebook 17.8 cm (7") 800 x 480 pixels Intel Stealey 1 GB DDR2-SDRAM 100 GB Windows Vista Business:
This is an auto-generated long summary of ASUS R2E-BH045E notebook 17.8 cm (7") 800 x 480 pixels Intel Stealey 1 GB DDR2-SDRAM 100 GB Windows Vista Business based on the first three specs of the first five spec groups.

ASUS R2E-BH045E. Processor family: Intel Stealey, Processor frequency: 0.8 GHz. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Operating system installed: Windows Vista Business. Weight: 830 g

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
17.8 cm (7")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
800 x 480 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:4
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Stealey
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.8 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
667 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
100 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
SD
Audio
Number of built-in speakers
1
Camera
Front camera resolution (numeric)
1.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Networking features
10/100 Mpbs LAN
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Ports & interfaces
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Business
Battery
Number of battery cells
6
Power
AC adapter power
36 W
AC adapter input voltage
100 - 240 V
AC adapter output current
3.3 A
AC adapter output voltage
12 V
Security
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Trusted Platform Module (TPM)
No
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
830 g
Width *
The measurement or extent of something from side to side.
234 mm
Depth *
The distance from the front to the back of something.
133 mm
Height
The measurement of the product from head to foot or from base to top.
28 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
WLAN 802.11b/g
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:15:27
Uk has collected 4 expert reviews for ASUS R2E-BH045E notebook 17.8 cm (7") 800 x 480 pixels Intel Stealey 1 GB DDR2-SDRAM 100 GB Windows Vista Business and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:15:27
Nl heeft 4 proffesionele recensies verzameld voor ASUS R2E-BH045E notebook 17,8 cm (7") 800 x 480 Pixels Intel Stealey 1 GB DDR2-SDRAM 100 GB Windows Vista Business. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:15:27
Fr a recueilli 4 avis d’experts pour ASUS R2E-BH045E notebook 17,8 cm (7") 800 x 480 pixels Intel Stealey 1 Go DDR2-SDRAM 100 Go Windows Vista Business et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:15:27
De hat 4 Expertenmeinungen über ASUS R2E-BH045E Notebook 17,8 cm (7 Zoll) 800 x 480 Pixel Intel Stealey 1 GB DDR2-SDRAM 100 GB Windows Vista Business eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:15:27
Testseek ha raccolto 4 recensioni da parte di esperti per ASUS R2E-BH045E notebook/portatile 17,8 cm (7") 800 x 480 Pixel Intel Stealey 1 GB DDR2-SDRAM 100 GB Windows Vista Business e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:15:27
Es ha coleccionado 4 opiniones de expertos para ASUS R2E-BH045E ordenador portatil 17,8 cm (7") 800 x 480 Pixeles Intel Stealey 1 GB DDR2-SDRAM 100 GB Windows Vista Business y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:15:27
Dk har samlet 4 ekspertanmeldelser for ASUS R2E-BH045E notebook 17,8 cm (7") 800 x 480 pixel Intel Stealey 1 GB DDR2-SDRAM 100 GB Windows Vista Business og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:15:27
Se har samlat in 4 experttester för ASUS R2E-BH045E bärbara datorer 17,8 cm (7") 800 x 480 pixlar Intel Stealey 1 GB DDR2-SDRAM 100 GB Windows Vista Business och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
Pcwelt.de
Updated:
2014-01-01 02:15:26
Neben dem vielgelobten eee PC hat Asus mit seinen UMPC-Modellen noch weitere Mini-Rechner im Angebot. Wir haben uns den R2E genauer angesehen. Geschwindigkeit: Der Asus R2E ist ein Ultra Mobile PC (UMPC) der zweiten Generation. Die ersten UMPC-Modell...
0%
tecnozoom.it
Updated:
2014-01-01 02:15:27
L’ è un UMPC dalle dimensioni molto compatte, dal momento che misura solamente 234 millimetri di larghezza, 133 mm di profondità e 28 millimetri di spessore. Il peso è, invece, di appena 870 grammi. Dispone, inoltre, di uno schermo da 7 pollici di diag...
Bottom line L’ASUS R2E appartiene alla categoria degli UMPC, vale a dire dei notebook dalle dimensioni ultra ridotte ma con funzionalità all’avanguardia. Dispone del sistema operativo Windows Vista Business, di un hard disk da 80 GB, uno schermo da 7 pollici, la...
80%
hispazone.com
Updated:
2014-01-01 02:15:27
El primer UMPC en ver la luz fue el R2H de Asus, ahora más de un año después Asus actualiza este producto y lo adapta a la plataforma vistagami. Más memoria, diferente procesador, más posibilidades de comunicación y más seguridad. Hace casi un año ya...
0%
techtree.com
Updated:
2014-01-01 02:15:26
Ultra-Portable computing has never been more confusing! On one hand weve got the Ultra Mobile PC (UMPC), which is essentially a smaller version of a tablet PC. Though they may be lighter to carry around, they are not necessarily light on your pocket...
Good Good build, A plethora of accessories provided, GPS module, Accurate handwriting recognition, 100 GB storage.
Bad No maps for GPS bundled, Underpowered to run Windows Vista smoothly, No hardware keyboard, Expensive.
Bottom line The Asus R2E sells for a quoted price of Rs. 65,000. I feel the device is priced a bit too high for the kind of functionality it has to offer. One thing they should have bundled with the R2E to justify the price (and the GPS module) is navigation soft...
60%
Show all
Customer service details
X