location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUSPRO PU551LA-XO036G laptop Intel® Core™ i5 i5-4210U 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ASUSPRO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PU551LA-XO036G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PU551LA-XO036G
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 10:05:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUSPRO PU551LA-XO036G laptop Intel® Core™ i5 i5-4210U 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-4210U 1.7 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 56 Wh 65 W
  • - Windows 7 Professional 64-bit
Warranty: 2 Years
Long product name ASUSPRO PU551LA-XO036G laptop Intel® Core™ i5 i5-4210U 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black :
The long product name of ASUSPRO PU551LA-XO036G laptop Intel® Core™ i5 i5-4210U 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4210U (3M Cache, 1.70 GHz), 4GB DDR3, 500GB HDD, 15.6" 1366 x 768, Intel HD Graphics 4400, DVD Super-Multi, 802.11a/b/g/n/ac, Gigabit Ethernet, Bluetooth 4.0, 2500g, Black, Windows 7 Professional
More>>>
ASUSPRO PU551LA-XO036G laptop Intel® Core™ i5 i5-4210U 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
The official description of ASUSPRO PU551LA-XO036G laptop Intel® Core™ i5 i5-4210U 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Budget-friendly and ultra-reliable notebook for SMBs
- Business made more productive and manageable;
- Stay connected anywhere with dual-band Wi-Fi;
- Wake-on-LAN (WOL) allows PCs to be turned on by a simple network message;
- Built-in USB 3.0 ports for ultra-fast data transfer speeds;
- Removable large-capacity battery pack for easy servicing and longer battery life;
- ASUSPRO Business Center for advanced PC management in one simple software package;
- USB Charger+ allows quick charging of mobile devices even when the notebook powered off;
- Extreme reliable quality;
- Extra-strict ASUSPRO reliability testing standards;
- Tough anti-shock hard drive protects your data;
- Spill-resistant keyboard for protection against minor spillages;
- Designed for professionals;
- True-comfort keyboard for easier typing and increased productivity;
- Large multi-gesture touchpad for precise and intuitive input;
- Strain-reducing anti-glare HD panels with wide viewing angle.

ASUSPRO PU Essential Series business notebooks are budget-friendly and extremely reliable. Specially designed for SMBs, they deliver uncompromised durability and security in a business-focused package. Designed primarily for growing enterprises that may lack a fully-managed IT environment, they help improve productivity and boost reliability. They are the perfect choice for smart up-and-coming businesses on the path to success.

Subtly stylish
The ASUSPRO PU series uses a one-piece build to create a professional yet subtle look. The design simplicity extends to the underside, with no unnecessary clutter, and a premium look and feel is achieved by the use of a stylish dark brushed-metal finish.

True-comfort keyboard and dedicated numeric keypad increase productivity
Notebook keyboards are of great concern in the workplace, as they are essential for comfort and productivity. ASUS engineers have fine-tuned the PU series keyboard, providing optimum key feel and long key travel to maintain comfort during long hours of work. The keyboard also provides a full dedicated numeric keypad, complete with navigation keys, to increase efficiency for data entry or document navigation.

47% bigger multi-gesture touchpad
The touchpad has been enlarged to 107 x 61mm, matching the screen ratio to aid input and navigation. Larger than touchpads on similar notebooks from other brands, it provides responsive and accurate multi-touch control. With gesture support, it effectively replaces the mouse, offering an alternative and intuitive input option. Multi-touch input allows effortless accuracy without a mouse, including two-finger web page scroll, zooming and rotating images, plus three-finger tapping to mimic a right-click. Workflow can be streamlined with gesture control, especially multi-step tasks such as presentations and research projects.

Anti-glare display for comfortable viewing
The matte screen surface used in ASUSPRO notebooks prevents unwanted reflections, reducing eye fatigue. It also prevents unsightly fingerprint smudges from spoiling displayed content such as presentations. Ergonomically-angled and textured palm rest areas provide a comfortable and solid feel for optimum productivity.

Extra-strict ASUSPRO™ reliability testing standards
Business users demand higher standards and greater reliability, so all ASUSPRO Series notebooks are strictly quality-tested to much higher standards than the industry norm for mainstream notebooks. They are tested for durability in drop tests, hinge cycle tests, and panel pressure testing. They also ship with an anti-shock hard drive that includes a triple protection mechanism to ensure data is always safe.

Anti-shock hard drive keeps data safe
ASUSPRO PU Essential Series notebooks offer increased hard drive protection, with damage-absorbing sponge cushions designed to protect the hard disk against shocks and drops during transportation. Additionally, the hard disk features a complete protection mechanism consisting of G-sensor hardware and software that actively protects against imminent impacts in order to help keep data safe and secure. This system uses a 3D digital accelerometer with three levels of sensitivity: off, normal, and high. The latter is activated by default, and impact detection remains on at all times.

PCs in one simple package
ASUSPRO Business Center is a new computing platform comprising hardware, software and firmware that provides unique security and productivity capabilities. It has been specially designed for small businesses that do not have a managed IT environment, simplifying management and maintenance so you can focus more on your business.

Wake-on-LAN(WOL) allows PCs to be turned on by a simple network message
ASUSPRO PU Essential Series have a built-in hardware module on the motherboard that supports Wake-on-LAN (WOL). This allows a computer to be powered on or woken from sleep mode by a network message via LAN connections. This feature is invaluable for remote PC maintenance and support.

Replaceable battery and smart power connect alert
The removable battery pack can be replaced with an optional extended-life battery, and adding an external battery case can even double battery life. It's also easy to replace old batteries when necessary. The PU Series also feature a power connector alert that notifies users if the power supply malfunctions or is disconnected, minimizing the risk of sudden shutdowns and interruptions.

Connect from anywhere with dual-band Wi-Fi and 4G LTE
The ASUSPRO PU Series now features dual-band Wi-Fi and optional 4G LTE, so business users can stay connected at all times. Dual-band Wi-Fi works with both 2.4GHz and 5GHz wireless networks for maximum flexibility, while 4G LTE is up to 10 times faster than previous-generation mobile data technology.

USB 3.0 and USB Charger+ offer ultra-fast transfer speeds and quick device charging
Notebooks ship with USB 3.0 as standard, delivering up to ten times the transfer speeds of USB 2.0. Exclusive ASUS USB Charger+ software easily charges smartphones, media players, and other portable devices even when notebooks are powered off or in sleep/hibernate modes — in a fraction of the time it would normally take.

Green ASUS
ASUS leads the industry in eco-friendly processes, minimizing environmental impact with an initiative dubbed Green ASUS. It covers four areas: green design, green manufacturing, green procurement, and green services. ASUS is focused on safeguarding our planet with responsible products, and the ASUSPRO Series succeeds in combining a lower total cost of ownership with the highest environmental standards. It is fully EPEAT, Energy Star, and RoHS-certified.

Short summary description ASUSPRO PU551LA-XO036G laptop Intel® Core™ i5 i5-4210U 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This short summary of the ASUSPRO PU551LA-XO036G laptop Intel® Core™ i5 i5-4210U 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUSPRO PU551LA-XO036G, Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUSPRO PU551LA-XO036G laptop Intel® Core™ i5 i5-4210U 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of ASUSPRO PU551LA-XO036G laptop Intel® Core™ i5 i5-4210U 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

ASUSPRO PU551LA-XO036G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4210U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
1.7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
SonicMaster
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1EF
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
81016
Conflict-Free processor
Yes
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Battery capacity *
56 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS, HDD, User
Certificates
Compliance certificates
RoHS
Certification
UL, TUV, CE, FCC, BSMI, Australia C-TICK / NZ A-Tick, CCC, GOST-R, CB, EPEAT, IDA, CECP, WEEE, Erp 2013
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
380 mm
Depth
256 mm
Height
28.2 mm
Weight *
2.5 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Intel® Virtualization Technology (Intel® VT)
VT-x
Intel segment tagging
Small Business