location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUSPRO PU451LD-WO074G laptop Intel® Core™ i3 i3-4010U 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ASUSPRO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PU451LD-WO074G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PU451LD-WO074G
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:10:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUSPRO PU451LD-WO074G laptop Intel® Core™ i3 i3-4010U 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-4010U 1.7 GHz
  • - 35.6 cm (14") 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 500 GB HDD DVD±RW
  • - NVIDIA® GeForce® 820M Intel® HD Graphics 4400
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 56 Wh 65 W
  • - Windows 7 Professional 64-bit
Long product name ASUSPRO PU451LD-WO074G laptop Intel® Core™ i3 i3-4010U 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 7 Professional Black :
The long product name of ASUSPRO PU451LD-WO074G laptop Intel® Core™ i3 i3-4010U 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14" 1366x768 LED, Intel Core i3-4010U 1.7GHz, 4GB DDR3L 1600MHz, 500GB 7200rpm, DVD+/-RW, NVIDIA GeForce GT820M 1GB GDDR3, 802.11b/g/n, Bluetooth 4.0, Gigabit Ethernet, HD Webcam, VGA, HDMI, 2xUSB 3.0, 2xUSB 2.0, 2000g, Windows 7 64-bit, Black
More>>>
ASUSPRO PU451LD-WO074G laptop Intel® Core™ i3 i3-4010U 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 7 Professional Black:
The official description of ASUSPRO PU451LD-WO074G laptop Intel® Core™ i3 i3-4010U 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Budget-friendly and ultra-reliable notebook for SMBs

Business made more productive and manageable
- Windows 8.1 Pro or other editions available
- Stay connected anywhere with dual-band Wi-Fi
- Wake-on-LAN (WOL) allows PCs to be turned on by a simple network message
- Built-in USB 3.0 ports for ultra-fast data transfer speeds
- Removable large-capacity battery pack for easy servicing and longer battery life
- ASUSPRO Business Center for advanced PC management in one simple software package
- USB Charger+ allows quick charging of mobile devices even when the notebook powered off
Extreme reliable quality
- Extra-strict ASUSPRO reliability testing standards
- Tough anti-shock hard drive protects your data
- Spill-resistant keyboard for protection against minor spillages
Designed for professionals
- True-comfort keyboard for easier typing and increased productivity
- Large multi-gesture touchpad for precise and intuitive input
- Strain-reducing anti-glare HD panels with wide viewing angle

ASUSPRO PU Essential Series business notebooks are budget-friendly and extremely reliable. Specially designed for SMBs, they deliver uncompromised durability and security in a business-focused package. Designed primarily for growing enterprises that may lack a fully-managed IT environment, they help improve productivity and boost reliability. They are the perfect choice for smart up-and-coming businesses on the path to success.

Designed professional
Subtly stylish
The ASUSPRO PU series uses a one-piece build to create a professional yet subtle look. The design simplicity extends to the underside, with no unnecessary clutter, and a premium look and feel is achieved by the use of a stylish dark brushed-metal finish.

True-comfort keyboard and dedicated numeric keypad increase productivity
Notebook keyboards are of great concern in the workplace, as they are essential for comfort and productivity. ASUS engineers have fine-tuned the PU series keyboard, providing optimum key feel and long key travel to maintain comfort during long hours of work. The keyboard also provides a full dedicated numeric keypad, complete with navigation keys, to increase efficiency for data entry or document navigation

Large multi-gesture touchpad
Easier to use and more precise input with scroll, rotate, and zoom
The touchpad has been enlarged to 107 x 61mm, matching the screen ratio to aid input and navigation. Larger than touchpads on similar notebooks from other brands, it provides responsive and accurate multi-touch control. With gesture support, it effectively replaces the mouse, offering an alternative and intuitive input option. Multi-touch input allows effortless accuracy without a mouse, including two-finger web page scroll, zooming and rotating images, plus three-finger tapping to mimic a right-click. Workflow can be streamlined with gesture control, especially multi-step tasks such as presentations and research projects.

Anti-glare display for comfortable viewing
The matte screen surface used in ASUSPRO notebooks prevents unwanted reflections, reducing eye fatigue. It also prevents unsightly fingerprint smudges from spoiling displayed content such as presentations. Ergonomically-angled and textured palm rest areas provide a comfortable and solid feel for optimum productivity.

Your business reinforced
Extra-strict ASUSPRO™ reliability testing standards
Business users demand higher standards and greater reliability, so all ASUSPRO Series notebooks are strictly quality-tested to much higher standards than the industry norm for mainstream notebooks. They are tested for durability in drop tests, hinge cycle tests, and panel pressure testing. They also ship with an anti-shock hard drive that includes a triple protection mechanism to ensure data is always safe.

Anti-shock hard drive keeps data safe
ASUSPRO PU Essential Series notebooks offer increased hard drive protection, with damage-absorbing sponge cushions designed to protect the hard disk against shocks and drops during transportation. Additionally, the hard disk features a complete protection mechanism consisting of G-sensor hardware and software that actively protects against imminent impacts in order to help keep data safe and secure. This system uses a 3D digital accelerometer with three levels of sensitivity: off, normal, and high. The latter is activated by default, and impact detection remains on at all times.

Better productivity and streamlined management
ASUSPRO Business Center for PC management in one simple package
Helping small businesses efficiently manage their PCs in one simple package
ASUSPRO Business Center is a new computing platform comprising hardware, software and firmware that provides unique security and productivity capabilities. It has been specially designed for small businesses that do not have a managed IT environment, simplifying management and maintenance so you can focus more on your business.

Wake-on-LAN(WOL) allows PCs to be turned on by a simple network message
ASUSPRO PU Essential Series have a built-in hardware module on the motherboard that supports Wake-on-LAN (WOL). This allows a computer to be powered on or woken from sleep mode by a network message via LAN connections. This feature is invaluable for remote PC maintenance and support.

Replaceable battery and smart power connect alert
The removable battery pack can be replaced with an optional extended-life battery, and adding an external battery case can even double battery life. It's also easy to replace old batteries when necessary. The PU Series also feature a power connector alert that notifies users if the power supply malfunctions or is disconnected, minimizing the risk of sudden shutdowns and interruptions.

Connect from anywhere with dual-band Wi-Fi and 4G LTE
The ASUSPRO PU Series now features dual-band Wi-Fi and optional 4G LTE, so business users can stay connected at all times. Dual-band Wi-Fi works with both 2.4GHz and 5GHz wireless networks for maximum flexibility, while 4G LTE is up to 10 times faster than previous-generation mobile data technology.

USB 3.0 and USB Charger+ offer ultra-fast transfer speeds and quick device charging
Notebooks ship with USB 3.0 as standard, delivering up to ten times the transfer speeds of USB 2.0. Exclusive ASUS USB Charger+ software easily charges smartphones, media players, and other portable devices even when notebooks are powered off or in sleep/hibernate modes — in a fraction of the time it would normally take.

Green ASUS
ASUS leads the industry in eco-friendly processes, minimizing environmental impact with an initiative dubbed Green ASUS. It covers four areas: green design, green manufacturing, green procurement, and green services. ASUS is focused on safeguarding our planet with responsible products, and the ASUSPRO Series succeeds in combining a lower total cost of ownership with the highest environmental standards. It is fully EPEAT, Energy Star, and RoHS-certified.

Short summary description ASUSPRO PU451LD-WO074G laptop Intel® Core™ i3 i3-4010U 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 7 Professional Black:
This short summary of the ASUSPRO PU451LD-WO074G laptop Intel® Core™ i3 i3-4010U 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUSPRO PU451LD-WO074G, Intel® Core™ i3, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUSPRO PU451LD-WO074G laptop Intel® Core™ i3 i3-4010U 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 7 Professional Black:
This is an auto-generated long summary of ASUSPRO PU451LD-WO074G laptop Intel® Core™ i3 i3-4010U 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 7 Professional Black based on the first three specs of the first five spec groups.

ASUSPRO PU451LD-WO074G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4010U
Processor cores
2
Processor threads
4
Processor frequency *
1.7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i3-4000 Mobile Series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
7200 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 820M
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
2 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0xA16
Audio
Audio system
SonicMaster
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
Wi-Fi 4 (802.11n), 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SSSR16Q
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75107
Conflict-Free processor
Yes
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Battery capacity *
56 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Certificates
Compliance certificates
RoHS
Certification
UL, TUV, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK/NZ A-Tick Compliance, CCC, GOST-R, CB, EPEAT, IDA, CECP, WEEE, Erp 2013
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
339 mm
Depth
240 mm
Height (front)
19.5 cm
Height (rear)
33 cm
Weight *
2.1 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Intel® Virtualization Technology (Intel® VT)
VT-x, VT-d
Intel segment tagging
Small Business
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:12:46
Uk has collected 2 expert reviews for ASUSPRO PU451LD-WO074G laptop Intel® Core™ i3 i3-4010U 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 7 Professional Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%