Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS PU301LA-RO053G notebook Black, Grey 33.8 cm (13.3") 1366 x 768 pixels 4th gen Intel® Core™ i5 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PU301LA-RO053G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PU301LA-RO053G
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4716659675891
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8751
This statistic is based on the 93527 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91428 free Open Icecat users.
Info modified on: 12 Sep 2020 08:54:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS PU301LA-RO053G notebook Black, Grey 33.8 cm (13.3") 1366 x 768 pixels 4th gen Intel® Core™ i5 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro :
The short editorial description of ASUS PU301LA-RO053G notebook Black, Grey 33.8 cm (13.3") 1366 x 768 pixels 4th gen Intel® Core™ i5 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro

Intel Core i5-4200U (3M Cache, up to 2.60 GHz), 8GB DDR3 1600 MHz, 500GB HDD, 13.3" 16:9 HD (1366x768), 10/100/1000 Mbits, 802.11 b/g/n, Bluetooth 4.0, Windows 8 Pro
More>>>
ASUS PU301LA-RO053G notebook Black, Grey 33.8 cm (13.3") 1366 x 768 pixels 4th gen Intel® Core™ i5 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro:
The official marketing text of ASUS PU301LA-RO053G notebook Black, Grey 33.8 cm (13.3") 1366 x 768 pixels 4th gen Intel® Core™ i5 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro as supplied by the manufacturer

Ultraportable, subtle, stylish

Starting from 1.75kg, the PU301 uses a one-piece build, creating a subtle and completely consistent look. The design extends to the underside and removes unneeded clutter with a stylish brushed metal finish.

True-comfort keyboard and full numeric keypad increase productivity

Business places great importance on keyboards, as they are vital for professional communications. ASUS engineers have fine-tuned the PU301’s keyboard, providing better click ratios and 2.3mm travel distance to maintain comfort during long hours of work. The keyboard also provides a full numeric cluster with page up/page down keys to increase efficiency when doing calculations and reading long documents.

47% bigger multi-gesture touchpad
Easier to use and more precise input with scroll, rotate, and zoom

The touchpad has been enlarged to 107 x 61mm, matching the screen ratio for an attractive look. Its 47% larger than touchpads on similar laptops from other brands and supports responsive and accurate multi-touch control. With more gestures detected, it effectively replaces the mouse, offering an intuitive input option. Multi-touch input allows effortless accuracy without a mouse, including two-finger web page scroll, image zoom/rotate and three-finger tapping to mimic a right-click. Workflow is streamlined with gesture control, especially multi-step tasks such as presentations and research projects.

Anti-glare display for comfortable viewing

Matte screen materials prevent unwanted reflections to reduce eye fatigue. They also stop unsightly fingerprint smudges for more attractive presentations. To prolong productivity, ergonomic, textured, palm rest areas provide a pleasant and solid feel so you can keep working without slowing down.

Extra-strict ASUSPRO™ reliability testing standards

Business and organizational users demand higher standards and greater reliability, so all ASUSPRO Series laptops are strictly quality-tested to much higher industry standards then mainstream laptops. They prove highly durable in drop tests, hinge cycle tests and panel pressure testing. They also ship with an anti-shock hard drive that includes a triple protection mechanism to ensure data is always safe.

Anti-shock hard drive – triple protection keeps data safe from damage

1. Stringent 3-axial/6-angular shock and vibration test
PU301 hard drives are subjected to rigorous shock and vibration trials in accordance with surrogate testing to beyond common industry standards.

2. Motion sensor defense mechanism
G-sensor hardware and hard drive protection software pre-empt imminent impacts as an additional line of defense in keeping data safe and secure. They use a 3D digital accelerometer with three levels of sensitivity: off, normal and high. The latter is activated by default and impact detection remains on at all times.

3. Metal bracket air bag
Metal brackets add structural strength around hard drives, protecting storage beyond mainstream standards. Shock-absorbing cushions also act as additional shields to protect data in the event of shocks or drops.

Improved privacy with fingerprint scanning

Laptops incorporating fingerprint scanning take data access authorization and protection to a higher level with a personal touch. RF electronic scanner imaging reads fingerprint patterns, using sensors that are less affected by skin surface conditions, including dry, worn, calloused, dirty or oily skin, which may impair the ability of other sensor technologies to accurately detect fingerprints.

ASUS Secure Delete erases data permanently

Offers an easy-to-use interface and allows users to permanently remove confidential data from the recycle bin by simply launching Secure Delete and dragging and dropping files to be erased.

Keep data safe, plus trace and locate stolen laptops with Intel® Anti-Theft Technology and Computrace® LoJack® for Laptops

The ASUSPRO P ESSENTIAL Series utilizes Intel® Anti-Theft Technology to help disable access to the operating system should your laptop ever get lost or stolen, keeping it safe and secure. Laptops are also bundled with Computrace® LoJack® for Laptops by Absolute® Software, giving you the power to remotely locate them. You can also remotely lock and delete data before it falls into the wrong hands. The LoJack® for Laptops dedicated theft recovery team works with local law enforcement to track down and recover lost or stolen laptops.

Short summary description ASUS PU301LA-RO053G notebook Black, Grey 33.8 cm (13.3") 1366 x 768 pixels 4th gen Intel® Core™ i5 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro:
This short summary of the ASUS PU301LA-RO053G notebook Black, Grey 33.8 cm (13.3") 1366 x 768 pixels 4th gen Intel® Core™ i5 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS PU301LA-RO053G, 4th gen Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description ASUS PU301LA-RO053G notebook Black, Grey 33.8 cm (13.3") 1366 x 768 pixels 4th gen Intel® Core™ i5 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro:
This is an auto-generated long summary of ASUS PU301LA-RO053G notebook Black, Grey 33.8 cm (13.3") 1366 x 768 pixels 4th gen Intel® Core™ i5 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro based on the first three specs of the first five spec groups.

ASUS PU301LA-RO053G. Product type: Notebook, Form factor: Clamshell. Processor family: 4th gen Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics 4400. Mobile network generation: 4G. Operating system installed: Windows 8 Pro. Product colour: Black, Grey

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® High Definition Audio (Intel® HD Audio)
Intel® High Definition Audio (Intel® HD Audio)

Integrated Audio for Today and Tomorrow
A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
The sub-category of the product.
Notebook
Product colour *
The colour e.g. red, blue, green, black, white.
Black, Grey
Form factor *
The shape or design of the product.
Clamshell
Market positioning
Under which category can the device be positioned in the market, e.g. camera phone.
Business
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display surface
Matt
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i5-4200U
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.6 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i5
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1168
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
1x4,2x4
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD size
The amount of data that the hard drive can store.
2.5"
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 4400
On-board graphics adapter base frequency
200 MHz
On-board graphics adapter dynamic frequency (max)
1000 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
12
On-board graphics adapter ID
0xA16
Audio
Audio system
System used to play music or speech.
SonicMaster Lite
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera
Camera at the front of the product.
Yes
Network
Mobile network generation
4G
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
No
Combo headphone/mic port
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Total number of SATA connectors
4
Number of SATA III connectors
Serial ATA (Advanced Technology Attachment) (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA III (revision 3.x) interface, formally known as SATA 6Gb/s, is a third generation SATA interface running at 6.0Gb/s. The bandwidth throughput, which is supported by the interface, is up to 600MB/s. This interface is backwards compatible with SATA 3 Gb/s interface.
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Software
Drivers included
Yes
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 8 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel Smart Connect Technology
Intel Smart Connect Technology continually and automatically updates your e-mail, applications, and social networks, even when the system is asleep.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
Yes
Intel® Matrix Storage Technology (Intel® MST)
New Levels of Hard Disk Drive Performance and Reliability With Intel® Matrix Storage Technology (Intel® MST) on the latest Intel® chipsets, Intel is making RAID and advanced Serial ATA capabilities an affordable reality for desktop platforms. Intel MST uses the latest Serial ATA disk interfaces for increased performance headroom, with advanced features such as native command queuing to increase storage performance and optimize the order of commands.
No
Intel® High Definition Audio (Intel® HD Audio)
Integrated Audio for Today and Tomorrow A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR170
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75459
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4000 mAh
Battery capacity (Watt-hours) *
44 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Password protection type
BIOS, HDD, User
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Certification
UL, TUV, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, GOST-R, CB, EPEAT, Energy star, IDA, CECP, WEEE, Erp 2013, TCO4.0, RoHS
Weight & dimensions
Width *
The measurement or extent of something from side to side.
331 mm
Depth *
The distance from the front to the back of something.
234.5 mm
Height
The measurement of the product from head to foot or from base to top.
26.3 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.75 kg
Other features
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
3D
The device can be used with 3D technology.
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:57:51
Uk has collected 12 expert reviews for ASUS PU301LA-RO053G notebook Black, Gray 33.8 cm (13.3") 1366 x 768 pixels 4th gen Intel® Core™ i5 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:57:51
Nl heeft 12 proffesionele recensies verzameld voor ASUS PU301LA-RO053G notebook Zwart, Grijs 33,8 cm (13.3") 1366 x 768 Pixels Vierde generatie Intel® Core™ i5 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro. Het gemiddelde van deze proffesionele recensies is 76 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:57:51
Fr a recueilli 12 avis d’experts pour ASUS PU301LA-RO053G notebook Ordinateur portable Noir, Gris 33,8 cm (13.3") 1366 x 768 pixels Intel® Core™ i5 de 4e génération 8 Go DDR3-SDRAM 500 Go Disque dur Windows 8 Pro et la note moyenne est de 76 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:57:51
De hat 12 Expertenmeinungen über ASUS PU301LA-RO053G Notebook Schwarz, Grau 33,8 cm (13.3 Zoll) 1366 x 768 Pixel Intel® Core™ i5 der vierten Generation 8 GB DDR3-SDRAM 500 GB Festplatte Windows 8 Pro eingeholt. Das duchschnittliche Epertenrating ist 76 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:57:51
Testseek ha raccolto 12 recensioni da parte di esperti per ASUS PU301LA-RO053G notebook/portatile Computer portatile Nero, Grigio 33,8 cm (13.3") 1366 x 768 Pixel Intel® Core™ i5 di quarta generazione 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro e la valutazione media da parte degli esperti è di 76 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:57:51
Es ha coleccionado 12 opiniones de expertos para ASUS PU301LA-RO053G ordenador portatil Portátil Negro, Gris 33,8 cm (13.3") 1366 x 768 Pixeles 4ª generación de procesadores Intel® Core™ i5 8 GB DDR3-SDRAM 500 GB Unidad de disco duro Windows 8 Pro y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:57:51
Dk har samlet 12 ekspertanmeldelser for ASUS PU301LA-RO053G notebook Sort, Grå 33,8 cm (13.3") 1366 x 768 pixel 4th gen Intel® Core™ i5 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro og den gennemsnitlige ekspertbedømmelse er 76 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:57:51
Se har samlat in 12 experttester för ASUS PU301LA-RO053G bärbara datorer Bärbar dator Svart, Grå 33,8 cm (13.3") 1366 x 768 pixlar 4:e generationens Intel® Core™ i5 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro och det genomsnittliga betyget är 76 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
76%
Source Review comments Score
notebookcheck.nl
Updated:
2014-05-28 01:07:51
Betrouwbare metgezel. Toetsenbord met duidelijke feedback, groot touchpad, vlotte toetsen en Shockshield HDD-bescherming. Is er dan een fabrikant die begrijpt waar het er bij een business-notebook werkelijk op neerkomt?...
Good Duurzame oppervlakken, Degelijke invoerapparatuur, Batterij verwijderbaar, Goede prestaties...
Bad Slecht contrast en beperkte kijkhoeken, Slechte onderhoudbaarheid...
77%
notebookcheck.biz
Updated:
2014-05-24 01:07:15
Compagnon de confiance. Clavier confortable au point de pression ferme, grand touchpad réactif et disque dur protégé par la technologie Shockshied : un constructeur a-t-il découvert la recette de l'ordinateur portable professionnel parfait ?...
Good Surfaces durables, Périphériques d'entrée convenables, Batterie amovible, Bonnes performances...
Bad Mauvais contraste et angles de vue limités, Mauvaise maintenabilité...
77%
notebookcheck.com
Updated:
2014-05-22 01:57:51
Zuverlässiger Begleiter. Tastatur mit deutlichem Hubweg und knackigem Druckpunkt, großes Touchpad mit schnellen Tasten und Shockshield Festplattenschutz. Hat ein Hersteller erkannt, worauf es bei einem Business-Notebook wirklich ankommt?...
Good Unempfindliche Oberflächen, Brauchbare Eingabegeräte, Akku entnehmbar, Gute Performance...
Bad Schlechter Kontrast und knappe Blickwinkel, Schlechte Wartung...
Bottom line ASUSPRO Essential PU301LA-RO064G Asus bietet mit dem ASUSPRO Essential PU301LA ein Office-Notebook der unteren Mittelklasse an. Es fehlt zwar an einigen Features (Docking-Port, teilweise HD+ TFT), die in der 750-Euro-Preisklasse durchaus üblich sind ( La...
77%
notebookcheck.it
Updated:
2014-05-28 01:07:51
Un compagno affidabile. Una tastiera con una grande escursione dei tasti e un punto di pressione deciso, un touchpad ampio con tasti rapidi e protezione per l'hard disk Shockshield. Il produttore avrà ben interpretato cosa si intende per notebook da lavor...
Good Superfici durevoli, Dispositivi di input decenti, La batteria è rimovibile, Buone prestazioni...
Bad Pessimo contrasto e angoli di visualizzazione limitati, Pessima manutenibilità...
77%
notebookcheck.org
Updated:
2014-05-28 01:07:51
Compañero fiable. Teclado con gran desplazamiento, firme punto de presión, gran touchpad, rápidas teclas y protección de disco duro Shockshield. ¿Se dio cuenta un fabricante de qué va realmente un portátil de clase business?...
Good Superficies duraderas, Decentes dispositivos de entrada, Se puede sacar la batería, Buen rendimiento...
Bad Mal contraste y ángulos de visión limitados, Mala mantenibilidad...
77%
notebookcheck.net
Updated:
2014-05-22 01:57:51
A reliable companion for every business trip is what Asus calls its 13-inch PU301LA from the ASUSPRO-series. Small and medium-sized companies are supposed to be happy about the elegant design and the convenient input devices. We also want to mention the i...
Good Durable surfaces, Decent input devices, Battery can be removed, Good performance...
Bad Bad contrast and limited viewing angles, Bad maintainability...
Bottom line ASUSPRO Essential PU301LA-RO064G Asus offers a lower mainstream office notebook with the ASUSPRO Essential PU301LA. Some features are missing (docking port, sometimes HD+ panels), which are often available at devices for 750 Euros ( Latitude E5440 , Prob...
77%
notebookcheck.info
Updated:
2014-05-24 01:07:15
Companheiro confiável. Teclado com grande deslocamento e ponto de pressão firme, grande touchpad com teclas rápidas e proteção de dico rígido Shockshield. Será que um fabricante reconheceu como é realmente um portátil empresarial?...
Good Superfícies duráveis, Dispositivos de entrada decentes, A bateria pode ser removida, Bom desempenho...
Bad Contraste ruim e ângulos de visualização limitados., Capacidade de manutenção ruim...
77%
notebookcheck.se
Updated:
2014-06-03 01:02:23
En pålitlig partner. Bra tangentbord, stor pekplatta och fallskyddad hårddisk. Har ännu en tillverkare insett hur en jobbdator ska vara?...
Good Hållbara ytor, Skapliga inmatningsenheter, Batteriet kan tas bort, Bra prestanda...
Bad Dålig kontrast och begränsade betraktningsvinklar, Svår att underhålla...
77%
notebookcheck.pl
Updated:
2014-08-15 01:33:00
Czy Asus potrafi zrobić dobry mały laptop biznesowy? Model PU301LA posiada klawiaturę o długim skoku klawiszy, matową matrycę i przeciwwstrząsowe zabezpieczenie dysku. Nie posiada natomiast portu dokowania, a dostęp do podzespołów wewnętrznych jest trudni...
Good matowe powierzchnie obudowy, sensowne urządzenia wejścia, możliwość łatwego odłączenia akumulatora...
Bad ubogie wyposażenie w złącza, wąskie kąty widzenia matrycy, utrudniony dostęp do podzespołów wewnętrznych...
Bottom line Asus PU301LA to laptop biznesowy niższej klasy. Nie posiada on takich cech modeli o podobnej cenie (Dell Latitude E5440, HP ProBook 645 G1) jak port dokowania i matryca o podwyższonej rozdzielczości. Jego wyświetlacz jest jednak matowy, posiada on modem L...
77%
kuzniewski.pl
Updated:
2015-05-24 01:21:55
Asus Pro to marka tajwańskiego giganta elektroniki stworzona z myślą o biznesowej części segmentu PC. Biznesowe notebooki Asus produkowane są wprawdzie od dawna, ale nigdy nie zdobyły większej popularności. Producent od jakiegoś czasu wziął się jednak na...
Good bardzo wygodna klawiatura, atrakcyjne warunki gwarancyjne, dostępne są konfiguracje z modemem WWAN, matowa matryca, solidnie wykonana obudowa...
Bad jakość wyświetlanego obrazu nie powala...
Bottom line Trzeba przyznać że Asus stara się by jego biznesowe notebooki nie wyglądały tylko na sprzęt powielający rozwiązania będących dłużej na rynku konkurentów. PU301LA ma charakterystyczny dla serii Asus Pro kształt i kolorystykę. Pomimo wykonania z tworzywa...
69%
notebookcheck-tr.com
Updated:
2014-06-06 01:20:21
Güvenilir dost. Uzun tuş aralıklarına sahip klavye, geniş touchpad, disk koruma sistemi. Acaba bir üretici bir iş laptopunun nasıl olması gerektiğini fark mı etti?...
Good Dayanıklı yüzeyler, Makul arayüzler, Batarya değiştirilebilir, İyi performans...
Bad Kötü kontrast ve limitli bakış açıları, Bakım olanakları...
77%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X