location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A7Jc (Pro70Jc) Intel® Core™ Duo T2400 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A7Jc (Pro70Jc)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRO70JC-R018HZ
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS A7Jc (Pro70Jc) Intel® Core™ Duo T2400 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo T2400 1.83 GHz
  • - 43.2 cm (17") 1680 x 1050 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 120 GB DVD Super Multi
  • - AMD Mobility Radeon X1600
  • - Bluetooth
Long product name ASUS A7Jc (Pro70Jc) Intel® Core™ Duo T2400 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 :
The long product name of ASUS A7Jc (Pro70Jc) Intel® Core™ Duo T2400 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core Duo T2400, 17" (1680x1050), 1GB, 120GB SATA HDD, DVD SuperMulti, Microsoft Windows XP Media Center
More>>>
ASUS A7Jc (Pro70Jc) Intel® Core™ Duo T2400 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600:
The official description of ASUS A7Jc (Pro70Jc) Intel® Core™ Duo T2400 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The A7Jc notebook is the ideal personal digital entertainment solution. It offers powerful computing capabilities, complete digital multimedia applications and wireless audio and video communication all at one affordable price. Now it's possible to have your very own home theater, computer and game counsel all in one sleek and portable smart machine.

Dual core, Double Power
Equipped with the latest dual core technology, the A7Jc provides enhanced responsiveness to enjoy audio & video playback & record, gaming, IM, and web-browsing simultaneously on your notebook. Moreover, it offers outstanding dual-core performance to enjoy multimedia management and digital content creation. A7Jc is performed to convert your laptop into a home studio to manage, play, encode digital audio

Catch Your Favorite TV Programs on the Notebook*
ASUS has once again demonstrated its advanced engineering ability with the A7Jc's built-in DVB-T (Digital Video Broadcasting-Terrestrial) feature. With both analog and hybrid (analog + DVB-T) built-in TV tuner, wireless TV broadcasting right out of the notebook is possible whenever and wherever.
*Please check the availability of this feature on the company website: www.asus.com. Features available may very in each region.

Portable Audio/Video Communication
The A7Jc incorporated with built-in microphone and high resolution built-in webcam allows easy video conferencing without the hassle or connection of external devices. With the special Digital Sound Processor (DSP) echo cancellation mechanism, constant background noise is cancelled out, sudden noise is eliminated and acoustic echo is filtered out automatically. The result is that people on both ends of the videoconference hear only each other's voice but not the humming of the air conditioner nor the occasional hunk of the truck that passes by.

Cinematic Visual Experience
Incorporated with the latest graphic technologies from ASUS, the large 17" widescreen A7Jc not only offers complete visual satisfaction but also beautiful displays for both work and play. Moreover, with ATI's next generation AVIVO? technology, A7Jc delivers the ultimate experience for the following four key uses: Media Center PCs, Digital TVs, High Definition Discs (ie Blu-Ray & HD-DVD), and High Fidelity Digital Imaging (digital video and pictures).

To satisfy the most demanding viewing standards, ASUS Splendid Video Intelligence Technology integrates and synchronizes different multimedia data sources to reduce noise and conversion rate for a sharp display. Enjoy vivid image displays with improved image contrast, brightness, skin tone and color saturation with true brilliance!

Triple Speed Connection with Wireless Freedom
Responding to the emerging demands of notebook users who have a number of simultaneously working Bluetooth peripherals on their system, including mice, keyboards, headsets, and mobile phones, the A7Jc notebooks, with the built-in BluetoothR V2.0+EDR, offer maximum data transfer rates of 2.1 Mbps, 3 times faster than the current device can manage, and hence reducing power consumption, which greatly benefits battery-dependent mobile devices.

Powerful Processing Capabilities
The A7Jc incorporated the new Centrino platform, the A7Jc offers powerful processing capability that is comparable to desktop PC but in a more compact and elegant design. Incorporated with 4-in1 card reader, data, video and music can be stored and shared with the A7Jc/JA with ease and speed.

Wire-Free Video Communication on the Go
Enjoy true wireless freedom with ASUS webcam notebook series. Built-in microphone and high-resolution webcam allow you to stay connected with family and friends without the hassle of external connections and tangling wires!

Sensational Audio Enjoyment
The A7Jc presents rich sound effects ideal for multimedia applications with built-in 4-way superb surround sound speaker and built-in S/PDIF connection.

Short summary description ASUS A7Jc (Pro70Jc) Intel® Core™ Duo T2400 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600:
This short summary of the ASUS A7Jc (Pro70Jc) Intel® Core™ Duo T2400 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A7Jc (Pro70Jc), Intel® Core™ Duo, 1.83 GHz, 43.2 cm (17"), 1680 x 1050 pixels, 1 GB, 120 GB

Long summary description ASUS A7Jc (Pro70Jc) Intel® Core™ Duo T2400 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600:
This is an auto-generated long summary of ASUS A7Jc (Pro70Jc) Intel® Core™ Duo T2400 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 based on the first three specs of the first five spec groups.

ASUS A7Jc (Pro70Jc). Processor family: Intel® Core™ Duo, Processor model: T2400, Processor frequency: 1.83 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X1600. Weight: 4 kg

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor model *
T2400
Processor cores
2
Processor threads
2
Processor frequency *
1.83 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
32-bit
Processor series
Intel Core Duo T2000 Series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Graphics
Discrete graphics card model *
AMD Mobility Radeon X1600
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
Intel High Definition Audio
Number of built-in speakers
2
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Ethernet/Fast Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
5
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
Firewire (IEEE 1394) ports
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
I/O ports
1 x Express Card
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945PM Express
Keyboard
Pointing device
Touchpad
Software
Bundled software
ASUSDVD XP 6.0, Power Director V3.0 DE, Medi@Show V2.0 SE, Game Face, Software Symantec Norton Internet Security 2005, Adobe Acrobat Reader 7.0, NERO Express V6.0
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27235
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery capacity
4800 mAh
Weight & dimensions
Width
405 mm
Depth
314 mm
Height
38 mm
Weight *
4 kg
Other features
Wireless technology
IEEE 802.11a/b/g, Bluetooth 2.0+EDR
Infrared data port
Yes
Dimensions (WxDxH)
405 x 314 x 38 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:29:32
Uk has collected 1 expert review for ASUS A7Jc (Pro70Jc) Intel® Core™ Duo T2400 43.2 cm (17") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 and the rating is 86 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
86%
Source Review comments Score
notebookcheck.net
Updated:
2014-01-01 01:29:32
If you were pleased by the Asus F3Jm, but preferred a 17 inch notebook, the Asus A7Jc could be the right choose for you. As usual for a DTR, Asus A7Jc is equipped with a variety of ports. read more...
Bottom line Asus A7JcAsus A7Jc is a DTR of good workmanship. It is an entertainment handyman with comprehensive equipment and a variety of available ports.The keyboard is comfortable in use, but also the display convinced us through its brightness and very good contr...
86%