ASUS logo

ASUS PRIME Z270-AR motherboard Intel® Z270 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108760
Info modified on:
30 Oct 2024, 13:10:18
Short summary description ASUS PRIME Z270-AR motherboard Intel® Z270 LGA 1151 (Socket H4) ATX:

ASUS PRIME Z270-AR, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, i3-6xxx, i3-7xxx, i5-6xxx, i5-7xxx, i7-6xxx, i7-7xxx, DDR4-SDRAM, 64 GB

Long summary description ASUS PRIME Z270-AR motherboard Intel® Z270 LGA 1151 (Socket H4) ATX:

ASUS PRIME Z270-AR. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX, Graphics card family: AMD, NVIDIA, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Intel® I219-V. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.