ASUS logo

ASUS PRIME H310M-A R2.0/CSM motherboard Intel® H310 LGA 1151 (Socket H4) micro ATX

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21395
Info modified on:
14 Mar 2024, 18:33:49
Bullet Points ASUS PRIME H310M-A R2.0/CSM motherboard Intel® H310 LGA 1151 (Socket H4) micro ATX:
  • - ASUS OptiMem: Careful routing of traces and vias to preserve signal integrity for improved memory stability
  • - Fan Xpert: Flexible controls for ultimate cooling and quietness, plus GPU-temperature sensing for cooler gaming
  • - 5X Protection III: Multiple hardware safeguards for all-round protection
Long product name ASUS PRIME H310M-A R2.0/CSM motherboard Intel® H310 LGA 1151 (Socket H4) micro ATX:

Intel® H310, 2 x DIMM, Max 32GB, DDR4 2666/2400/2133 MHz, 4096 x 2160 px, Realtek RTL8111H, 1 x DVI-D, 1 x D-Sub, 1 x HDMI

ASUS PRIME H310M-A R2.0/CSM motherboard Intel® H310 LGA 1151 (Socket H4) micro ATX:

ASUS Prime 300 Series motherboards provide the solid foundation needed for your first build, plus flexibility to grow with your ambitions. We've melded all the good stuff that's packed into the latest 8th Generation Intel® Core™ processors with essential ASUS design and engineering, so you benefit from industry-leading technologies — including automated system tuning, comprehensive cooling controls, and immersive onboard audio. When you build with an ASUS Prime 300 Series motherboard, you build smart, easy and affordably.

ASUS Corporate Stable Model
ASUS Corporate Stable Model (CSM) is a commercial program designed to provide stable and reliable motherboards. Offering up to 36-month product lifecycle support and 6-month end-of-life notice to allow sufficient lead times for your organization to get ready for product transitions. Each purchase of an ASUS CSM motherboard comes with ASUS Control Center - server-grade IT management software.

ASUS Control Center
ASUS Control Center is centralized IT management software designed to provide a convenient, effective, secure and cost-saving solution for enterprises, small and medium-sized businesses, and data centers in any type of industry. With the help of ASUS Control Center, your organization will be equipped to achieve success in even the most challenging modern IT environments.

Optimize IT endpoint management
Designed to assist IT staff in monitoring and controlling devices within their corporate networks, and facilitate inventory checking in multiple locations remotely

Automate IT maintenance
Allows IT staff to schedule automatic updates of the latest BIOS, software and utilities to specific or all devices at off-peak times, enhancing system stability and IT operational flexibility

Securely manage all of endpoints
Securely manage endpoint configuration, portable storage access and PC software applications by enabling them to create grouping rules on individual devices

Improved DDR4 stability
ASUS OptiMem preserves memory signal integrity by routing traces and vias to the optimal PCB layer, and our T-Topology trace layout ensures time-aligned signaling by balancing trace lengths between memory slots. These enhancements allow the Prime 300 Series to support a wide range of dual and quad-DIMM memory kits, while providing your rig with the stability it needs to deal with any type of workload - whether you're gaming or running intensive applications

ASUS OptiMem benefits:
- Improved memory stability and compatibility
- Allows lower memory latencies at equivalent voltages
- Improved memory frequency margin

Flexible cooling controls
Prime 300 Series motherboards offer comprehensive control over system fans, via the included Fan Expert software. Auto-Tuning mode intelligently configures all parameters with a single click.

All-round energy efficiency
With the Energy Processing Unit (EPU) you'll enjoy system-wide power savings. The EPU automatically optimizes power consumption and maximizes savings with Away mode — a smart setting that creates an extreme energy-saving scenario by shutting down unused I/O controllers.

Cooler by design
Prime 300 Series features the most comprehensive cooling controls ever, configurable via ASUS Fan Xpert software or the UEFI BIOS.

Each header can monitor and react to dedicated thermal sensors.

Each onboard CHA FAN header supports PWM and DC mode.

Media-acclaimed UEFI BIOS
The UEFI BIOS is an early waypoint on any PC-building journey, and Prime 300 Series has one of the best in the business.

Q-Fan Control Can configure the fan's operating speed manually, or use the easy pre-configured fan profiles to select Standard, Silent, Turbo or Full Speed modes, plus automatic switch to full speed if the temperature hits 75°C.

EZ mode
Intuitive graphical fan control
Fine-tune individual fans simply by dragging a curve with the mouse.

SATA Information:
Display SATA port details that help you easily recognize drives.

Fast Clock Adjustment:
Use mouse controls to change the time and date.

Advanced mode
My Favorites
Quickly find tuning options and add preferred tools to the list.

User Profile
Save BIOS settings for migration to new BIOS version or system.

SATA Port Renaming:
Rename SATA ports for easy identification.

USB 3.1 Gen 1 front-panel connector
Future-proof connectivity
USB 3.1 Gen 1 is right where you need it, with two super-speed headers for the front panel. Experience data-transfer speeds up to 10X faster than USB 2.0 with instant plug-and-play connectivity, and avoid back-breaking contortions in the hunt for hard-to-reach rear ports.

Built to Last
ASUS is the world's leading motherboard brand. Our motherboards are extensively tested for compatibility with more than 1,000 components and devices, and each new model undergoes a minimum of 8,000 hours of strict validation — offering the peace of mind of knowing that your ASUS motherboard is fit for all environments and applications. Choosing ASUS is an assurance of trouble-free DIY experiences.

5X
Protection III

Hardware safeguards to ensure long-term durability.

520+
DDR4 compatibility

Industry-leading DDR4 memory compatibility for best flexibility and reassurance.

1000+
compatible devices

Compatibility with a range of CPUs, memory modules, graphics cards and more.

8000+
validation hours

Extensive testing with latest components for enhanced reliability, compatibility and safety.

Prime 300 Series motherboards are engineered with industry-leading 5X Protection III, employing the finest components, excellent circuit design and exacting standards to guarantee the quality and long-term durability of your investment. That means exceptional protection and stability for your build — thanks to decades of engineering experience from the world's leading motherboard brand.

SafeSlot Core
Fortified PCIe slot prevents damage
SafeSlot Core is the ASUS-exclusive PCIe® slot. Featuring a fortified design that's anchored to the motherboard by a special hook, Safeslot Core provides 1.6X-stronger retention and 1.3X-greater shearing resistance than standard expansion slots.
Our Prime 300 Series motherboards also have strengthened solder points around both the PCIe and DIMM pins.

LANGuard
Pumped-up throughput, 2.5X-higher surge tolerance
ASUS LANGuard is hardware-level networking protection that employs signal-coupling technology and premium anti-EMI surface-mounted capacitors to ensure a more reliable connection and better throughput.

Overvoltage Protection
World-class circuit-protecting power design
An exclusive circuit design with built-in voltage regulators protects your motherboard from damage caused by unexpected high-level voltages from unstable or inferior power supplies.

DIGI+ VRM
Precision control for stable power
ASUS-exclusive DIGI+ VRM intelligently delivers power to the processor based on real-time demands, reducing energy waste and improving system stability.

DRAM Overcurrent Protection
Short-circuit damage prevention
Onboard resettable fuses prevent overcurrent and short-circuit damage. This extends beyond I/O ports to DRAM ― so it provides a safeguard to protect the lifespan of your system and connected devices.

Stainless-steel back I/O panel
3X corrosion-resistance for greater durability
Corrosion-resistant stainless-steel back I/O panels bonded with chromium oxide assure a lifespan that's 3X longer than ordinary panels.

ESD Guards
Electrostatic discharge protection
ASUS ESD Guards prolong the life of components while preventing damage from electrostatic discharge, providing protection for up to +/- 10kV of air discharge and +/- 6kV of contact discharge.

1000+
Compatible devices and components
The superior compatibility of Prime 300 Series is evidenced by our extensive list of supported devices — which includes thousands of compatible components — and our Qualified Vendor List (QVL) that identifies memory compatibility. It all adds up to more choices for worry-free PC-building experiences.

8000+
VALIDATION HOURS
ASUS motherboards offer superb endurance. We verify this by subjecting every board to more than 8,000 hours of stringent tests. A barrage of burn-in, environmental, compatibility, software and safety tests confirm that our motherboards are exceptionally robust. It also shows that ASUS reliability surpasses industry standards, ensuring that every component is designed to function flawlessly in any environment.

Temperature and humidity tests
Ensures components withstand extreme conditions.

Thermal measurement tests
Ensures that the system remains cool and stable under the heaviest loads.

Insertion tests
Every port and connector is put through repeated installation cycles.

Aging tests
Up to 48-hour aging test ensures reliability.

Power-consumption tests
Delivers world-class energy efficiency.

Temperature and DC margin tests
Ensures that the motherboard is capable of coping with voltages fluctuations caused by varying temperatures.

Thermal-shock tests
Ensures ability to survive temperature changes during transportation.

Non-operation shock tests
Built to withstand jolts that may occur during shipping.

Burn-in tests
Every component is checked to ensure flawless operation.

Installation tests
Connector placement is double-checked to ensure hassle-free installation.

Drop tests
Drop tests from various heights ensure durability.

Salt and spray tests
Tested for I/O reliability, prolonged lifespan and rust-resistance.

Outstanding audio
Combined onboard features deliver elevated audio
Intelligent design and premium hardware create audio quality unlike anything you've ever experienced!

Audio shielding
Separates analog/digital signal domains, significantly reducing multi-lateral interference.

Separate layer for left and right tracks
Ensures minimal crosstalk between audio paths.

Premium Japanese-made audio capacitors
Premium parts provide an immersive sound signature, with exceptional fidelity.

Beyond VR ready
Complete your immersion
Prime 300 series isn't just VR ready — it goes way beyond. The ASUS Beyond VR Ready marque means that Prime 300 series has been tested with loads of class-leading components to ensure that your productivity, gaming and entertainment needs are tuned for maximum performance. ASUS Beyond VR Ready opens up a new way to configure and build your dream system with total confidence.

Intel H310 chipset
The Intel® H310 is a single-chipset design that supports 8th Generation Intel® Core™ LGA1151 processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Additionally, the H310 chipset provides a maximum of four USB 3.1 Gen 1 ports, four SATA 6Gbps ports, and 10Gbps M.2 and PCIe 2.0 lane-speed support, for faster data retrieval. Intel H310 also supports integrated-graphics, so you'll enjoy the very latest in graphics performance.

Ready for 8th Generation Intel LGA1151 Core processors
This motherboard supports 8th Generation Intel® Core™ processors in the LGA1151 package, with integrated graphics, memory and PCI Express controllers to support onboard graphics output with dedicated chipsets, dual-channel (2-DIMM) DDR4 memory and 16 PCI Express 3.0/2.0 lanes for great performance.

Short summary description ASUS PRIME H310M-A R2.0/CSM motherboard Intel® H310 LGA 1151 (Socket H4) micro ATX:

ASUS PRIME H310M-A R2.0/CSM, Intel, LGA 1151 (Socket H4), LGA 1151 (Socket H4), 32 GB, DDR4-SDRAM, 32 GB

Long summary description ASUS PRIME H310M-A R2.0/CSM motherboard Intel® H310 LGA 1151 (Socket H4) micro ATX:

ASUS PRIME H310M-A R2.0/CSM. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Supported processor sockets: LGA 1151 (Socket H4). Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, Supported storage drive types: SSD. Graphics card family: Intel, Graphics card: HD Graphics, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.