location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P8Z68-V PRO motherboard Intel Z68 LGA 1155 (Socket H2) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P8Z68-V PRO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P8Z68-V PRO show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2020 10:25:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P8Z68-V PRO motherboard Intel Z68 LGA 1155 (Socket H2) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1155 (Socket H2) Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
  • - PC ATX Intel Z68 Realtek ALC892 7.1 channels
  • - 4 Non-ECC Maximum internal memory: 32 GB
  • - Quad-GPU CrossFireX, Quad-GPU SLI 1748
  • - BIOS type: EFI 64 Mbit ACPI version: 2.0a
  • - Gigabit Ethernet
Long product name ASUS P8Z68-V PRO motherboard Intel Z68 LGA 1155 (Socket H2) ATX :
The long product name of ASUS P8Z68-V PRO motherboard Intel Z68 LGA 1155 (Socket H2) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P8Z68-V PRO - Intel Z68 Express Chipset, LGA1155, 4 x DIMM, Max. 32GB, DDR3 2200(O.C.)/2133(O.C.)/1866(O.C.)/1600/1333/1066 Hz Non-ECC, Un-buffered, Gigabit LAN, 4 x USB 3.0, ATX
More>>>
ASUS P8Z68-V PRO motherboard Intel Z68 LGA 1155 (Socket H2) ATX:
The official description of ASUS P8Z68-V PRO motherboard Intel Z68 LGA 1155 (Socket H2) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flexible & Easy BIOS Interface
Exclusive to ASUS motherboards, its UEFI (Unified Extensible Firmware Interface) is the first ever mouse-controlled graphical BIOS interface designed with dual selectable modes. It delivers a user-friendly interface that goes beyond traditional keyboard-only BIOS controls to enable more flexible and convenient input with quick scrolling. Users can easily navigate the UEFI BIOS with the smoothness of their operating system. Quick and simple overclocking and setup sharing is facilitated by the F12 hotkey BIOS snapshot feature. The exclusive EZ Mode displays frequently-accessed setup info, while the Advanced Mode is for experienced performance enthusiasts that demand far more intricate system control, including detailed DRAM information.

Universal Switchable Graphics Technology
LucidLogix® Virtu is designed for the Intel® Sandy Bridge platform's powerful integrated graphics. Its GPU virtualization dynamically assigns tasks to the best available graphics resources based on power, performance and system load on Windows® 7 based PCs. It allows users to fully utilize the unique capabilities of advanced Sandy Bridge multimedia features alongside the high end 3D rendering performance provided by installed graphics cards. When no discrete graphics are needed, the graphics card is put in idle mode to lower utilization, heat, fan speed and power draw down to near zero, making the system more environmentally-friendly. For users with diverse needs, LucidLogix® Virtu GPU virtualization provides great flexibility and efficiency.

SSD Speed with HDD Capacity
Intel® Smart Response Technology boosts overall system performance. It uses an installed fast SSD (min 18.6GB available capacity) as a cache for frequently accessed data. Harness the combination of SSD-like performance and response with hard drive capacity, that's 4X faster than a HDD-only system.

Digital Power Design: The New Standard
The world’s first Dual Intelligent Processors from ASUS pioneered the use of two onboard chips - EPU (Energy Processing Unit) and TPU (TurboV Processing Unit). The new generation of Dual Intelligent Processors 2 with DIGI+ VRM provides precise Vcore PWM, integrated graphics voltages and frequency module adjustments with minimal power loss through BIOS tuning and an exclusive user interface to increase the board’s overclocking range while performance reaches its full potential. ASUS DIGI+ VRM digital power design empowers users with superior flexibility and perfect precision to ensure optimized performance, extreme system stability and greater power efficiency.

Herald the Arrival of a New Digital Power Design Era
VRM, or voltage regulator modules, are considered among the most essential motherboard design components. They supply the voltage demanded by the CPU, and a good VRM must intelligently detect actual CPU power draw to provide precise power accordingly. ASUS DIGI+ VRM is an innovative, industry-leading technology that fully integrates Intel® VRD12 specifications on a native level, greatly enhancing power to go far beyond the limits of analog designs.

Advantages of ASUS DIGI+ VRM Digital Power Design
Unlike previous VRD versions, Intel® VRD12 uses digital signals (SVID). To ensure perfect power delivery, ASUS specially designed DIGI+ VRM to sync completely with this new technology.
Faster sensing and response: ASUS DIGI+ VRM acts as a digital controller to perfectly match digital power signal (SVID) requests from the CPU, eliminating digital-to-analog conversion lag.
Better cooling: exclusive dual driver and MOS design doubles the heat dissipation area with expanded cooling surfaces for improved thermal performance. Spacing components out over a wider area speeds up cooling to enhance reliability and stability.

2X CPU power supply: the same exclusive dual driver and MOS design also provides twice the CPU power supply with two complete power stages. This results in far greater phase load tolerances, so the CPU never has to wait for power to arrive, increasing performance and overclocking potential.

Active Cooling for Extreme Durability- Super Cool VRM
ASUS DIGI+ VRM delivers intelligent power management to balance loadings for each power phase by detecting VRM temperatures to ensure longer component lifespan and better cooling.

The Ultimate Turbo Processor
Unleash your performance with ASUS' simple onboard switch or AI Suite II utility. The TPU chip offers precise voltage control and advanced monitoring through Auto Tuning , GPU Boost and TurboV functions. Auto Tuning offers a user friendly way to automatically optimize the system for fast, yet stable clock speeds, while TurboV enables unlimited freedom to adjust CPU frequencies and ratios for optimized performance in diverse situations.
EPU

Energy Efficiency All Around
Tap into the world's first real-time PC power saving chip through a simple onboard switch or AI Suite II utility. Get total system-wide energy optimization by automatically detecting current PC loadings and intelligently moderating power consumption. This also reduces fan noise and extends component longevity!

Go to the Limit with iGPU Level Up!
GPU Boost accelerates the integrated GPU for extreme graphics performance. The user-friendly interface facilitates flexible frequency adjustments. It easily delivers stable system-level upgrades for every use.
BT GO!

Diverse BT Enjoyment, New Technology Lifestyle
Onboard Bluetooth wireless design enables smart connectivity to Bluetooth devices with no additional adapter. ASUS BT GO! comes with 7 special functions that offer a significant breakthrough in Bluetooth evolution, including Folder Sync, BT Transfer, BT Turbo Remote, BT-to-Net, Music Player, Shot and Send, and Personal Manager. All are accessible through the exclusive, user-friendly ASUS interface.

* The Bluetooth word mark and logos are owned by the Bluetooth SIG, Inc. and any use of such marks by ASUSTeK Computer Inc. is under license. Other trademarks and trade names are those of their respective owners

Double USB Access, Double Convenience
ASUS facilitates strategic USB 3.0 accessibility for both the front and rear panels - 4 USB 3.0 ports in total. Experience the latest plug & play connectivity at speeds up to 10 times faster than USB 2.0. The P8Z68-V PRO affords greater convenience with high speed connectivity.

Extra Ports, Extra Speed and Accessibility
The Intel® Z68 Express chipset natively supports the next-generation Serial ATA (SATA) interface, delivering up to 6Gb/s data transfers. ASUS provides extra SATA 6Gb/s ports with enhanced scalability, faster data retrieval and double the bandwidth of current bus systems.

DTS Surround Sensation UltraPC
DTS Surround Sensation UltraPC delivers exceptional 5.1 surround experience through the most common PC audio setups - your existing stereo speakers or headphones. In addition to virtual surround, “Bass enhancement” provides stronger low frequency bass sound, and “Voice clarification” provides clear human dialogue even with loud background sound. With these technologies, you may experience a better home-theater audio with ease.

Intel® LAN Support
P8Z68-V PRO features Intel® Gigabit LAN which complies with 802.3az Energy Efficient Ethernet (EEE) standard and reduces power consumption during normal operation and enhances faster transfer speed through dual interconnection between the Integrated LAN controller and Physical Layer (PHY).

CPU, Chipset and Graphics features
LGA1155 socket for Intel® Second Generation Core™ i7/ Core™ i5/ Core™ i3 Processors
This motherboard supports the latest Intel® second generation Core™ i7/Core™ i5/Core™ i3 processors in the LGA1155 package, with memory and PCI Express controllers integrated to support 2-channel (4 DIMM) DDR3 memory and 16 PCI Express 2.0 lanes. This provides great graphics performance. Intel® second generation Core™ i7/Core™ i5/Core™ i3 processors are among the most powerful and energy efficient CPUs in the world.

Intel® Z68 Express Chipset
The Intel® Z68 Express Chipset is a single-chipset design to support socket 1155 Intel® second generation Core™ i7/Core™ i5/Core™ i3 processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Additionally, Z68 chipset provides 2 SATA 6Gb/s and 4 SATA 3Gb/s ports for faster data retrieval at double the bandwidth of current bus systems. Moreover, Intel® Z68 Express Chipset also supports iGPU function, letting users enjoy the latest Intel integrated graphic performance.

RoHS
GreenASUS and ErP Ready
The motherboard is European Union´s Energy-related Products (ErP) ready, and ErP requires products to meet certain energy efficiency requirements in regards to energy consumptions. This is in line with ASUS vision of creating environment-friendly and energy-efficient products through product design and innovation to reduce carbon footprint of the product and thus mitigate environmental impacts.

Short summary description ASUS P8Z68-V PRO motherboard Intel Z68 LGA 1155 (Socket H2) ATX:
This short summary of the ASUS P8Z68-V PRO motherboard Intel Z68 LGA 1155 (Socket H2) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P8Z68-V PRO, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 32 GB, Dual-channel, 1066,1333,1600,1866,2133,2200 MHz

Long summary description ASUS P8Z68-V PRO motherboard Intel Z68 LGA 1155 (Socket H2) ATX:
This is an auto-generated long summary of ASUS P8Z68-V PRO motherboard Intel Z68 LGA 1155 (Socket H2) ATX based on the first three specs of the first five spec groups.

ASUS P8Z68-V PRO. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, Memory channels: Dual-channel, Supported memory clock speeds: 1066,1333,1600,1866,2133,2200 MHz. RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Quad-GPU SLI, Maximum graphics card memory: 1748 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82579

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1155 (Socket H2)
Compatible processor series *
Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
Memory
Number of memory slots *
4
Memory channels
Dual-channel
Non-ECC
Yes
Supported memory clock speeds
1066, 1333, 1600, 1866, 2133, 2200 MHz
Maximum internal memory *
32 GB
Storage controllers
RAID levels
0, 1, 5, 10
Graphics
Maximum graphics card memory
1748 MB
Parallel processing technology support *
Quad-GPU CrossFireX, Quad-GPU SLI
On-board graphics card
Yes
Internal I/O
USB 2.0 connectors *
6
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
2
Number of SATA III connectors *
4
Number of SATA II connectors
4
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
2
Chassis intrusion connector
Yes
Number of IEEE1394 connectors
2
Rear panel I/O ports
USB 2.0 ports quantity *
6
Rear panel I/O ports
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
eSATA ports quantity
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI-D ports quantity *
1
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
Network
Ethernet interface type
Gigabit Ethernet
LAN controller
Intel® 82579
Features
Motherboard chipset *
Intel Z68
Audio chip
Realtek ALC892
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
ATX
Power source type
ATX
Overclocking features
ASUS C.P.R.
Expansion slots
PCI Express x1 slots
2
PCI Express x4 slots
1
PCI Express x16 slots
2
PCI slots
2
PCI Express slots version
2.0
BIOS
BIOS type *
EFI
BIOS memory size
64 Mbit
ACPI version
2.0a
Weight & dimensions
Width
305 mm
Depth
244 mm
Packaging content
Drivers included
Yes
Other features
S/PDIF in port
No
Controller interface type
SATA
Manageability features
WfM 2.0, DMI 2.0, WOL by PME, WOR by PME, PXE
Special features
Bluetooth
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 01:11:52
Uk has collected 71 expert reviews for ASUS P8Z68-V PRO motherboard Intel Z68 LGA 1155 (Socket H2) ATX and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
ocaholic.ch.english
Updated:
2012-01-25 01:11:17
The P8Z68-V Pro from ASUS supports Intels brand new Z68 chipset which supports Intels Rapid Storage Technology. Furthermore ASUS mad sure that Lucids Virtu is being supported which allows dynamic load sharing between the integrate and a discrete graphi...
Bottom line If you want to build a gaming PC or a well performing desktop rig then the ASUS P8Z68-V Pro will be a safe bet. For a very competitive price you'll get a lot of performance. Author: Copy edited and translated:...
0%
techradar.com
Updated:
2012-01-25 01:11:44
We've been looking forward to the Intel Z68 platform since we first played with the Intel Sandy Bridge platform, and now it's here in the shape of the Asus P8Z68V Pro.When Intel released its new generation of processors in January they were met with gener...
Good Lucid Virtu power saving, Smart Response works well, iGPU and discrete living together, Good value...
Bad Smart Response awkward to setup, what P67 ought to have been all along...
Bottom line The Z68 is all the best bits of the Sandy Bridge architecture, and the P8Z68V Pro displays it all for a decent price too...
80%
hardwarecanucks.com
Updated:
2012-01-25 01:11:50
Intel has officially launched their highly anticipated Z68 chipset. It has all of the overclocking powers of P67 while adding in features like GPU switching through Lucid’s Virtu software and Intel’s own Smart Response Technology which allows SSD cachi...
Bottom line New chipset launches are always among the most anticipated events for enthusiasts. Essentially, we all want to see innovation, a good pricing structure for new motherboards and some new features thrown in for good measure but the Z68 only partially ach...
0%
ocaholic.ch.english
Updated:
2012-01-25 01:11:50
The P8Z68-VPro will be ASUS' flagship model regarding Intels upcoming Z68 chipset. Therefore it's able to score with a long featurelist. But first of all we will check out if it is able to convince from a layout and design perspective. The P8Z68-VPro w...
Bottom line Allgemein At a first glance ASUS leaves a good impression with its P8Z68-VPro. Unfortunately there still are some things which could have been done in a better way. Most importantly there are the cooling blocks which keep the current supply at adequate...
0%
overclockersclub.com
Updated:
2014-02-23 01:01:41
Are you looking to upgrade your current setup? Maybe you have been waiting to see how well the new generation of i7 processors are performing before you made the commitment to grab one of them. Is Intel's new Z68 chipset going to be the chipset for yo...
0%
tomshardware.co.uk
Updated:
2014-06-12 01:11:29
Intel reserved its most feature-rich LGA 1155 platform for (or four?) months past the launch of its Sandy Bridge-based processors, but was it worth the wait? We compare three upper-mainstream Z68 examples to a top-quality P67 predecessor to find out. W...
0%
ocaholic.ch.english
Updated:
2014-06-13 01:30:46
The P8Z68-V Pro from ASUS supports Intels brand new Z68 chipset which supports Intels Rapid Storage Technology. Furthermore ASUS mad sure that Lucids Virtu is being supported which allows dynamic load sharing between the integrate and a discrete graphics...
80%
ocaholic.ch.english
Updated:
2014-06-13 01:30:46
The P8Z68-VPro will be ASUS' flagship model regarding Intels upcoming Z68 chipset. Therefore it's able to score with a long featurelist. But first of all we will check out if it is able to convince from a layout and design perspective...
0%
goldfries.com
Updated:
2016-12-05 01:11:29
Another ASUS product today, which I believe is one of the top Z68 board around.Lovely 8 forward facing SATA ports.Just in case you wonder what's the difference between the dark blue, light blue and grey ports,2 x SATA 6Gb/s port(s), gray 4 x SATA 3Gb/s po...
Bottom line Another ASUS product today, which I believe is one of the top Z68 board around. This review was made possible by Asus The Board Lovely 8 forward facing SATA ports. Just in case you wonder what's the difference between the dark blue, light blue and...
0%
HEXUS.net
Updated:
2016-12-05 01:11:29
Intel flexed its technology muscles last week by formally unveiling some nifty next-generation transistor technology, 3D Tri-Gate, which is designed to increase processor performance while reducing power - a rather neat party trick that ensures the ch...
Bottom line The Z68 chipset is designed to bring out the very best from Intel's Sandy Bridge processors. It takes the juiciest bits out of the incumbent P67 and H67 chipsets and pulls them together. Specifically, it ties the overclocking potential of P67 with th...
80%
hardwarezone.com.ph
Updated:
2016-12-05 01:11:29
Ever since Intel debuted its second-gen Intel Core processors aka Sandy Bridge, the question on the lips of many enthusiasts has been the seemingly deliberate segregation between the two supporting chipsets - Intel P67 Express for those who require discre...
Good Competitive price, Strong performance in benchmarks and overclocking...
Bad PCIe bandwidth limitations...
Bottom line Write a ReviewPerformance9Features8.5Value9The GoodCompetitive priceStrong performance in benchmarks and overclockingThe BadPCIe bandwidth limitationsHave feedback on the article for the editorial team? You can reach out to them here...
90%
pcquest.ciol.com
Updated:
2012-01-25 01:11:17
SnapshotPrice: Rs 13,550Key Specs: Intel Z68 chipset, 4 USB 3.0, 12 USB 2.0, 4 SATA 6 Gb/s, 1 Gigabit LANContact: Asus Tech, MumbaiTel: 67668800/1800-2090-365Write to: pcquest@cybermedia.co.in with name of the product in subject for more info.Test Bed:...
Bottom line With Z68 chipset and a good PC mark score the motherboard becomes a good option. Also it has a good range of USB connectivity options.PrintCommentEmailDiggDel.icio.usRedditTwitter...
0%
pcquest.ciol.com
Updated:
2012-01-25 01:11:17
SnapshotPrice: Rs 13,550Key Specs: Intel Z68 chipset, 4 USB 3.0, 12 USB 2.0, 4 SATA 6 Gb/s, 1 Gigabit LANContact: Asus Tech, MumbaiTel: 67668800/1800-2090-365Write to: pcquest@cybermedia.co.in with name of the product in subject for more info.Test Bed:...
Bottom line With Z68 chipset and a good PC mark score the motherboard becomes a good option. Also it has a good range of USB connectivity options.Page(s) 1 I am interested in more information about this productI am interested in buying this productPrintCommen...
0%
ixbtlabs.com
Updated:
2012-01-25 01:11:17
Official motherboard page This motherboard was both among the first Intel Z68-baed products made, and the first full-fledged chipset representative we got for tests. As you may or may not remember, we took a first close look at Z68 and Intel Smart Resp...
0%
tech2.com
Updated:
2012-01-25 01:11:17
With Sandy Bridge hitting a small reef with the first batch of P67 motherboards, things seem to be back on track for Intel. Till now, if you wanted to overclock your shiny new Sandy Bridge CPU, there was just one option, the P67 chipset. But by doi...
Bottom line Anodized plating for the CPU socket would have been nice Asus offers three variants of the Z68, all packing very similar design features except for slight differences in the bundle. The Asus P8Z68-V Pro retails for Rs.13,550, excluding taxes, which is...
70%
maximumpc.com
Updated:
2012-01-25 01:11:17
When is a chipset truly a new chipset? That’s a question that many PC enthusiasts will ponder when they see the specs for Intel’s Z68 chipset, which is at the heart of the Asus P8Z68-V Pro board. For one thing, there’s no native USB 3.0, no additional...
Good Beautiful UEFI interface; Intel SRT and Virtu support.
Bad Documentation on SRT and Virtu support lacking; no duallink DVI support on integrated graphics.
90%
insidehw.com
Updated:
2012-01-25 01:11:21
This January saw numerous steps forward with regard to Intel microarchitecture. Nowadays, while we’re preparing for the next step and further size decrease in the existing production process, it’s finally time for Intel to show the full potential of th...
0%
ocworkbench.com
Updated:
2012-01-25 01:11:29
Bluetooth 19 May 2011 The ASUS P8Z68-V Pro motherboard is one of the first ASUS’s Z68 motherboards to be announced in May 2011. Early this year, various vendors already released boards based on Intel P67 and H67 chipsets. One thing to note is that bo...
Bottom line ASUS P8Z68V-Pro has good performance. The additions makes this board stand out with the add on features. I would recommend this board if the price is right...
93%
Bjorn3d.com
Updated:
2012-01-25 01:11:29
The Sandy Bridge launch has been a bumpy road for Intel. While the processor performance is great and it is extremely power efficient, the Cougar Town (6 series) chipset recall made a dent in the sales of the new platform. The truth is the 6 series ch...
Good Low profile heatsink, 4 USB 3.0 and 4 SATA 6Gb/s, Easy to use EFI BIOS, Bluetooth receiver, Good combination of ports and slots, EPU and TPU switch, Excellent layout and design, Excellent overclocker...
Bad No LED error diagnostic...
Bottom line The Intel Z68 Express chipset is really what Intel should have brought to the market when the Sandy Bridge was launched. While the P67 is by no means a bad chip, its inability to access the integrated graphics Quick Sync feature frustrated many people...
95%
legitreviews.com
Updated:
2012-01-25 01:11:32
In the middle of last week, Intel launched the new chipset for the Socket LGA1155 platforms. Dubbed the Intel Z68 chipset, it brings some new features to the table, as well as merges a few from the Intel H67 and the Intel P67. In our first article...
Bottom line Today we put the ASUS P8Z68-V Pro up against a $300+ Intel P67 motherboard. The ASUS P8Z68-V Pro brought everything to the table, held nothing back and was able to outperform a board that retails for nearly 50% more!...
0%
pureoverclock.com
Updated:
2012-01-25 01:11:36
Intel's Sandy Bridge processors and Z68 chipset have been the least best-kept secrets of late. Following Intel's P67 original chipset setback, the B3 Revisions boards have helped erase those problems, leaving consumers looking forward to the performanc...
Bottom line As we've seen, the Z68 chipset has many similar characteristics and features to P67 and H67, in what appears to be a successful marriage of the two. Intel normally doesn't bring successive chipsets without retiring the current crop, but P67 may survive...
0%
guru3d.com
Updated:
2012-01-25 01:11:41
Hey it's the second week of May, time for something new and refreshing. Intel Sandy Bridge based processors (after a rough start) have been kicking hard and loud in the desktop market. To date it is one of the most impressive processor series we have...
Bottom line Finals Words and conclusionOkay so we need to breakup this conclusion into two segments, the chipset and the actual ASUS mother board review. Let's start off with the chipset. The Intel Z68 chipset takes the best of both worlds in the series 6 chipset, mo...
0%
hitechlegion.com
Updated:
2012-01-25 01:11:42
Isn't it great when two great things snyc together beautifully. There are many examples of this out in the world. Take for instance, Reese's Peanut Butter Cups. There's just a harmonious blend of peanut butter and chocolate all wrapped up in a neat an...
Good DDR3 Support up to 2200 (O.C.), ASUS DIP2, 12 4 DIGI VRM, ASUS BT GO!, Intel Z68 Chipset, Intel Quick Sync Video, Lucid Virtu / Nvidia Synergy(at a later date), Intel RST Smart Response Technology, ASUS AiCharger, ASUS Disk Unlocker (2.2TB Drives), USB 3.0 via ASMedia controller, Front Panel USB 3.0 External drive, 3 way CrossFireX Capable, Intel Gigabit LAN, MemOK!, CrashFree BIOS, ASUS AI Su...
Bad None, gold, Discuss this review in our forums...
Bottom line The ASUS P8Z68-V Pro Motherboard is exactly what the doctor ordered in terms of a good blend of multimedia and performance. I have reviewed both P67 and H67 motherboards and always wished that there would be some middle ground between the two. That is...
0%
hardocp.com
Updated:
2012-01-25 01:11:44
You’ve probably owned ASUS built products without even knowing it. It makes everything from motherboards to monitors, to consumer electronics, and more. Founded in 1986 ASUS has become one of the largest consumer electronics manufacturers in the world...
Bottom line Dan's Thoughts:My experiences with the P8Z68-V Pro were long, arduous, and downright stressful at times. To be fair that wasn’t really the P8Z68-V’s fault. The board has two new features. Features that are worthy of a lot of discussion on their own. Th...
0%
anandtech.com
Updated:
2012-01-25 01:11:44
This board from ASUS is a great all-round performer, compared to the P67 boards we have reviewed - space for tri-GPU setups, six fan headers with good OS fan controls, eight SATA ports, six with RAID 0/1/5/10, Intel gigabit Ethernet and it performs...
Bottom line Looking back on the ASUS P8Z68-V PRO, I can come up with a variety of conclusions. It's a great little board in terms of performance, features and add-ons, even for the $210 asking price. Though at this price, we'd perhaps ask for a little more to be in t...
0%
benchmarkreviews.com
Updated:
2012-01-25 01:11:49
Intel's Sandy Bridge CPUs and their accompanying Cougar Point chipsets brought a new level of price/performance to the enthusiast market. There was just one problem: you had to choose between a motherboard with the H67 chipset, which enabled the on-CP...
Good Can use integrated Sandy Bridge video and a discrete video card, Intel Smart Response technology boosts disk performance, EPU, TPU, and 12phase power enable high and stable overclocks, Four SATA 6G and four USB 3.0 ports, Excellent UEFI BIOS implementation...
Bad Singlelatch DIMM sockets. I hate those, Virtu software still has some rough edges, NVIDIA Synergy not available yet, Paucity of PCIE lanes...
Bottom line Although we strive to be as objective as possible, any review will reflect to some extent the perceptions and biases of the reviewer. Also, keep in mind that the computer market is very volatile, and that today's killer super product can easily become...
92%
computershopper.com
Updated:
2012-01-25 01:11:52
so had a pretty good idea of what to expect from the Asus P8Z68-V Pro before we unboxed it, based on its price and surface specifications. But once we lo...
Good Supports using integrated and dedicated graphics together with Lucid's Virtu tech, Excellent utilities, Built-in Bluetooth, Q-Connector simplifies installation...
Bad Dual graphics cards must run in x8 mode due to chipset limitations...
Bottom line With full support for the Z68 chipset’s SSD caching and multi-GPU support, as well as a great layout and superb software, this is the Socket 1155 motherboard to beat...
92%
hothardware.com
Updated:
2013-07-06 01:05:11
When Intel initially launched their second generation Core processor family, also known as Sandy Bridge, the processors were widely praised for their strong performance and power efficiency. Shortly thereafter, however, a defect in the processor’s comp...
Bottom line There are two aspects to the Z68 Express chipset’s performance to consider; its performance versus the P67 Express using similar configurations and the effect Intel Smart Response SSD caching technology has on performance. With regard to the former, t...
0%
goldfries.com
Updated:
2014-02-07 01:23:55
Another ASUS product today, which I believe is one of the top Z68 board around.Lovely 8 forward facing SATA ports.Just in case you wonder what's the difference between the dark blue, light blue and grey ports,2 x SATA 6Gb/s port(s), gray 4 x SATA 3Gb/s po...
Bottom line Another ASUS product today, which I believe is one of the top Z68 board around. This review was made possible by Asus The Board Lovely 8 forward facing SATA ports. Just in case you wonder what's the difference between the dark blue, light blue and...
0%
Behardware.com
Updated:
2014-02-22 01:04:52
Launched last May, the Intel Z68 chipset was introduced to complete the Intel LGA 1155 offer by unifying the capabilities of two previously launched chipsets, the P67 and H67. P67 chipsets had the particularity of allowing overclocking (henceforth imp...
0%
vr-zone.com
Updated:
2014-04-03 01:04:32
We had a visitor to our labs yesterday evening, the ASUS P8Z68-V PRO motherboard. The P8Z68-V PRO uses Intel's upcoming Z68 Express chipset, which primarily combines features present in the current P67 Express and H67 Express chipsets. While the media is...
0%
vr-zone.com
Updated:
2014-04-09 01:14:45
When the overclocking capabilities of a P67 chipset put together with the graphics awesomeness of the H61/H67 chipset, the Z68 platform is borned. Today, we test out the new Z68 platform from Intel specifically on the ASUS P8Z68-V Pro motherboard to see i...
0%
xbitlabs.com
Updated:
2014-05-08 01:18:27
The Z68 Express still being Intel's latest chipset, we keep on writing our reviews of Z68-based mainboards. By the current moment we've already tested the top-end Z68A-GD80 (B3) from MSI as well as a number of such products from Gigabyte. Particularly...
0%
tomshardware.com
Updated:
2014-06-12 01:11:29
Intel reserved its most feature-rich LGA 1155 platform for (or four?) months past the launch of its Sandy Bridge-based processors, but was it...
0%
Techreport.com
Updated:
2014-06-12 01:11:29
As somewhat of a fast-food connoisseur, I can't help but find McDonald's Third-Pounder Angus lineup a little bit maddening. There are three options: a Mushroom Swiss with sautéed fungus; a Bacon and Cheese with onion, pickle, and what passes for cured por...
0%
futurelooks.com
Updated:
2014-06-19 01:31:39
Some say Z68 killed the P67 star. That really depends on what features you require and will realistically use. If gaming and other fun activities like home or office work are the primary purpose, a highly affordable P67 system would more than make you hap...
0%
pcper.com
Updated:
2014-07-02 01:05:49
The other key feature addition to Sandy Bridge was the inclusion of some fairly high performing integrated processor graphics on the CPU die itself, NOT on the chipset. The Intel HD Graphics 3000 / 2000 far exceeds the horsepower of the integrated graphic...
Bottom line It is hard not to look at the Intel Z68 chipset as anything but a complete success. You already have a class-leading processor in terms of performance and features and now you are finally enabling all of the features of it be accessed for your entire mark...
0%
wccftech.com
Updated:
2014-08-16 01:11:49
Despite early hiccups Intel has seen a lot of success with its Sandybridge line of processors. Even in a weak economy and with established companies thinking of walking out of the PC business (read HP), Intel has fared well. In fact it has done better tha...
Bottom line Asus P8Z68 ProThe pro offers an excellent package for those looking to harness the power of the Z68 PCH. It offers everything that the elder model offers (in terms of basic performance features) and beyond that offers onboard video output (which the delux...
78%
futurelooks.com
Updated:
2014-08-21 01:16:30
Traditionally, motherboards with integrated video are bottom of the heap, middling at best. That's why the majority of micro-ATX boards are typically viewed as lower end platforms that lacking performance features. While often true, we have seen some perf...
0%
Country Distributor
United Kingdom 1 distributor(s)