location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P8H67-M EVO motherboard Intel® H67 LGA 1155 (Socket H2) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P8H67-M EVO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P8H67-M EVO show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P8H67-M EVO motherboard Intel® H67 LGA 1155 (Socket H2) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1155 (Socket H2) Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
  • - PC micro ATX Intel® H67 Realtek ALC892 7.1 channels
  • - 4 Non-ECC Maximum internal memory: 32 GB
  • - Quad-GPU CrossFireX 1748
  • - BIOS type: EFI 32 Mbit ACPI version: 2.0a
  • - Gigabit Ethernet
Long product name ASUS P8H67-M EVO motherboard Intel® H67 LGA 1155 (Socket H2) micro ATX :
The long product name of ASUS P8H67-M EVO motherboard Intel® H67 LGA 1155 (Socket H2) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P8H67-M EVO - Rev 3.0, Intel Socket 1155, Intel H67(B3), 4x DIMM DDR3, 1333/1066 MHz Non-ECC, Gigabit Ethernet, 2x SATA 6.0 Gb/s, 4x SATA 3.0 Gb/s, 12x USB 2.0/1.1, 2x USB 3.0/2.0, RAID 0,1,5,10
More>>>
ASUS P8H67-M EVO motherboard Intel® H67 LGA 1155 (Socket H2) micro ATX:
The official description of ASUS P8H67-M EVO motherboard Intel® H67 LGA 1155 (Socket H2) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LGA1155 socket for Intel® Second Generation Core™ i7/ Core™ i5/ Core™ i3 Processors
This motherboard supports the latest Intel® second generation Core™ i7/Core™ i5/Core™ i3 processors in the LGA1155 package, with memory and PCI Express controllers integrated to support 2-channel (4 DIMM) DDR3 memory and 16 PCI Express 2.0 lanes. This provides great graphics performance. Intel® second generation Core™ i7/Core™ i5/Core™ i3 processors are among the most powerful and energy efficient CPUs in the world.

Intel® H67 Chipset
The Intel® H67 Express Chipset is the latest single-chipset design to support new socket 1155 Intel® second generation Core™ i7/Core™ i5/Core™ i3 processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Additionally, the H67 provides 2 SATA 6Gb/s and 4 SATA 3Gb/s ports for faster data retrieval at double the bandwidth of current bus systems. Moreover, Intel® H67 Express Chipset also supports iGPU function.

Quad-GPU CrossFireX Support!
Flexible Multi-GPU solutions, Your Weapon of Choice!
P8H67-M EVO brings multi-GPU configurations through CrossFireX. This motherboard features the powerful Intel® H67 platform, optimizing PCIe allocation in multiple GPU setups. Expect a brand new gaming sensation like you’ve never experienced before!

Latest Transfer Technology

USB 3.0 Support
Experience ultra-fast data transfers at 4.8Gbps with USB 3.0 - the latest connectivity standard. Built to connect easily with next-generation components and peripherals, USB 3.0 transfers data 10X faster and is also backward compatible with USB 2.0 components.

Native SATA 6Gb/s Support
The Intel® H67 Chipset natively supports next-generation Serial ATA (SATA) storage interface, this motherboard delivers up to 6.0 Gb/s data transfer rates. Additionally, get enhanced scalability, faster data retrieval, double the bandwidth of current bus systems.

EFI BIOS (EZ Mode)

Flexible & Easy BIOS Interface
The new ASUS EFI BIOS is an Extensible Firmware Interface that complies with uEFI architecture, offering a user-friendly interface that goes beyond traditional keyboard-only BIOS controls to enable more flexible and convenient mouse input. Users can easily navigate the new EFI BIOS with the same smoothness as their operating system. The exclusive EZ Mode displays frequently-accessed setup info, while the Advanced Mode is for experienced performance enthusiasts that demand far more intricate system settings.

Supports Hard Drives over 2.2TB
ASUS EFI BIOS natively supports hard drives larger than 2.2TB in 64-bit, with full storage space utilization, helping deliver far more exciting computing than traditional BIOS versions!

Energy Efficiency All Around
Tap into the world's first real-time PC power saving chip through a simple onboard switch or AI Suite II utility. Get total system-wide energy optimization by automatically detecting current PC loadings and intelligently moderating power consumption. This also reduces fan noise and extends component longevity!

Any Memory is A-OK!
MemOK! quickly ensures memory boot compatibility. This remarkable memory rescue tool requires a mere push of a button to patch memory issues. MemOK! determines failsafe settings and dramatically improves system boot success. Get your system up and running in no time!

Accessible Performance on Demand
This intutive performance-improvement tool allows users to adjust the system performance paramaters with just a few clicks through its user-friendly interface. ASUS TurboV also allows users to save several profile settings to suit system performance scenarios as well.

8+2 Phase Power Design
To fully unleash the latest Intel® Sandy Bridge CPU´s potential, this motherboard has adopted a brand new 8-phase VRM power design. It delivers high power efficiency and supreme overclocking ability. Furthermore, high quality power components can effectively lower system temperature to ensure longer component lifespan. This motherboard also features an extra 2-phase power dedicated to integrated memory controller.

Power eSATA on the Go
The Power eSATA solution combines the eSATA connector and power source together, allowing you to use external SATA devices without the need of additional power source*. Easily backup photos, videos and other entertainment contents on external devices.
* Power eSATA requires a specially designed signal cable to provide 5V power for the external SATA device. The cable is purchased separately.

GreenASUS
The motherboard is European Union´s Energy-related Products (ErP) ready, and ErP requires products to meet certain energy efficiency requirements in regards to energy consumptions. This is in line with ASUS vision of creating environment-friendly and energy-efficient products through product design and innovation to reduce carbon footprint of the product and thus mitigate environmental impacts.

Short summary description ASUS P8H67-M EVO motherboard Intel® H67 LGA 1155 (Socket H2) micro ATX:
This short summary of the ASUS P8H67-M EVO motherboard Intel® H67 LGA 1155 (Socket H2) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P8H67-M EVO, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 32 GB, Dual-channel, 1066,1333 MHz

Long summary description ASUS P8H67-M EVO motherboard Intel® H67 LGA 1155 (Socket H2) micro ATX:
This is an auto-generated long summary of ASUS P8H67-M EVO motherboard Intel® H67 LGA 1155 (Socket H2) micro ATX based on the first three specs of the first five spec groups.

ASUS P8H67-M EVO. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, Memory channels: Dual-channel, Supported memory clock speeds: 1066,1333 MHz. RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Maximum graphics card memory: 1748 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1155 (Socket H2)
Compatible processor series *
Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
Maximum number of SMP processors
1
Memory
Number of memory slots *
4
Memory channels
Dual-channel
Non-ECC
Yes
Supported memory clock speeds
1066, 1333 MHz
Maximum internal memory *
32 GB
Supported memory module capacities
1GB, 2GB, 4GB, 8GB
Storage controllers
RAID levels
0, 1, 5, 10
Graphics
Maximum graphics card memory
1748 MB
Parallel processing technology support *
Quad-GPU CrossFireX
On-board graphics card
Yes
Internal I/O
USB 2.0 connectors *
8
Number of SATA III connectors *
2
Number of SATA II connectors
4
Number of SATA connectors
6
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
EPS power connector (8-pin)
Yes
Number of COM connectors
1
Number of IEEE1394 connectors
1
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
eSATA ports quantity
1
PS/2 ports quantity
1
Firewire (IEEE 1394) ports
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI-D ports quantity *
1
DisplayPorts quantity
1
Headphone outputs
5
Microphone in
Yes
S/PDIF out port
Yes
Network
Ethernet interface type
Gigabit Ethernet
LAN controller
Realtek RTL8111E
Wake-on-LAN ready
Yes
Networking features
Gigabit Ethernet
Features
Motherboard chipset *
Intel® H67
Audio chip
Realtek ALC892
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
micro ATX
Power source type
ATX
Certification
RoHS
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
2
PCI slots
1
PCI Express slots version
2.0
BIOS
BIOS type *
EFI
BIOS memory size
32 Mbit
ACPI version
2.0a
Weight & dimensions
Width
244 mm
Depth
244 mm
Packaging content
Drivers included
Yes
Other features
Dual Link DVI
Yes
Controller interface type
Marvell 88SE6111
Special features
MemOK!
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 05:52:30
Uk has collected 18 expert reviews for ASUS P8H67-M EVO motherboard Intel® H67 LGA 1155 (Socket H2) micro ATX and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
ocaholic.ch.english
Updated:
2011-08-17 05:52:12
With the P8H67-M EVO ASUS has an mATX motherboard in its portfolio which tries to win customers hearts with an attractive price performance ratio. Wether this board is able to convince or not that's what we will show on the following pages. Page 1 - In...
Bottom line If you're thinking about a very well performing desktop PC with a small form factor then the ASUS P8H67-M EVO will be a good choice. It would also be a safe bet if you want to assemble a compact entry level gaming rig. Author: Copy edited and tran...
0%
ocaholic.ch.english
Updated:
2014-06-13 01:30:27
With the P8H67-M EVO ASUS has an mATX motherboard in its portfolio which tries to win customers hearts with an attractive price performance ratio. Wether this board is able to convince or not that's what we will show on the following pages...
80%
MotherBoards.org
Updated:
2011-08-17 05:52:23
Intel’s launch of the Sandy Bridge processor and P67/H67 chipset and the AMD Brazos platform has begun a paradigm shift in computing with every CPU having integrated graphics on it potentially moving forward. In any event the two companies are...
0%
hardwaresecrets.com
Updated:
2011-10-18 22:05:02
Motherboards based on the Intel H67 chipset are the best option if you are building a basic PC with integrated video using an Intel processor, or need an affordable motherboard using the microATX form factor for building a small form factor (SFF) PC. C...
Bottom line The ASUS P8H67-M EVO is only USD 10 more expensive than the P8H67-M PRO/CSM, but brings far more features: one DisplayPort output, two FireWire ports, one PCI Express x1 slot, one eSATA-300 port, a far better voltage regulator circuit, more refined ove...
0%
pureoverclock.com
Updated:
2012-02-17 01:02:20
It's no secret that Intel's Sandy Bridge processors are overclocking giants, commonly reaching speeds of up to 5GHz on air. Of course, it's only the unlocked “K” series processors that can truly be pushed to such loft speeds for the LGA1155 platform. H...
Bottom line When it comes down to the motherboards with the H67 chipset, it can get quite difficult to distinguish between them, at least in overall ability and usage. Each have similar layouts and features for the most part, and much of the differences can be att...
0%
proclockers.com
Updated:
2014-01-20 01:06:37
to the ASUS P8H67-M EVO Socket 1155 MotherboardWith the coming of a new processor and chipset we often get all excited about the higher end gaming motherboards, usually the ones that are out of our price range. It is the smaller boards with integrated...
0%
overclock3d.net
Updated:
2014-05-10 01:08:24
At last, the wait comes to an end and the LGA1155...
77%
pcstats.com
Updated:
2014-05-11 01:19:51
The ASUS P8H67-M Evo is a decent Intel H67 based microATX motherboard for mainstream computer builders focused on the popular socket LGA1155 Intel 2nd Generation Core i3/i5/i7 2xxx-series 32nm Sandy Bridge processor family.The ASUS P8H67-M Evo supports on...
Bottom line As we saw in the benchmark results, there's not much of a performance difference between Intel H67 & P67 platforms in office oriented applications. CPU, memory and the storage device play a larger role these days than the chipset once did.Given this, it s...
78%