location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P5VD2-X motherboard LGA 775 (Socket T) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5VD2-X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5VD2-X show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2018 15:29:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P5VD2-X motherboard LGA 775 (Socket T) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T)
  • - ATX Realtek ALC883 5.1 channels
  • - 2 Maximum internal memory: 4 GB
  • - 32 Mbit
Long product name ASUS P5VD2-X motherboard LGA 775 (Socket T) ATX :
The long product name of ASUS P5VD2-X motherboard LGA 775 (Socket T) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P5VD2-X
More>>>
ASUS P5VD2-X motherboard LGA 775 (Socket T) ATX:
The official description of ASUS P5VD2-X motherboard LGA 775 (Socket T) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intel LGA775 Pentium 4 CPU
This motherboard supports the latest Pentium 4 CPU from Intel in LGA775 package. With 1066/ 800/ 533MHz FSB, Hyper-Threading Technology and core-speeds up to 3.8GHz and beyond, Intel's LGA775 Pentium 4 is one of the fastest desktop processors to date.

Intel® Core™2 Processor Ready
This motherboard supports the latest Intel® Core™2 processors in LGA775 package. With new Intel® Core™ microarchitecture technology and 1066 / 800 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPUs in the world.

Single-Channel DDR2 533
DDR2 is the next generation memory technology to replace the current DDR. With initial speeds from 533MHz, DDR2 memory provides bandwidth up to 4.3GB/s.

PCI Express Architecture
PCI Express is the latest I/O interconnect technology that will replace the existing PCI. With a bus bandwidth 4 times higher than that of AGP 8X interface, PCI Express x16 bus performs much better than AGP 8X in applications such as 3D gaming. PCI Express x1 also outperforms PCI interface with its exceptional high bandwidth up to 500MB/s.

Serial ATA RAID
Serial ATA is the next generation ATA specification that provides scalable performance for today and tomorrow. With up to 150MB/s data transfer rate, Serial ATA is faster than current Parallel ATA, while providing 100% software compatibility. The onboard VIA VT8237A southbridge allows RAID 0, RAID 1 and JBOD configuration for two SATA connectors.

Max. 8 USB 2.0 ports supports
USB 2.0 is the latest connectivity standard for next generation components and peripherals. Backwards compatible with current USB 1.1 peripherals, USB 2.0 delivers transfer speeds up to 40 times faster at 480Mb/s, for easy connectivity and ultra-fast data transfers.

Q-Fan
Constant, high-pitched noise generated from heatsink fans are a thing of the past thanks to ASUS Q-Fan. The ASUS P5VD2-X with Q-Fan technology intelligently adjusts fan speeds according to system loading to ensure quiet, cool and efficient operation.

Gigabit LAN
The integrated dual Gigabit LAN design allows a PC to serve as a network gateway for managing traffic between two separate networks. This capability ensures rapid transfer of data from WAN to LAN without any added arbitration or latency.

S/PDIF-out on Back I/O Port
This motherboard provides convenient connectivity to external home theater audio systems via coaxial S/PDIF-out (SONY-PHILIPS Digital Interface) jacks. It allows to transfer digital audio without converting to analog format and keeps the best signal quality.

ASUS CrashFree BIOS3
The ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a USB flash disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip.

ASUS EZ Flash 2
EZ Flash 2 is a user-friendly BIOS update utility. Simply launch this tool and update BIOS from a USB flash disk before entering the OS. You can update your BIOS only in a few clicks without preparing an additional floppy diskette or using an OS-based flash utility.

ASUS Power LED
The motherboard comes with a newly designed ASUS Power LED that lights up in two colors to show the system power status. Blue indicates that the system is in sleep/soft-off mode and red indicates that the system is ON. The ASUS Power LED helps remind you to shut down the system and unplug the power cable before removing or plugging in any motherboard component.

C.P.R.(CPU Parameter Recall)
When the system hangs due to overclocking failure, there is no need to open the case to clear CMOS data. Just simply restart the system, the BIOS would show the previous setting and then users can amend the CPU setting again.

SATA on the Go
The motherboard supports the next-generation hard drives based on the Serial ATA (SATA) 3Gb/s storage specification, delivering enhanced scalability and doubling the bus bandwidth for high-speed data retrieval and saves. The external SATA port located at the back I/O provides smart setup and hot-plug functions. Easily backup photos, videos and other entertainment contents on external devices.

ASUS Q-Fan
ASUS Q-Fan technology intelligently and automatically adjusts CPU fan speeds according to system load and temperature, enabling users to work in a distraction-free environment with minimal noise.

Green ASUS
The motherboard and its packaging comply with the European Union's Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers' health while minimizing the impact on the environment.

Vista Premium Ready
To stay in step with Windows Vista™ hardware requirements, ASUS motherboards are optimized for the ultimate user experiences. With excellent stability, compatibility, and performance, ASUS motherboards provide a powerful platform to run Windows Vista.

Short summary description ASUS P5VD2-X motherboard LGA 775 (Socket T) ATX:
This short summary of the ASUS P5VD2-X motherboard LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P5VD2-X, Intel, LGA 775 (Socket T), 4 GB, 0, 1, JBOD, Gigabit Ethernet, ATX

Long summary description ASUS P5VD2-X motherboard LGA 775 (Socket T) ATX:
This is an auto-generated long summary of ASUS P5VD2-X motherboard LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

ASUS P5VD2-X. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. RAID levels: 0, 1, JBOD. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC883

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Maximum number of SMP processors
1
Memory
Number of memory slots *
2
ECC
No
Maximum internal memory *
4 GB
Storage controllers
RAID levels
0, 1, JBOD
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
3
Number of Parallel ATA connectors
2
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
eSATA ports quantity
1
PS/2 ports quantity
2
Rear panel I/O ports
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
Parallel ports quantity
1
COM ports quantity
1
Network
Networking features
Gigabit Ethernet
Features
Audio chip
Realtek ALC883
Audio output channels *
5.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
Expansion slots
1x PCI-E x16 1x PCI-E x1 4x PCI 2.2
BIOS
BIOS memory size
32 Mbit
Weight & dimensions
Width
305 mm
Depth
218 mm
Packaging content
Bundled software
Drivers ASUS PC Probe II ASUS Update Anti-Virus Software Adobe Acrobat Reader Microsoft Direct X 9.0c
Other features
Controller 2nd interface type
Serial ATA II
Controller interface type
UltraDMA 133/100
Floppy disk drive connector
Yes
Manageability features
WOL by PME, WOR by PME
Special features
SFS ASUS Q-Fan ASUS MyLogo ASUS EZ Flash 2 ASUS CrashFree BIOS 3 ASUS C.P.R.
Country Distributor
United Kingdom 1 distributor(s)