Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS MB INTEL P5SD2-X LGA 775 (Socket T) ATX

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB ASUS INTEL P5SD2-X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5SD2-X
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7906
This statistic is based on the 79866 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 78067 free Open Icecat users .
Info modified on: 12 Jun 2018 09:55:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS MB INTEL P5SD2-X LGA 775 (Socket T) ATX :
The short editorial description of ASUS MB INTEL P5SD2-X LGA 775 (Socket T) ATX

P5SD2-X Intel Socket 775 Pentium D/Pentium 4/Celeron DDR2 667/533/400 Gb LAN
More>>>
ASUS MB INTEL P5SD2-X LGA 775 (Socket T) ATX:
The official marketing text of ASUS MB INTEL P5SD2-X LGA 775 (Socket T) ATX as supplied by the manufacturer

This motherboard supports the latest Pentium 4 CPU from Intel in LGA775 package. With 800MHz FSB, 1 MB L2 cache, Hyper-Threading Technology and core-speeds up to 3.8GHz and beyond, Intel's LGA775 Pentium 4 is one of the fastest desktop processors to date.

Short summary description ASUS MB INTEL P5SD2-X LGA 775 (Socket T) ATX:
This short summary of the ASUS MB INTEL P5SD2-X LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS MB ASUS INTEL P5SD2-X, 4 GB, 4 MB, Intel, LGA 775 (Socket T), Intel 82540EM PCI Gb LAN controller / Realtek RTL8201CL Phy(Optional), ATX

Long summary description ASUS MB INTEL P5SD2-X LGA 775 (Socket T) ATX:
This is an auto-generated long summary of ASUS MB INTEL P5SD2-X LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

ASUS MB ASUS INTEL P5SD2-X. Maximum internal memory: 4 GB, Flash memory: 4 MB. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Networking features: Intel 82540EM PCI Gb LAN controller / Realtek RTL8201CL Phy(Optional). Motherboard form factor: ATX. Power source type: ATX

Memory
Maximum internal memory
The maximum internal memory which is available in the product.
4 GB
Flash memory
4 MB
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Networking
Networking features
Intel 82540EM PCI Gb LAN controller / Realtek RTL8201CL Phy(Optional)
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Power
Power source type
What the power source is.
ATX
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers ASUS PC Probe II Anti-Virus Software ASUS LiveUpdate
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
305 x 208
Audio output
The type of audio output that the device produces, and the connector(s).
ADI AD1986A 6-channel CODEC
I/O ports
An interface on a device to which you can connect another device.
Back Panel I/O Ports 1 x Parallel 1 x PS/2 Keyboard + Mouse 1 x COM1 1 x Audio I/O 1 x RJ45 +USB 1 x S/PDIF Out (Coaxial) 4 x USB Internal I/O Connectors 2 x USB connector supports additional 4 USB ports 24-pin ATX Power connector 4-pin ATX 12V Power connector CD / AUX audio in Chassis Intrusion CPU / Chassis FAN connectors Front panel audio connector GAME/MIDI connector S/PDIF out connector
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x PCI-E x16 2 x PCI-E x1 3 x PCI
Customer service details
X