location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P5LD2-VM DH motherboard LGA 775 (Socket T) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5LD2-VM DH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5LD2-VM DH show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2018 15:29:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P5LD2-VM DH motherboard LGA 775 (Socket T) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T)
  • - micro ATX Realtek ALC882 7.1 channels
  • - 4 Maximum internal memory: 4 GB
  • - GMA 950
  • - 64 Mbit
Long product name ASUS P5LD2-VM DH motherboard LGA 775 (Socket T) micro ATX :
The long product name of ASUS P5LD2-VM DH motherboard LGA 775 (Socket T) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P5LD2-VM DH
More>>>
ASUS P5LD2-VM DH motherboard LGA 775 (Socket T) micro ATX:
The official description of ASUS P5LD2-VM DH motherboard LGA 775 (Socket T) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ViiV
Explore endless entertainment options from the comfort of your couch. With an Intel® Viiv™ technology-based PC and supporting devices, you can enjoy a growing universe of digital media content.

LGA775 Intel® Core™2 Processor Ready
This motherboard supports the latest Intel® Core™2 processors in LGA775 package. With new Intel® Core™ microarchitecture technology and 1066 / 800 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.

Intel 945G chipset
The Intel 945G is the latest and one of the most powerful chipsets in personal computing. It supports 1066MHz FSB (front-side-bus), PCI Express x16 graphics card interface and dual-channel DDR2 memory, and Intel' s dual-core CPU for fast multi-tasking. Intel Graphics Media Accelerator 950 provides a significant increase in graphics performance. Combined with the Intel ICH7R that provides four Serial ATA II ports with various RAID options and PCI Express interface, this motherboard is an excellent foundation for a powerful desktop.

Intel Graphics Media Accelerator 950
The new Intel Graphics engine has new capabilities that provide a significant increase in graphics performance. DirectX 9 hardware acceleration, 400MHz core clock, and up to 224MB of video memory all together provide a full-value, high performance graphic solution to you. Through a dual-independent display technology, different content can be displayed on each monitor or stretched across both displays for more workspace.

Intel GB LAN
The on-board LAN controller is a highly integrated Intel GbLAN controller. It is enhanced with an ACPI management function to provide efficient power management for advanced operating systems.

- High-performing, PCI Express-based 10/100/1000 Ethernet connection
- Simple installation and maintenance with Intel® SingleDriver technology and support DMiX

Dual-Channel DDRII 667
DDR2 is the next generation memory technology to replace the current DDR. With initial speeds from 533 and 667MHz, DDR2 memory provides bandwidth up to 5.3GB/s. Doubled by the dual-channel architecture, the widest memory bus bandwidth 10.7GB/s is achieved on this motherboard.

Universal PCI-E Slot
The Universal PCI Express technology offers utilization flexibility of the Southbridge PCI Express interface. It enables users to plug in an additional PCI Express graphics card to set up a dual graphics card platform on a single motherboard. ASUS' own smart quick switch further detects how users installed their PCI Express devices, and intelligently reroutes the PCI Express lanes for optimized bandwidth allocation.

High Definition Audio
Enjoy high-end sound system on your PC! The onboard 8-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, jack-sensing feature, retasking functions and multi-streaming technology that simultaneously sends different audio streams to different destinations. You can now talk to your partners on the headphone while playing a multi-channel network games. All of these are done on one computer.

S/PDIF-out
This motherboard provides convenient connectivity to external home theater audio systems via an optical or coaxial S/PDIF-out (SONY-PHILIPS Digital Interface) jack. It allows to transfer digital audio without converting to analog format and keeps the best.

Green ASUS RoHS Compliant
The motherboard and its packaging comply with the European Union's Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers' health while minimizing the impact on the environment.

Short summary description ASUS P5LD2-VM DH motherboard LGA 775 (Socket T) micro ATX:
This short summary of the ASUS P5LD2-VM DH motherboard LGA 775 (Socket T) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P5LD2-VM DH, Intel, LGA 775 (Socket T), 4 GB, GMA 950, Intel® 82573L, Gigabit Ethernet

Long summary description ASUS P5LD2-VM DH motherboard LGA 775 (Socket T) micro ATX:
This is an auto-generated long summary of ASUS P5LD2-VM DH motherboard LGA 775 (Socket T) micro ATX based on the first three specs of the first five spec groups.

ASUS P5LD2-VM DH. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Graphics card: GMA 950. LAN controller: Intel® 82573L, Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC882

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Maximum number of SMP processors
1
Memory
Number of memory slots *
4
ECC
No
Maximum internal memory *
4 GB
Graphics
Graphics card
GMA 950
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
4
Number of Parallel ATA connectors
2
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
Rear panel I/O ports
Headphone outputs
1
Microphone in
Yes
Parallel ports quantity
1
Serial ports quantity
1
Network
LAN controller
Intel® 82573L
Networking features
Gigabit Ethernet
Features
Audio chip
Realtek ALC882
Audio output channels *
7.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Expansion slots
Expansion slots
1x PCI-E x16 1x PCI-E x1 2x PCI
BIOS
BIOS memory size
64 Mbit
Weight & dimensions
Width
245 mm
Depth
245 mm
Packaging content
Bundled software
Drivers ASUS PC Probe II Anti-Virus Software (trial) ASUS LiveUpdate
Other features
Controller 2nd interface type
ITE IDE (Ultra-ATA 133/100)
Controller interface type
Intel ICH7 DH South Bridge
Manageability features
WOR by Ring, WOL/WOR by PME, WO USB, WO KB/MS,PXE, RPL
Special features
ASUS C.P.R. ASUS EZ Flash ASUS CrashFree BIOS 2 MyLogo ASUS Q-Fan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:50:18
Uk has collected 1 expert review for ASUS P5LD2-VM DH motherboard LGA 775 (Socket T) micro ATX and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
sffclub.com
Updated:
2011-09-25 12:50:18
In all honesty, the ASUS P5LD2-VM DH is an all around solid performer. With a feature set including HD audio, Gigabit LAN, and the ability to have up to 4GB of RAM this board has enough to tickle anyone’s fancy. For basic users the board’s onboard GMA...
80%