location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P5BV-C motherboard Intel® 3200 LGA 775 (Socket T) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5BV-C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5BV-C
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2018 20:46:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P5BV-C motherboard Intel® 3200 LGA 775 (Socket T) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T)
  • - ATX Intel® 3200
  • - 4 ECC Non-ECC Maximum internal memory: 8 GB
  • - 32
Long product name ASUS P5BV-C motherboard Intel® 3200 LGA 775 (Socket T) ATX :
The long product name of ASUS P5BV-C motherboard Intel® 3200 LGA 775 (Socket T) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P5BV-C
More>>>
ASUS P5BV-C motherboard Intel® 3200 LGA 775 (Socket T) ATX:
The official description of ASUS P5BV-C motherboard Intel® 3200 LGA 775 (Socket T) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

45nm Ready Serverboard with Rich Expansion capability
ASUS new platform sever board – the P5BV supports the latest 45nm Multi-Core Intel® Xeon® processor at FSB1333MHz based on the Intel® 3200 MCH and Intel® ICH7R chipset, features up to 8GB DDR2 800/667 memory capacity and PCI-E expansion slots support.

All New 1P Platform with Latest Technology
- Single Quad-Core/Dual-Core Intel® Xeon® 3200/3000 Series Processors Support.
- Upgradeable to next-generation 45nm Intel® Xeon® processors.
- FSB 1333MHz support.
- Up to 8GB DDR2 800/667 Unbuffered ECC/non-ECC memory capacity.

Reliable Network Connection
- Two server class Gigabit Ethernet Controllers provide high bandwidth network connection.
- Support “Teaming” function for “Load-balance” & “Fail-over”: even if one port fails, the networking connection will not be affected in any way.

Quad-SATA RAID – High Storage Capacity and Data Protection
Expandable with 4 SATA HDDs; support RAID 1, 10, 5 (for Windows).

Flexible Expansion Choices
- Support one PCI-Ex16 (x8 link) and one PCI-Ex8 (x4 link) for higher bandwidth.
- Protect users´ investment by supporting two PCI 32 bit/33Mhz and two PCI-X slots for legacy device.

Short summary description ASUS P5BV-C motherboard Intel® 3200 LGA 775 (Socket T) ATX:
This short summary of the ASUS P5BV-C motherboard Intel® 3200 LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P5BV-C, Intel, LGA 775 (Socket T), 8 GB, 0, 1, 5, 10, 32 MB, Broadcom BCM5721

Long summary description ASUS P5BV-C motherboard Intel® 3200 LGA 775 (Socket T) ATX:
This is an auto-generated long summary of ASUS P5BV-C motherboard Intel® 3200 LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

ASUS P5BV-C. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 32 MB. LAN controller: Broadcom BCM5721, Networking features: Dual Gigabit Ethenet

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Memory
Number of memory slots *
4
ECC
Yes
Non-ECC
Yes
Maximum internal memory *
8 GB
Storage controllers
RAID levels
0, 1, 5, 10
Graphics
Maximum graphics card memory
32 MB
Internal I/O
USB 2.0 connectors *
1
Number of SATA connectors
4
Number of Parallel ATA connectors
1
ATX Power connector (24-pin)
Yes
Chassis intrusion connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports *
2
PS/2 ports quantity
2
Rear panel I/O ports
VGA (D-Sub) ports quantity *
1
Serial ports quantity
1
Network
LAN controller
Broadcom BCM5721
Networking features
Dual Gigabit Ethenet
Features
Motherboard chipset *
Intel® 3200
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
Expansion slots
3x PCI 32-bit/33 MHz 1x PCI-E x16 1x PCI-E x8
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
10 - 35 °C
Other features
Controller 2nd interface type
UltraATA 33/66/100
Controller interface type
Serial ATA I/II
Graphics controller
XGI Z9s
Floppy disk drive connector
Yes
Manageability features
ASWM 2.0
Special features
SmartFan I