location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUSPRO P2520LA-XO0039G laptop Intel® Core™ i3 i3-5010U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ASUSPRO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2520LA-XO0039G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P2520LA-XO0039G
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 10:06:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUSPRO P2520LA-XO0039G laptop Intel® Core™ i3 i3-5010U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black :
The long product name of ASUSPRO P2520LA-XO0039G laptop Intel® Core™ i3 i3-5010U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-5010U (2.1GHz, 3M Cache), 4GB DDR3, 500GB HDD, Intel HD Graphics 5500, Super Multi DVD, Ethernet, WebCam, Windows 7 Pro/8.1 Pro
More>>>
ASUSPRO P2520LA-XO0039G laptop Intel® Core™ i3 i3-5010U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
The official description of ASUSPRO P2520LA-XO0039G laptop Intel® Core™ i3 i3-5010U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ASUSPRO P2420L & P2520L notebooks are designed for SMBs with controlled budgets that demand durable high-end performance and failsafe security. With additional USB ports and replaceable battery, they are highly productive. Budget-friendly, they’re the perfect choice for smart up-and-coming businesses on the path to success.

Style and Comfort
The P2420L & P2520L notebooks have a professional look with brushed-hairline aluminum textures and scratch-resistant coating LCD. They are ergonomically designed and feature a seamless one-piece Chiclet keyboard with precise key alignment for ultimate comfort. The anti-glare display has a matte screen surface that prevents unwanted reflections and helps reduce eye fatigue.

Subtly stylish
The ASUSPRO P series uses a one-piece build to create a professional yet subtle look. The design simplicity extends to the underside, with no unnecessary clutter, and a premium look and feel is achieved by the use of abrushed-hairline aluminum textures.

True-comfort keyboard and dedicated numeric keypad increase productivity
Notebook keyboards are of great concern in the workplace, as they are essential for comfort and productivity. ASUS engineers have fine-tuned the P series keyboard, providing optimum key feel and long key travel to maintain comfort during long hours of work. The keyboard also provides a full dedicated numeric keypad, complete with navigation keys, to increase efficiency for data entry or document navigation

Multi-gesture touchpad - Easier to use and more precise input with scroll, rotate, and zoom
With gesture support, it effectively replaces the mouse, offering an alternative and intuitive input option. Multi-touch input allows effortless accuracy without a mouse, including two-finger web page scroll, zooming and rotating images, plus three-finger tapping to mimic a right-click. Workflow can be streamlined with gesture control, especially multi-step tasks such as presentations and research projects.

Anti-glare display for comfortable viewing
The matte screen surface used in ASUSPRO notebooks prevents unwanted reflections, reducing eye fatigue. It also prevents unsightly fingerprint smudges from spoiling displayed content such as presentations. Ergonomically-angled and textured palm rest areas provide a comfortable and solid feel for optimum productivity.

Work Efficiently
Business and organizational users demand greater productivity and efficiency. The ASUSPRO P2420L & P2520L notebooks are extremely productive. Each one comes with a replaceable battery for easy switching for extended computing or maintenance reasons and both support 4 USB ports – three USB 3.0 and one USB 2.0.

USB 3.0 and USB Charger+ offer ultra-fast transfer speeds and quick device charging
Notebooks ship with USB 3.0 as standard, delivering up to ten times the transfer speeds of USB 2.0. Exclusive ASUS USB Charger+ software easily charges smartphones, media players, and other portable devices even when notebooks are powered off or in sleep/hibernate modes — in a fraction of the time it would normally take.

Replaceable battery and smart power connect alert
The removable battery pack can be replaced with an optional extended-life battery, and adding an external battery case can even double battery life. It's also easy to replace old batteries when necessary. The P Series also feature a power connector alert that notifies users if the power supply malfunctions or is disconnected, minimizing the risk of sudden shutdowns and interruptions.

Streamlined management
ASUS Business Manager (ABM) is a simple, one-stop manageability and security solution specially designed for small businesses without a managed IT environment. For added security, the embedded TPM Security Chip provides with protection on a deep hardware level. They also feature fingerprint scanning that takes data access authorization and protection to a higher level. It uses sensors that are less affected by skin surface conditions including dry, worn, calloused, dirty or oily skin.

ASUSPRO Business Center for PC management in one simple package
ASUSPRO Business Center is a new computing platform comprising hardware, software and firmware that provides unique security and productivity capabilities. It has been specially designed for small businesses that do not have a managed IT environment, simplifying management and maintenance so you can focus more on your business.

Wake-on-LAN(WOL) allows PCs to be turned on by a simple network message
ASUSPRO P Essential Series have a built-in hardware module on the motherboard that supports Wake-on-LAN (WOL). This allows a computer to be powered on or woken from sleep mode by a network message via LAN connections. This feature is invaluable for remote PC maintenance and support.

Green ASUS
ASUS leads the industry in eco-friendly processes, minimizing environmental impact with an initiative dubbed Green ASUS. It covers four areas: green design, green manufacturing, green procurement, and green services. ASUS is focused on safeguarding our planet with responsible products, and the ASUSPRO Series succeeds in combining a lower total cost of ownership with the highest environmental standards. It is fully EPEAT, Energy Star, and RoHS-certified.

Short summary description ASUSPRO P2520LA-XO0039G laptop Intel® Core™ i3 i3-5010U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This short summary of the ASUSPRO P2520LA-XO0039G laptop Intel® Core™ i3 i3-5010U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUSPRO P2520LA-XO0039G, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUSPRO P2520LA-XO0039G laptop Intel® Core™ i3 i3-5010U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of ASUSPRO P2520LA-XO0039G laptop Intel® Core™ i3 i3-5010U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

ASUSPRO P2520LA-XO0039G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5010U, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
Not supported
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
5th gen Intel® Core™ i3
Processor model *
i3-5010U
Processor cores
2
Processor threads
4
Processor frequency *
2.1 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
L3
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i3-5000 Mobile series
Processor codename
Broadwell
Bus type
DMI2
FSB Parity
No
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, MMC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0x1616
Graphics card Open GL support
Yes
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11g, 802.11b, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Recovery operating system
Windows 8.1 Pro
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23Z
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
84697
Conflict-Free processor
Yes
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
4.5 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Certificates
Compliance certificates
RoHS
Certification
UL, FCC Compliance, BSMI, CCC, GOST-R, CB, EPEAT, Energy star, IDA, CECP, WEEE, Erp 2013, RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
380 mm
Depth
256 mm
Height (front)
2.33 cm
Height (rear)
2.63 cm
Weight *
2.41 kg
Other features
AC adapter included
Yes
Intel segment tagging
Small Business
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:17:46
Uk has collected 11 expert reviews for ASUSPRO P2520LA-XO0039G laptop Intel® Core™ i3 i3-5010U 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
goodgearguide.com.au
Updated:
2017-11-18 01:30:39
Every day an army of business people heads out to offices, meetings and coffee shops, equipped with little more than a smartphone and a laptop. To get the job done, that laptop has to be secure enough to protect sensitive data, rugged enough to bounce aro...
Bottom line All told, the Latitude 15 3000 is a competent performer. Too bad it lacks the battery life and security that business buyers look for. At a Glance Dell Latitude 15 3570 Dell Price: $599 (starting vendor price); $553 (Amazon price) Pros:...
0%
notebookcheck.net
Updated:
2016-11-14 19:17:46
Appearances are deceptive. Asus can convince in terms of performance with its business notebook, but the price is relatively high. Our review will reveal the weaknesses of the Asuspro Essential P2520LA...
Good sufficient performance, matte display, works quietly most of the time, gets hardly warmer, good keyboard, good battery life...
Bad no maintenance hatches, quality of the display, case is susceptible to fingerprints...
Bottom line The ASUSPRO Essential P2520LA under review is a 15.6 inch office notebook with a few multimedia properties. The integrated Broadwell CPU offers more than sufficient performance for everyday office use. The computer works quietly and coolly during everyday...
78%
Country Distributor
United Kingdom 1 distributor(s)