location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUSPRO P2420LA-WO0228G laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ASUSPRO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2420LA-WO0228G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P2420LA-WO0228G
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 10:26:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUSPRO P2420LA-WO0228G laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i5 i5-5200U 2.2 GHz
  • - 35.6 cm (14") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD
  • - Intel® HD Graphics 5500
  • - Ethernet LAN Bluetooth 4.0
  • - 65 W
  • - Windows 7 Professional 64-bit
Long product name ASUSPRO P2420LA-WO0228G laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black :
The long product name of ASUSPRO P2420LA-WO0228G laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-5200U (3MB Cache, 2.2GHz), 4GB RAM, 500GB HDD, Intel HD Graphics 5500, WLAN 802.11, Webcam, Windows 7 Pro/8 Pro
More>>>
ASUSPRO P2420LA-WO0228G laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
The official description of ASUSPRO P2420LA-WO0228G laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Style and Comfort
The P series notebooks have a professional look with brushed-hairline textures and scratch-resistant coating LCD. They are ergonomically designed and feature a seamless one-piece Chiclet keyboard with precise key alignment for ultimate comfort. The anti-glare display has a matte screen surface that prevents unwanted reflections and helps reduce eye fatigue.

Subtly stylish
The ASUSPRO P series uses a one-piece build to create a professional yet subtle look. The design simplicity extends to the underside, with no unnecessary clutter, and a premium look and feel is achieved by the use of a brushed-hairline aluminum textures.

True-comfort keyboard and dedicated numeric keypad increase productivity
The ASUSPRO P series uses a one-piece build to create a professional yet subtle look. The design simplicity extends to the underside, with no unnecessary clutter, and a premium look and feel is achieved by the use of a brushed-hairline aluminum textures.

Anti-glare display for comfortable viewing
The matte screen surface used in ASUSPRO notebooks prevents unwanted reflections, reducing eye fatigue. It also prevents unsightly fingerprint smudges from spoiling displayed content such as presentations. Ergonomically-angled and textured palm rest areas provide a comfortable and solid feel for optimum productivity.

Multi-gesture touchpad - Easier to use and more
precise input with scroll, rotate, and zoom

A multi-touch touchpad with ASUS Smart Gesture technology gives you a natural and intuitive input experience.sture technology gives you a natural and intuitive input experience.

Work Efficiently
Business and organizational users demand greater productivity and efficiency. The ASUSPRO P2420L & P2520L notebooks are extremely productive. Each one comes with a replaceable battery for easy switching for extended computing or maintenance reasons and both support 4 USB ports – three USB 3.0 and one USB 2.0.

Replaceable battery and smart power connect alert
The removable battery pack can be replaced with an optional extended-life battery, and adding an external battery case can even double battery life. It's also easy to replace old batteries when necessary. The P Series also feature a power connector alert that notifies users if the power supply malfunctions or is disconnected, minimizing the risk of sudden shutdowns and interruptions.

ASUSPRO Business Center for PC management in one simple package
ASUSPRO Business Center is a new computing platform comprising hardware, software and firmware that provides unique security and productivity capabilities. It has been specially designed for small businesses that do not have a managed IT environment, simplifying management and maintenance so you can focus more on your business.

Wake-on-LAN(WOL) allows PCs to be turned
on by a simple network message

ASUSPRO P Essential Series have a built-in hardware module on the motherboard that supports Wake-on-LAN (WOL). This allows a computer to be powered on or woken from sleep mode by a network message via LAN connections. This feature is invaluable for remote PC maintenance and support.

ASUS leads the industry in eco-friendly processes, minimizing environmental impact with an initiative dubbed Green ASUS. It covers four areas: green design, green manufacturing, green procurement, and green services. ASUS is focused on safeguarding our planet with responsible products, and the ASUSPRO Series succeeds in combining a lower total cost of ownership with the highest environmental standards. It is fully EPEAT, Energy Star, and RoHS-certified.

Short summary description ASUSPRO P2420LA-WO0228G laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This short summary of the ASUSPRO P2420LA-WO0228G laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUSPRO P2420LA-WO0228G, Intel® Core™ i5, 2.2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUSPRO P2420LA-WO0228G laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of ASUSPRO P2420LA-WO0228G laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

ASUSPRO P2420LA-WO0228G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
5th gen Intel® Core™ i5
Processor model *
i5-5200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Core™ i5-5200 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD size
2.5"
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), SD, SDHC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23Y
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
85212
Conflict-Free processor
Yes
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
4.5 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, User
Certificates
Compliance certificates
RoHS
Certification
UL, CE Marking Compliance, FCC Compliance, BSMI, CCC, GOST-R, CB, EPEAT, Energy star, IDA, CECP, WEEE, Erp 2013, RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
340 mm
Depth
241 mm
Height (front)
2.33 cm
Height (rear)
2.63 cm
Weight *
2.05 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 05:21:49
Uk has collected 3 expert reviews for ASUSPRO P2420LA-WO0228G laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Country Distributor
United Kingdom 1 distributor(s)