ASUS logo

ASUS NX90JQ-YZ065V laptop Intel® Core™ i7 i7-740QM 46.7 cm (18.4") 6 GB DDR3-SDRAM 1.28 TB NVIDIA® GeForce® GT 335M Windows 7 Home Premium Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49522
Info modified on:
23 Jan 2025, 19:06:49
Short summary description ASUS NX90JQ-YZ065V laptop Intel® Core™ i7 i7-740QM 46.7 cm (18.4") 6 GB DDR3-SDRAM 1.28 TB NVIDIA® GeForce® GT 335M Windows 7 Home Premium Black, Silver:

ASUS NX90JQ-YZ065V, Intel® Core™ i7, 1.73 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 6 GB, 1.28 TB

Long summary description ASUS NX90JQ-YZ065V laptop Intel® Core™ i7 i7-740QM 46.7 cm (18.4") 6 GB DDR3-SDRAM 1.28 TB NVIDIA® GeForce® GT 335M Windows 7 Home Premium Black, Silver:

ASUS NX90JQ-YZ065V. Processor family: Intel® Core™ i7, Processor model: i7-740QM, Processor frequency: 1.73 GHz. Display diagonal: 46.7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.28 TB. Discrete graphics card model: NVIDIA® GeForce® GT 335M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 4.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.