Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS NCL-D Socket 604 (mPGA604) extended ATX Intel® E7520

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NCL-D
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NCL-D
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9660
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 23 Jun 2018 22:48:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS NCL-D Socket 604 (mPGA604) extended ATX Intel® E7520 :
The short editorial description of ASUS NCL-D Socket 604 (mPGA604) extended ATX Intel® E7520

NCL-D Dual Intel® Xeon™ / DDR2 400 / 12"x13", E-ATX / ATI® RAGE-XL / 8MB / LAN
More>>>
ASUS NCL-D Socket 604 (mPGA604) extended ATX Intel® E7520:
The official marketing text of ASUS NCL-D Socket 604 (mPGA604) extended ATX Intel® E7520 as supplied by the manufacturer

The Strongest Expandability and Best Features for Dual-Nocona Platform

Based on the Intel® E7520 chipset, this new Intel Xeon server platform features an 800MHz front-side bus and built-in 1M L2 Cache, providing powerful computing ability. Along with DDR2 400, the bandwidth between memory and Northbridge will better transferring data.

Good choice for system integrator for dual use on rack and tower chassis
NCL-D provides flexible chassis choices for users and saves their cost.

Leading Technologies included in NCL-D
Dual Nocona 800 FSB, DDRII 400 and PCI-E meet leading technology trend, and ensure irresistibly stable and reliable platform.

Reliable network connection solution
Dual PCI-Express Gigabit LAN is most available and advanced server network connection solution. There will be higher bandwidth aggregation and reliable network connection for users.

Short summary description ASUS NCL-D Socket 604 (mPGA604) extended ATX Intel® E7520:
This short summary of the ASUS NCL-D Socket 604 (mPGA604) extended ATX Intel® E7520 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS NCL-D, Intel, Socket 604 (mPGA604), 800 MHz, 16 GB, 8 MB, 2 x Broadcom BCM5721PCI-E Gb LAN

Long summary description ASUS NCL-D Socket 604 (mPGA604) extended ATX Intel® E7520:
This is an auto-generated long summary of ASUS NCL-D Socket 604 (mPGA604) extended ATX Intel® E7520 based on the first three specs of the first five spec groups.

ASUS NCL-D. Processor manufacturer: Intel, Processor socket: Socket 604 (mPGA604), Processor system buses supported: 800 MHz. Maximum internal memory: 16 GB. Maximum graphics adapter memory: 8 MB. Networking features: 2 x Broadcom BCM5721PCI-E Gb LAN. Motherboard form factor: extended ATX, Motherboard chipset: Intel® E7520, Power source type: ATX

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 604 (mPGA604)
Processor system buses supported
800 MHz
Memory
Maximum internal memory *
The maximum internal memory which is available in the product.
16 GB
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
8 MB
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
2
Number of SATA connectors
2
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Network
Networking features
2 x Broadcom BCM5721PCI-E Gb LAN
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
extended ATX
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel® E7520
Power source type
What the power source is.
ATX
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Window Server 2003 Stndard/Web/Enterprise Edition Windows.2000 Server / 2000 Advanced Server Windows NT Server4.0 Windows.XP Professional SP1 Windows.Server2003 Enterprise Editon Windows.Server2003 Standard Edition Redhat Enterprise Linux AS3.0 Redhat8.0 Redhat9.0 SuSE Linux Enterprise 8.0 SuSE Linux 9.0 Novell netware 6.5 Novell netware 6.0 SCO Unixware 7.1.3 SCO OpenServer 5.0.7 Sun Solaris 9.0 FreeBSD 4.9
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
10 - 35 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-40 - 70 °C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
330 mm
Other features
Controller interface type
Intel ICH5R
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
ATI RAGE-XL
Floppy disk drive connector
Yes
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
4 x 64bit/ 133 MHz PCI-X 1 x 32bit/ 33MHz PCI 1x [x8 slot (x4 link)]
Customer service details
X