location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EN8400GS/P/512M GeForce 8400 GS GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EN8400GS/P/512M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N8400GS/P/512M/A(LP)
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 11:32:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS EN8400GS/P/512M GeForce 8400 GS GDDR2 :
The long product name of ASUS EN8400GS/P/512M GeForce 8400 GS GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EN8400GS/P/512M - NVIDIA GeForce 8400GS, PCI Express 2.0, DDR2 512MB, 64-bit, 2048 x 1536, D-Sub, DVI
More>>>
ASUS EN8400GS/P/512M GeForce 8400 GS GDDR2:
The official description of ASUS EN8400GS/P/512M GeForce 8400 GS GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Efficient Cooling Fan
Dissipate the heat quickly

HDCP Compliant
Allow playback of HD DVD, Blu-Ray Disc and other protected content at full HDresolutions

ASUS Splendid:
Watching movies on PC is as good as on Top-of-the-line consumer television

ASUS Gamer OSD:
Real-time overclocking, benchmarking and video capturing in any PC game!

ASUS Smart Doctor:
Your intelligent hardware protection and overclocking tool

NVIDIA® GeForce 8400GS

Built for Microsoft® Windows Vista™

Full support for Microsoft DirectX10 and Shader Model 4.0 enables stunning and complex special effects

OpenGL®2.0 support

NVIDIA PureVideoHD Technology—Essential for the Ultimate HD Movie Experience on a PC

NVIDIA Quantum Technology— Advanced Shader Processors architected for physics computation

Short summary description ASUS EN8400GS/P/512M GeForce 8400 GS GDDR2:
This short summary of the ASUS EN8400GS/P/512M GeForce 8400 GS GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EN8400GS/P/512M, GeForce 8400 GS, GDDR2, 64 bit, 800 MHz, 2048 x 1536 pixels, PCI Express 2.0

Long summary description ASUS EN8400GS/P/512M GeForce 8400 GS GDDR2:
This is an auto-generated long summary of ASUS EN8400GS/P/512M GeForce 8400 GS GDDR2 based on the first three specs of the first five spec groups.

ASUS EN8400GS/P/512M. Graphics processor: GeForce 8400 GS, Processor frequency: 567 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.0. Interface type: PCI Express 2.0. Cooling type: Active

Processor
Graphics processor *
GeForce 8400 GS
Processor frequency *
567 MHz
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
800 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
DVI-I ports quantity *
1
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI ports quantity
1
Performance
DirectX version *
10.0
Shader model version *
4.0
OpenGL version *
2.0
HDCP
Yes
Design
Cooling type *
Active
Form factor
Half-Height/Half-Length (HH/HL)
Other features
Mac compatibility
No