location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS N75SL-V2G-TZ062V laptop Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GT 635M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N75SL-V2G-TZ062V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N75SL-V2G-TZ062V
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS N75SL-V2G-TZ062V laptop Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GT 635M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i7 i7-2670QM 2.2 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1333 MHz
  • - 1.5 TB HDD DVD Super Multi
  • - NVIDIA® GeForce® GT 635M 2 GB Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 56 Wh 120 W
  • - Windows 7 Home Premium 64-bit
Long product name ASUS N75SL-V2G-TZ062V laptop Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GT 635M Windows 7 Home Premium Black :
The long product name of ASUS N75SL-V2G-TZ062V laptop Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GT 635M Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-2670QM (6M Cache, 2.2 GHz), 8GB DDR3, 1.5TB HDD, 17.3" 16:9 HD+ (1600x900) LED Backlight, Super-Multi DVD, NVIDIA GeForce GT635M 2GB, 802.11 b/g/n, Gigabit Ethernet, 3400g, Black, Windows 7 Home Premium
More>>>
ASUS N75SL-V2G-TZ062V laptop Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GT 635M Windows 7 Home Premium Black:
The official description of ASUS N75SL-V2G-TZ062V laptop Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GT 635M Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

N75SL
Incredible in Sound
- ASUS SonicMaster Technology co-developed with audio experts Bang & Olufsen ICEpower;
- Instant On resumes the notebook in 2 seconds with 15-day standby;
- USB Charger+ supports device charging when powered off;
- The latest Intel® Core™ processors and ultra-fast USB 3.0 connectivity.

Fusing classical and post-modern design
Simple yet sleek design by David Lewis creates a unique mood of sophisticated elegance and modernity, featuring piano-gloss covers and polished metal frames. The new N Series is also extremely user-focused, delivering comfortable soft-feel touchpads, fast-type keys with reinforced springs, and a smoothed-out integrated power button. Intelligent design and meticulous craftsmanship combine to embody a spirit of advanced computing and purely sensational simplicity.
Beautiful in every sense, the superior hardware and feature-rich software of new N Series notebooks create the ultimate computing experience, added to by amazing sound like you’ve never heard before on a notebook.

USB Charger+ fast device recharging in any situation
Power up mobile devices in less time and using lower energy consumption, even with the notebook turned off. USB Charger+ features a powered USB port with a direct connection to the notebook’s battery to make sure devices are recharged in a fraction of the time a traditional USB port would require, so you’re always charged up and in peak performance.

Notebook audio elevated to new levels
Co-developed with Bang & Olufsen ICEpower® , ASUS SonicMaster Technology brings an evolution of notebook design with an exclusive combination of advanced hardware and software to create an immersive audio experience. Improved and refined for new N Series notebooks, it offers living audio with the most precise processing protocols and codecs, superior speaker construction and large resonance chambers for unforgettable enjoyment – it’s like going to a concert, the fidelity revitalizes vocals and every sound comes to life through professional enhancement. No more tinny notebook audio and noise distortion – welcome to an era of true hi-fi on PC. The bundled SonicMaster subwoofer adds superb deep note performance for even better audio output.

HD camera included
Reach out to the world in high definition with the integrated HD front-facing camera. Video calls, vlogs and video posting finally look great without compromise. Say goodbye to low-res and hello to a new phase of HD goodness, even in rooms with less than ideal light conditions

Bundled SonicMaster subwoofer
In addition to the already spectacular precision of SonicMaster audio, ASUS is offering an external subwoofer to increase low-note performance and result in even more impactful output. It enables a wider sound range, providing listeners with an even richer bass experience.

ASUS Instant On powered by SHE II Technology Instant On
Super Hybrid Engine II incorporates elements of its SHE predecessor and builds on the vitals of better battery performance. The Instant On feature allows notebooks to resume in under 2 seconds and stay in standby for up to 15 days . Importantly, should battery levels fall below 5%, data is automatically saved and secured on the hard drive.

Bundled SonicMaster subwoofer
In addition to the already spectacular precision of SonicMaster audio, ASUS is offering an external subwoofer to increase low-note performance and result in even more impactful output. It enables a wider sound range, providing listeners with an even richer bass experience.

Latest Intel processors and USB 3.0
The masterfully evolved performance of 2nd generation Intel® Core™ CPUs boosts multitasking and multimedia while maintaining an energy-efficient posture for prolonged battery life. Additionally, superfast USB 3.0 works up to ten times faster than USB 2.0 to transfer even the largest HD files in seconds.

Short summary description ASUS N75SL-V2G-TZ062V laptop Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GT 635M Windows 7 Home Premium Black:
This short summary of the ASUS N75SL-V2G-TZ062V laptop Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GT 635M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS N75SL-V2G-TZ062V, Intel® Core™ i7, 2.2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1.5 TB

Long summary description ASUS N75SL-V2G-TZ062V laptop Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GT 635M Windows 7 Home Premium Black:
This is an auto-generated long summary of ASUS N75SL-V2G-TZ062V laptop Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GT 635M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

ASUS N75SL-V2G-TZ062V. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2670QM
Processor cores
4
Processor threads
8
Processor boost frequency
3.1 GHz
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1224
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
D2
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
22
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1.5 TB
Storage media *
HDD
HDD capacity
1.5 TB
HDD interface
SATA
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, MS PRO Duo, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 635M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x116
Audio
Audio system
SonicFocus
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
TV-out
No
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 mm
Supported instruction sets
AVX
Processor code
SR02S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53470
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
5200 mAh
Battery capacity *
56 Wh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.3 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Weight & dimensions
Width
426 mm
Depth
290 mm
Height
39 mm
Weight *
3.4 kg
Features
Images Type Map
Packaging content
Manual
Yes
Quick start guide
Yes
Other features
Wireless technology
802.11 b/g/n
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel, NVIDIA
Display
TFT
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3/802.3u/802.3ab