location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS N73SV-TY122V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 425M Windows 7 Home Premium Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N73SV-TY122V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N73SV-TY122V
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:44:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS N73SV-TY122V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 425M Windows 7 Home Premium Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Intel® Core™ i7 i7-2630QM 2 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB DVD Super Multi DL
  • - NVIDIA® GeForce® GT 425M Intel® HD Graphics 3000
  • - Ethernet LAN
  • - 90 W
  • - Windows 7 Home Premium 64-bit
Warranty: 2 year
Long product name ASUS N73SV-TY122V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 425M Windows 7 Home Premium Silver :
The long product name of ASUS N73SV-TY122V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 425M Windows 7 Home Premium Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-2630QM (2.0 GHz), 4096MB DDR3, 500GB HDD, 5400 RPM, 17.3" HD+, 1600 x 900, 2.0MP, 3x USB 2.0, 1x USB 3.0, VGA, HDMI, eSATA, Gigabit Ethernet, 802.11 b/g/n, Windows 7 Home Premium 64-bit, 3.41kg, Silver
More>>>
Short summary description ASUS N73SV-TY122V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 425M Windows 7 Home Premium Silver:
This short summary of the ASUS N73SV-TY122V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 425M Windows 7 Home Premium Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS N73SV-TY122V, Intel® Core™ i7, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description ASUS N73SV-TY122V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 425M Windows 7 Home Premium Silver:
This is an auto-generated long summary of ASUS N73SV-TY122V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 425M Windows 7 Home Premium Silver based on the first three specs of the first five spec groups.

ASUS N73SV-TY122V. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 425M. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 3.41 kg

Design
Product colour *
Silver
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2630QM
Processor cores
4
Processor threads
8
Processor boost frequency
2.9 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
D2
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 425M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Maximum graphics card memory
1.024 GB
Audio
Audio system
Azalia
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Ports & interfaces
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA998)
Supported instruction sets
AVX
Processor code
SR02Y
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52219
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Battery capacity
2200 mAh
Power
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
No
Weight & dimensions
Width
426 mm
Depth
290 mm
Height (rear)
3.93 cm
Weight *
3.41 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 03:06:20
Uk has collected 18 expert reviews for ASUS N73SV-TY122V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 425M Windows 7 Home Premium Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
evogadget.com
Updated:
2013-09-27 03:06:18
When they began work on their $1200 N73SV-DH72, the team at Asus wanted to make a laptop that would sell as a device for both multimedia and gaming purposes, so a mix between the company's K73 and G74 models released previously. From other analysis we rea...
Bottom line The Asus N73SV-DH72 and its performance are certainly good, but if you want more excitement, be sure to check out other laptops...
0%
pcworld.co.nz
Updated:
2013-09-27 03:06:19
The machine submitted by Asus for our 2011 multimedia laptops round-up is the only model to rival the HP Envy 17 3D in terms of size. Owing to its 17.3-inch LED backlit Asus Splendid Video Intelligent Technology display, its general proportions are fai...
80%
techradar.com
Updated:
2013-09-27 03:06:19
Asus has built a great reputation over the years, offering laptops that pack style and power at competitive prices. Few multimedia machines can match the value offered by the N73SV but its flawed usability unfortunately lets the side down early on. Fin...
Good Decent build quality, Good performance, Good screen, Blu-ray drive...
Bad Bouncy keyboard, Not very portable...
60%
goodgearguide.com.au
Updated:
2013-09-27 03:06:19
The ASUS N73SV has a lot of the power and features of a basic desktop computer, which is a good thing, too, because it's designed to replace your desktop. It's a 17.3in, Full HD laptop that runs an Intel Core i7 CPU, has 6GB of RAM and includes a Blu-r...
Good Great performance Lots of internal storage Good speakers...
Bad Poor keyboard Wi-Fi not dual-band No RAID...
Bottom line The ASUS N73SV is designed to live on a desk and undertake almost any task you throw at it with ease. In addition to run-of-the-mill office and Web tasks, it's also useful for video editing, gaming and even design work. However, it has an awful keyboar...
70%
computeractive.co.uk
Updated:
2013-09-27 03:06:19
The Asus N73SV is a 17in ‘desktop replacement' laptop – it is designed to offer the same kind of power you'd get from a desktop at the expense of portability. Put simply, it's a very heavy laptop.Like the Sony Vaio VPCF21Z1E/BI, the N73 has an Intel Co...
Good Excellent power for video editing; fantastic screen...
Bad Badly designed keyboard felt flimsy; soso gaming performance; poor battery life...
Bottom line Superb value for such a high-powered machine but it loses marks for its short battery life and the poor keyboard and chassis...
80%
theregister.co.uk
Updated:
2013-09-27 03:06:20
As a multi-media laptop the Asus NX90 is undoubtedly desirable but it's as big as a barge, weighs a ton and costs an arm and a leg. However, now you can get the same Bang & Olufsen sound system, full HD screen and the latest Sandy Bridge i7 processor i...
Bottom line An i7 N73 will set you back around £900 which is pretty decent value when you consider the top-end technical specification, superb full-HD screen, cracking sound reproduction, attractive looks and generally very good built quality. Compared to a 17inc...
80%
notebookcheck.net
Updated:
2013-09-27 03:06:19
The demand was likely low due to the high price. This can only be guessed because the predecessors are on the virtual shelves today. Even the most expensive version (N73SV-V1G-TY279V) with a Core i7 2630QM costs less than 1000 euros (2x500 GB, WXGA++). We...
Good Very good sound, Good processing performance, Good 3D performance, Always cool, Quality build, Low system noise, BluRay drive, Two hard disk slots, USB 3.0, LANUSB on the rear...
Bad Very heavy, Spongy keys, Low contrasts, TFT not outdoor suitable, No ExpressCard54/34...
Bottom line Asus has a multimedia machine in its array that, like its predecessor N73JQ, provides a top-rate workmanship with the N73SV V1G-TY282V. That however doesn't apply to the keyboard, which still coils extremely and represents a major drawback of the otherwis...
82%