location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS N73JG-TY120V laptop Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 415M Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N73JG-TY120V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N73JG-TY120V
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name ASUS N73JG-TY120V laptop Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 415M Windows 7 Home Premium :
The long product name of ASUS N73JG-TY120V laptop Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 415M Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N73JG-TY120V - Intel Core i5-480M (3M Cache, 2.66 GHz), 17.3" HD+ Glare 1600 x 900 LED, 4096MB DDR3 1066MHz, 500GB SATA 5400 HDD, NVIDIA GeForce GT 415M 1024 MB VRAM, DVD Super Multi DL, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth, 0.3M WebCam, Microsoft Windows 7 Home Premium 64-Bit
More>>>
ASUS N73JG-TY120V laptop Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 415M Windows 7 Home Premium:
The official description of ASUS N73JG-TY120V laptop Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 415M Windows 7 Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power to the future
The most potent processors from Intel drive diverse thrilling adventures, high productivity and memorable moments. With all new Intel Core i CPU inside, the N Series has the power and seamless capabilities to achieve and enjoy more with great power efficiency and a smooth user experience.

Listen to the revolution
ASUS exclusive SonicMaster features technology approved and co-developed by world-famous Bang & Olufsen ICEpower, bringing living audio to notebook PCs with the most precise processing protocols and codecs, superior speaker construction and large resonance chambers for impactful enjoyment – it’s like going to a concert, the fidelity revitalizes vocals and every sound comes to life through advanced sound enhancement.
No more tinny notebook audio and suffering from noise distortion – welcome to an era of true hi-fi on PC. ....Know More

Enjoy and work longer
N Series notebooks feature powerful yet efficient graphics solutions, with the mobile implementation of NVIDIA Optimus switching technology on select models. This allows for real time alernating between integrated and discrete graphics to achieve the right amount of energy consumption for the task for superior performance and longer battery

Witness visual glory
Multimedia becomes complete with Video Magic image enhancement, boosting content to full, 72 frame 1080p HD and optimizing colors for vivid effect. GPU processing speeds up computing for better multimedia multitasking, plus every panel comes back with our 100% zero-bright-dot guarantee.

Short summary description ASUS N73JG-TY120V laptop Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 415M Windows 7 Home Premium:
This short summary of the ASUS N73JG-TY120V laptop Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 415M Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS N73JG-TY120V, Intel® Core™ i5, 2.66 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description ASUS N73JG-TY120V laptop Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 415M Windows 7 Home Premium:
This is an auto-generated long summary of ASUS N73JG-TY120V laptop Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 415M Windows 7 Home Premium based on the first three specs of the first five spec groups.

ASUS N73JG-TY120V. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 415M. Operating system installed: Windows 7 Home Premium. Weight: 3.3 kg

Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-480M
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 415M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
Sonic Master
Speakers manufacturer
Bang & Olufsen
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC26
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52952
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
4400 mAh
Power
AC adapter power
90 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
420 mm
Depth
287 mm
Height (front)
3.7 cm
Height (rear)
3.9 cm
Weight *
3.3 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:21:30
Uk has collected 3 expert reviews for ASUS N73JG-TY120V laptop Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 415M Windows 7 Home Premium but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
insidehw.com
Updated:
2014-03-28 01:21:30
ASUS has definitely decided to change their image as fast as possible and catch up with the more popular brands in terms of notebook computers. Several years back, their mobile department was all but disregarded, but things changed over time, and their...
0%