location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS N61VN-JX112V laptop Intel® Core™2 Duo P7450 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N61VN-JX112V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N61VN-JX112V
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS N61VN-JX112V laptop Intel® Core™2 Duo P7450 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo P7450 2.13 GHz
  • - 40.6 cm (16") 1366 x 768 pixels 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 500 GB
  • - NVIDIA® GeForce® GT 240M
  • - 90 W
  • - Windows 7 Home Premium
Long product name ASUS N61VN-JX112V laptop Intel® Core™2 Duo P7450 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium Black :
The long product name of ASUS N61VN-JX112V laptop Intel® Core™2 Duo P7450 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N61VN-JX112V - Intel Core 2 Duo P7450 (2.13 MHz), 4096MB DDR3, 500GB SATA HDD, 16" HD, 1366 x 768, 1.3MP, VGA, HDMI, 3x USB 2.0, eSATA, Gigabit Ethernet, 802.11 b/g/n, Windows 7 Home Premium, 2.9kg
More>>>
ASUS N61VN-JX112V laptop Intel® Core™2 Duo P7450 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium Black:
The official description of ASUS N61VN-JX112V laptop Intel® Core™2 Duo P7450 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy Powerful Audio Entertainment through SonicMaster
The exclusive ASUS SonicMaster improves sound quality via 20mm-wide paper-foam cones. Dedicated resonance space arrangement provides sound layering and enhanced detail. A 21cc amplifier with 2.5 watt TV standard sound output improves and balances audio reproduction across different sonic ranges, particularly for vocals and low-band bass.

Together with Altec Lansing speakers supported by SRS Premium Sound, the N61Vn provides crisp, clear audio reproduction and a truly surreal audio experience while on-the-go.

Unbridled Multitasking and Graphics Performance Speeds with NVIDIA
The ASUS N61Vn is equipped with an NVIDIA GeForce GT 240M graphics card with 1GB DDR3 VRAM. This produces a 3D mark score of 7161, it brings users true-to-life images for games, movies and videos.

GPU Computing CUDA technology
NVIDIA CUDA GPU computing technology provides faster transcoding times for music, photos, videos, DVD playback, as well as faster video enhancement and editing.

Spectacular Visual Entertainment with Video Magic
Video Magic enhances DVD quality from 740p to high definition 1080p, as well as color and brightness naturalization. Enjoy videos and movies with smoother transition and increase in frame-rate from 24/30 fps to 60/72 fps.

User-centric and Ergonomically Designed with You in Mind
The multi-touch touchpad supports up to 8 gesture controls, allowing users to scroll, rotate, as well as zooming-in and out while surfing the web or browsing multimedia intuitively. The 3-finger multi-touch input lets users switch between active windows, swiping to flip between pages, as well as showing 'My Computer' in one movement.

Short summary description ASUS N61VN-JX112V laptop Intel® Core™2 Duo P7450 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium Black:
This short summary of the ASUS N61VN-JX112V laptop Intel® Core™2 Duo P7450 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS N61VN-JX112V, Intel® Core™2 Duo, 2.13 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS N61VN-JX112V laptop Intel® Core™2 Duo P7450 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium Black:
This is an auto-generated long summary of ASUS N61VN-JX112V laptop Intel® Core™2 Duo P7450 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

ASUS N61VN-JX112V. Processor family: Intel® Core™2 Duo, Processor model: P7450, Processor frequency: 2.13 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GT 240M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.9 kg

Design
Product colour *
Black
Display
Display diagonal *
40.6 cm (16")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P7450
Processor cores
2
Processor threads
2
Processor frequency *
2.13 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P7000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
25 W
Tjunction
90 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
7.5
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 240M
On-board graphics card *
No
Discrete graphics card *
Yes
On-board graphics card model *
Not available
Maximum graphics card memory
1.024 GB
Audio
Audio system
SRS
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® PM45 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Trial software
Trend Micro Internet Security 2009
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36734
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
384 mm
Depth
265 mm
Height (front)
2.78 cm
Height (rear)
3.95 cm
Weight *
2.9 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
TV-in port
No
Internal modem
No
TV tuner integrated
No