location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS N61JV-JX047 laptop Intel® Core™ i3 i3-350M 40.6 cm (16") 1 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 325M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N61JV-JX047
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N61JV-JX047
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:10:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS N61JV-JX047 laptop Intel® Core™ i3 i3-350M 40.6 cm (16") 1 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 325M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i3 i3-350M 2.26 GHz
  • - 40.6 cm (16") 1366 x 768 pixels 16:9
  • - 1 GB DDR3-SDRAM 1066 MHz 1 x 1 GB
  • - 320 GB
  • - NVIDIA® GeForce® GT 325M Intel® HD Graphics
  • - Bluetooth 2.1+EDR
  • - 90 W
Long product name ASUS N61JV-JX047 laptop Intel® Core™ i3 i3-350M 40.6 cm (16") 1 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 325M :
The long product name of ASUS N61JV-JX047 laptop Intel® Core™ i3 i3-350M 40.6 cm (16") 1 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 325M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3 350M 2.26 GHz, 16" TFT, 320GB SATA, 1024MB DDR3, nVidia GeForce GT325M, DVD±RW DL, 802.11a/b/g/n, Bluetooth, camera
More>>>
ASUS N61JV-JX047 laptop Intel® Core™ i3 i3-350M 40.6 cm (16") 1 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 325M:
The official description of ASUS N61JV-JX047 laptop Intel® Core™ i3 i3-350M 40.6 cm (16") 1 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 325M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy Powerful Audio Entertainment through SonicMaster technology
The new ASUS Series is designed for audiophiles who desire multimedia entertainment while on-the-move.To further enhance and deliver the best audio experience, a marriage of both hardware and software innovations were required. SonicMaster audio technology was developed by highly-trained audio experts from ASUS’ Research and Development team, and fine-tunes sound energy, noise balance, volume and dynamic sound range, minimizes environmental interference and sound distortion, and enhances sound separation. Superior chamber design with outputs of 2.5 watts and measuring 21cc in volume, together with 2-channel Altec Lansing speakers deliver pitch-perfect audio quality that brings multimedia to life.

Spectacular Visual Entertainment with Video Magic
The ASUS N61Jv features Video Magic software package to enhance user visual experience in terms of video quality enhancement, transcoding, video editing. N61Jv also utlize the Nvidia CUDA GPU computing technology to maximize the sytem performance to the release of the power of GPU processing cores that can speed up the system to handle the most demanding work - such as video encoding ,can provide more powerful than traditional GPU performance.

Superior Computing Performance
Powered by the new Intel Core i3, i5 processors, ASUS N Series is equipped with intelligent new micro-architecture that combines Intel's unique technologies for amazing computing experience, with innovations such as Intel Turbo Boost Technology, which automatically speeds up your processor when your PC needs extra performance.
The N61Jv offers you the latest in mobile graphics technology with its NVIDIA GeForce GT 325M with 1GB DDR3 VRAM. This powerful CUDA-enabled graphics card lets you enjoy the HD playback and the latest games.

Short summary description ASUS N61JV-JX047 laptop Intel® Core™ i3 i3-350M 40.6 cm (16") 1 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 325M:
This short summary of the ASUS N61JV-JX047 laptop Intel® Core™ i3 i3-350M 40.6 cm (16") 1 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 325M data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS N61JV-JX047, Intel® Core™ i3, 2.26 GHz, 40.6 cm (16"), 1366 x 768 pixels, 1 GB, 320 GB

Long summary description ASUS N61JV-JX047 laptop Intel® Core™ i3 i3-350M 40.6 cm (16") 1 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 325M:
This is an auto-generated long summary of ASUS N61JV-JX047 laptop Intel® Core™ i3 i3-350M 40.6 cm (16") 1 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 325M based on the first three specs of the first five spec groups.

ASUS N61JV-JX047. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 325M. Weight: 2.8 kg

Display
Display diagonal *
40.6 cm (16")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-350M
Processor cores
2
Processor threads
4
Processor frequency *
2.26 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
17
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 1 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 325M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Audio
Audio system
SRS Premium Sound
Number of built-in speakers
2
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Ports & interfaces
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Software
Operating system installed *
No
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBPL
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43529
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
4400 mAh
Power
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Fingerprint reader
Yes
Weight & dimensions
Width
384 mm
Depth
265 mm
Height
37.3 mm
Weight *
2.8 kg
Other features
Wireless technology
802.11a/b/g/n
Infrared data port
No
Type
PC
Swivel webcam
No
Dimensions (WxDxH)
384 x 265 x 37.3 mm
TV-in port
No
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:17:38
Uk has collected 24 expert reviews for ASUS N61JV-JX047 laptop Intel® Core™ i3 i3-350M 40.6 cm (16") 1 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 325M and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
pcauthority.com.au
Updated:
2015-01-11 02:17:38
Upon lifting the glossy plastic lid of the ASUS N61Jv, the most striking thing is the speakers. ASUS appears to have reached back into the 80s for inspiration and come up with a metallic silver grill and distinctly retro power button (under this grill...
Bottom line Impressive specifications and features at a surprisingly bargain price...
83%
pcauthority.com.au
Updated:
2015-01-11 02:17:38
One of the more exciting technologies to emerge in the laptop space this year has been NVIDIA's Optimus graphics technology. Our first experience of this in the PC Authority labs has been in the ASUS N61Jv laptop. The N61Jv is a $1399 multimedia focuse...
Bottom line This new Core i5 laptop from ASUS features USB 3.0, E-Sata, multi-touch and Optimus graphics technology in a 16in chassis...
0%
pcper.com
Updated:
2015-01-11 02:17:38
The notebook market is often viewed as a crowded and complicated mash-up of brands, specifications and features that basically no one but those of us that work in the industry have any hope of ever fully grasping. I'm here to tell you that is not the...
Bottom line My overall experience with the ASUS N61Jv was extremely positive thanks to the performance the Core i5 processor and NVIDIA GT325M GPU offer, the large screen and keyboard/touch pad combination. For a 16-in notebook coming in over 6 lbs, which defini...
0%
notebookcheck.net
Updated:
2015-01-11 02:17:38
Still new and exciting: Nvidia's Optimus . The Asus N61JV can use two graphic cards interchangeably. The Nvidia driver switches fully automatic between the Nvidia GT 325M and the economic Intel GPU . Thus, we can use the Asus N61JV for gaming (Nvidia) and...
Good Quiet and cool, Good application performance, Many connections, Hardware switch for WLAN...
Bad TFT's low brightness, Low contrasts & viewing angles, Short battery life, Spongy keyboard...
Bottom line Asus assembles a 16 incher suitable for everyday with its N61JV. The laptop is only suitable for current games to an extent, but scores with ergonomics, performance and connectivity. The wrist-rest always stays cool and fan whirs gently along. We couldn't...
82%
Laptopmag.com
Updated:
2015-01-11 02:17:38
When looking for an entertainment notebook that costs less than $1,000, you have to decide what bells and whistles you can live without, and what’s most critical to an optimal experience. The ASUS N61Jv-X2 gets it mostly right. For $899, users get an I...
Good Stylish design, Large, comfortable touchpad, Strong graphics performance, USB 3.0 port, Above-average battery life...
Bad Lid picks up fingerprints, Low-resolution screen, Speakers could be better...
Bottom line This entertainment notebook delivers strong performance and USB 3.0 at an affordable price.
70%