location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS N60DP-JX009X laptop M520 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4670 Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N60DP-JX009X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N60DP-JX009X
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS N60DP-JX009X laptop M520 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4670 Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - M520 2.3 GHz
  • - 40.6 cm (16") 1366 x 768 pixels 16:9
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 500 GB
  • - AMD Mobility Radeon HD 4670
  • - Bluetooth 2.1+EDR
  • - 90 W
  • - Windows 7 Professional
Warranty: 2 years
Long product name ASUS N60DP-JX009X laptop M520 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4670 Windows 7 Professional :
The long product name of ASUS N60DP-JX009X laptop M520 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4670 Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N60DP-JX009X – AMD Turion 64 X2 Dual Core M520, 4096MB DDR2 RAM, 500GB HDD (SATA), 16-inch HD LED TFT, 1366 x 768, 1.3MP, 6-Cell Li-Ion, 4 x USB 2.0, 1 x VGA, 1 x HDMI, 1 x RJ45, DC-In, 1 x Express card, Windows 7 Professional 64-bit, 2.85kg
More>>>
ASUS N60DP-JX009X laptop M520 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4670 Windows 7 Professional:
The official description of ASUS N60DP-JX009X laptop M520 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4670 Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful Multimedia Entertainment with Elegance and Warmth
The new ASUS N60DP is a portable multimedia performer, user-centrically designed in style. As the first ASUS notebook to be powered by an AMD Turion 128 Duo Core Mobile processor, it provides improvements to battery life, as well as performance. It delivers high definition visual entertainment on-the-move via a 16-inch high definition LED display, complemented by a ATI Radeon HD4670 graphics card with 1GB VRAM with higher contrast, brightness and color saturation levels. Its exterior is clad in generous slabs of wood which provides a warm sensation to touch, yet provides a strong cover for day-to-day usage. A ‘Chocolate’ keyboard ensures that users can enjoy the utmost in typing comfort for prolonged periods of time with concaved key-caps, water and dust resistance.

Outstanding Graphical Performance
The new ASUS N60Dp is designed to provide users with a surreal multimedia experience while on the move. Equipped with an ATI Radeon HD4670 graphics card with 1GB VRAM, it delivers higher contrasts, brightness and color saturation, combined with crisp clear graphics and special effects. Not only does it provide impressive visuals, it is also highly energy efficient and yet delivers uncompromised performance when needed. Coupled with a 16-inch high definition LED back-lit display with a 16:9 aspect ratio, high contrast, brightness and color saturation, the ASUS N60Dp is the definitive mobile entertainment performer anytime, anywhere.

Stylish Design, Inspired by Nature
The ASUS N60Dp is also designed to bring users closer to nature. Its exterior is decked out in natural wood, and it provides users with a warm and wholly organic feel. This wooden theme can also be found on the palm rest, which provides the entire notebook with a high-class, premium presence. Not only a looker, but with the integration of wood into its design the ASUS N60Dp is also resiliently strong, withstanding the bumps and grinds of day-to-day usage.

User-centric Features for Effortless Computing
The ASUS N60Dp features the highly user-centric, as well as red dot award-winning ‘Chocolate’ keyboard, which features a concaved key-cap design which allows users to type more comfortably. It also features highlighted hotkeys with color contrasts and enlarged arrows for easy identification, while tight key-spacing prevents water damages and virtually eliminates dust accumulation. Finally, the ‘Chocolate’ keyboard also features a full-sized numeric input for instant access.

Short summary description ASUS N60DP-JX009X laptop M520 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4670 Windows 7 Professional:
This short summary of the ASUS N60DP-JX009X laptop M520 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4670 Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS N60DP-JX009X, 2.3 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 500 GB, Windows 7 Professional

Long summary description ASUS N60DP-JX009X laptop M520 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4670 Windows 7 Professional:
This is an auto-generated long summary of ASUS N60DP-JX009X laptop M520 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4670 Windows 7 Professional based on the first three specs of the first five spec groups.

ASUS N60DP-JX009X. Processor model: M520, Processor frequency: 2.3 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Mobility Radeon HD 4670. Operating system installed: Windows 7 Professional. Weight: 2.85 kg

Display
Display diagonal *
40.6 cm (16")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor model *
M520
Processor frequency *
2.3 GHz
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 4670
Discrete graphics card *
Yes
Audio
Audio system
Altec Lansing
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
AMD RS880M
Keyboard
Pointing device
Touchpad
Keyboard number of keys
88
Software
Operating system installed *
Windows 7 Professional
Bundled software
ASUSDVD 6-in-1, WinDVD8 BD, Power2Go, Norton Internet Security 2009,Adobe Acrobat Reader 9.0, ASUS Express Gate, Fancy Start, AI Recovery, Asus Win flash for BIOS & Driver live Update, ASUS CopyProtect, ASUS SmartLogon ASUS Net 4 switch, ASUS Power4Gear+, Asus Live Update, Asus Multi-Frame, Asus NB Probe +, ASUS Life Frame 3, ASUS Wireless Console, Virtual Camera, ASUS Splendid
Battery
Number of battery cells
6
Battery capacity
4400 mAh
Power
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
380 mm
Depth
265 mm
Height (front)
3.36 cm
Height (rear)
4.17 cm
Weight *
2.85 kg
Other features
Wireless technology
802.11 b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
No