location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS N551VW-FW140T laptop Intel® Core™ i5 i5-6300HQ 39.6 cm (15.6") Full HD 12 GB 1.02 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N551VW-FW140T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N551VW-FW140T
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 09:53:11
The date of the most recent change of this product data-sheet in Icecat.
ASUS N551VW-FW140T user manual (7.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS N551VW-FW140T laptop Intel® Core™ i5 i5-6300HQ 39.6 cm (15.6") Full HD 12 GB 1.02 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey, Stainless steel
  • - Intel® Core™ i5 i5-6300HQ 2.3 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 12 GB
  • - 1.02 TB HDD+SSD DVD Super Multi
  • - NVIDIA® GeForce® GTX 960M Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - 56 Wh 120 W
  • - Windows 10 Home
Long product name ASUS N551VW-FW140T laptop Intel® Core™ i5 i5-6300HQ 39.6 cm (15.6") Full HD 12 GB 1.02 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel :
The long product name of ASUS N551VW-FW140T laptop Intel® Core™ i5 i5-6300HQ 39.6 cm (15.6") Full HD 12 GB 1.02 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6300HQ (2.3GHz, 6M Cache), 12GB DDR4, 1000GB HDD, 24GB SSD, NVIDIA GeForce GTX 960M, Gigabit Ethernet, WLAN 802.11, WebCam, Windows 10
More>>>
ASUS N551VW-FW140T laptop Intel® Core™ i5 i5-6300HQ 39.6 cm (15.6") Full HD 12 GB 1.02 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel:
The official description of ASUS N551VW-FW140T laptop Intel® Core™ i5 i5-6300HQ 39.6 cm (15.6") Full HD 12 GB 1.02 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HEAR THE INCREDIBLE,
FEEL THE POWER

ASUS N Series laptops feature bold, fresh styling and are crafted to provide a superior multimedia experience. Powerful 6th-generation Intel® Core™ processors ensure seamless multitasking, and gaming-grade NVIDIA® GeForce® graphics give silky-smooth gameplay and movie playback. With up to 4K/UHD IPS screens and exclusive SonicMaster Premium audio, incorporating ICEpower®, N Series has simply the best sound and visuals you've ever heard or seen in a laptop.

Elegant aluminum design with 4K/UHD IPS display

Simple, elegant design is the first thing that strikes you about N Series notebooks. The spun-metal finish on the cover, with its iconic concentric circle pattern, is both beautiful and distinctive. The backlit keyboard adds to the luxury feel, and the slim profile is stylish but practical. 4K/UHD IPS anti-glare displays provide a visual treat, with ASUS Splendid technology ensuring crisp, rich and vibrant graphics.

Incredible sound with SonicMaster Premium

N Series laptops feature truly incredible audio. SonicMaster Premium, incorporating ICEpower®, provides crystal-clear, full-range sound. The exclusive external subwoofer gives rich, deep bass and distinct vocals. For a professional-grade audio experience, N Series laptops are fine-tuned for clearer dialog, dynamic bass and true-to-life surround sound.

Incredible performance,
instant response

Using the latest 6th-generation Intel® Core™ processors, N Series laptops have all the multitasking power you need, and more. Gaming-grade NVIDIA® graphics give you superior graphics, smooth video and immersive gaming. Two-second instant-on means N Series laptops are always ready for action.

Advanced touchscreen technology for smooth and intuitive input (Optional)

N Series laptops feature the most advanced touch panels which surpass the industry's touch fidelity, accuracy, and latency standards to give you quick and precise touch input. N Series panels feature 6mm touch actuators, giving you highly accurate and sensitive input for work or play.

Harness the full power of the cloud

ASUS cloud services, included with N Series laptops, provide a complete platform for online living and working, accessible anywhere from PCs, tablets and smartphones.

Short summary description ASUS N551VW-FW140T laptop Intel® Core™ i5 i5-6300HQ 39.6 cm (15.6") Full HD 12 GB 1.02 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel:
This short summary of the ASUS N551VW-FW140T laptop Intel® Core™ i5 i5-6300HQ 39.6 cm (15.6") Full HD 12 GB 1.02 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS N551VW-FW140T, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 1.02 TB

Long summary description ASUS N551VW-FW140T laptop Intel® Core™ i5 i5-6300HQ 39.6 cm (15.6") Full HD 12 GB 1.02 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel:
This is an auto-generated long summary of ASUS N551VW-FW140T laptop Intel® Core™ i5 i5-6300HQ 39.6 cm (15.6") Full HD 12 GB 1.02 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel based on the first three specs of the first five spec groups.

ASUS N551VW-FW140T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300HQ, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB. Total storage capacity: 1.02 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Grey, Stainless steel

Design
Product type *
Laptop
Product colour *
Grey, Stainless steel
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6300HQ
Processor cores
4
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.3 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i5-6300 Mobile Series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
12 GB
Storage
Total storage capacity *
1.02 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
SSD capacity
24 GB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 960M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® HM170
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FP
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88959
Conflict-Free processor
Yes
Battery
Battery capacity
5200 mAh
Battery capacity *
56 Wh
Power
AC adapter power
120 W
AC adapter output current
6.3 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, User
Certificates
Compliance certificates
RoHS
Certification
UL, CE Marking Compliance, BSMI, CCC, CB, EPEAT, EU Flower, Energy star, CECP, WEEE, Erp 2013, RoHS, JATE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
383 mm
Depth
255 mm
Height (front)
2.8 cm
Height (rear)
3.15 cm
Weight *
2.7 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:37:03
Uk has collected 2 expert reviews for ASUS N551VW-FW140T laptop Intel® Core™ i5 i5-6300HQ 39.6 cm (15.6") Full HD 12 GB 1.02 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
laptopmedia.com
Updated:
2017-03-01 06:37:03
ASUS labels the N series notebooks as multimedia-centric, but we have to disagree on that one. Since the last upgrade, the N551 has become so powerful to a point where you can't really tell the difference between the N551VW and its ROG counterparts, like...
Good Sturdy construction and sleek design, Good input devices, Quality IPS panel, High-quality sound + external subwoofer, mSATA expandable storage option, Great value (good performance/price ratio)...
Bad Bulky (32.2 mm) and heavy (2.7 kg), PWM from 0 to 99% screen brightness, mSATA instead of M.2 SSD support...
Bottom line The refreshed ASUS N551NVW looks like a logical solution between the old N551 and the N552. It offers sleek design and good build quality with our only complaint being the big weight (2.7 kg) and thick profile (32.2 mm). We are also pretty pleased with th...
0%
Country Distributor
United Kingdom 1 distributor(s)