location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS N53SV-SX330V laptop Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Wi-Fi 4 (802.11n) Windows 7 Home Premium Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N53SV-SX330V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N53SV-SX330V
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:43:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS N53SV-SX330V laptop Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Wi-Fi 4 (802.11n) Windows 7 Home Premium Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Intel® Core™ i5 i5-2410M 2.3 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 640 GB DVD Super Multi DL
  • - NVIDIA® GeForce® GT 540M Intel® HD Graphics 3000
  • - Wi-Fi 4 (802.11n) Ethernet LAN Bluetooth 3.0+HS
  • - 90 W
  • - Windows 7 Home Premium 64-bit
Long product name ASUS N53SV-SX330V laptop Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Wi-Fi 4 (802.11n) Windows 7 Home Premium Silver :
The long product name of ASUS N53SV-SX330V laptop Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Wi-Fi 4 (802.11n) Windows 7 Home Premium Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N53SV-SX330V - Intel Core i5-2410M (3M Cache, 2.30 GHz), 4GB DDR3, 640GB HDD, DVD SuperMulti DL, GeForce GT 540M 1GB, Gigabit Ethernet, Bluetooth 3.0, 15.6" 16:9 HD (1366x768), 802.11 b/g/n, 2700g, Silver, Windows 7 Home Premium
More>>>
ASUS N53SV-SX330V laptop Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Wi-Fi 4 (802.11n) Windows 7 Home Premium Silver:
The official description of ASUS N53SV-SX330V laptop Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Wi-Fi 4 (802.11n) Windows 7 Home Premium Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

N53SV
Hear the Power Feel the Power

- Elevate your aural experience with SonicMaster technology, developed with the experience of Bang & Olufsen ICEpower;
- Enhance your visual enjoyment with Video Magic Technology;
- Enjoy even more awesome power with 2nd Generation INTEL® CORE™ Processor;
- Experience high transfer speeds with USB 3.0 (optional).

Superior computing performance
The most capable processors from Intel drive diverse, thrilling adventures, high productivity and memorable moments. With all new 2nd Generation INTEL® CORE™ Processor inside, the N Series has the power and seamless capabilities to achieve and enjoy more with great efficiency and a smooth user experience.

Enjoy powerful audio entertainment through SonicMaster technology
ASUS exclusive SonicMaster features technology approved and co-developed by world-famous Bang & Olufsen ICEpower, bringing living audio to notebook PCs with the most precise processing protocols and codecs, superior speaker construction and large resonance chambers for impactful enjoyment – it’s like going to a concert! The fidelity revitalizes vocals and every sound comes to life through advanced sound enhancement. No more tinny notebook audio and suffering from noise distortion – welcome to an era of true hi-fi on PC ....Know More

ASUS Video Magic Technology boosts your graphics
Multimedia becomes complete with Video Magic image enhancement, boosting content to full, 72 frame 1080p HD and optimizing colors for vivid effect. GPU processing speeds up computing for better multimedia multitasking, plus every panel comes backed with our 100% zero-bright-dot guarantee.

Dedicated GeForce – added!
The newly-introduced NVIDIA® GeForce® GT 540M graphics processing unit makes a world of difference when it comes to smooth visuals. It drives performance, enabling detailed gaming with the newest titles on PC, plus it helps accelerate high definition video playback. By taking the strain off the CPU and providing considerable graphics processing muscle, this Fermi-based, DirectX 11 GPU upgrades your experience beyond the norm for a portable PC.

USB 3.0 – ten times faster (optional)
Now included is USB 3.0 for up to ten times the speed of USB 2.0, so all your files and content can be handled and backed up expediently. Say goodbye to long frustrating waits, as even a 25GB Blu-ray movie takes a mere 70 seconds to process.

Short summary description ASUS N53SV-SX330V laptop Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Wi-Fi 4 (802.11n) Windows 7 Home Premium Silver:
This short summary of the ASUS N53SV-SX330V laptop Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Wi-Fi 4 (802.11n) Windows 7 Home Premium Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS N53SV-SX330V, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description ASUS N53SV-SX330V laptop Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Wi-Fi 4 (802.11n) Windows 7 Home Premium Silver:
This is an auto-generated long summary of ASUS N53SV-SX330V laptop Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Wi-Fi 4 (802.11n) Windows 7 Home Premium Silver based on the first three specs of the first five spec groups.

ASUS N53SV-SX330V. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 2.7 kg

Design
Product colour *
Silver
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2410M
Processor cores
2
Processor threads
4
Processor boost frequency
2.9 GHz
Processor frequency *
2.3 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
640 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 540M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x116
Audio
Audio system
SonicFocus
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Line-in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Pointing device
Touchpad
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52224
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Power
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Weight & dimensions
Width
391 mm
Depth
266 mm
Height (front)
3 cm
Height (rear)
4 cm
Weight *
2.7 kg
Other features
Wireless technology
802.11b/g/n
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Display
TFT
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
HDD user password
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-29 01:50:30
Uk has collected 49 expert reviews for ASUS N53SV-SX330V laptop Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Wi-Fi 4 (802.11n) Windows 7 Home Premium Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techradar.com
Updated:
2011-10-29 01:50:30
Asus is best known for its dinky Eee PC netbooks, but also produces some excellent multimedia laptops. The N53SV-SX303V packs in an impressive specification for the price, making it a strong desktop replacement choice.If your needs are demanding – for...
Good Good performance, Dedicated graphics, Battery life, Quality screen, Blu-ray drive...
Bad Quite heavy, Screen not full HD...
70%
techadvisor.co.uk
Updated:
2012-11-19 02:33:50
Product Code: N53SV-SX138V Great performance and gaming meet sleek design and a weak keyboard in the Asus N53SV 15in laptop. Asus's good-looking N53 series laptops have proven to be some of the faster all-purpose notebooks on the market. The latest A...
Bottom line The Asus N53SV has some excellent features. The price performance ratio is nice, and it's never been whacked with an ugly stick. If the minor keyboard issues don't bother you, it's worth a look. Jon L Jacobi, PC World...
0%
techsmart.co.za
Updated:
2014-03-28 01:27:52
Asus launched its new Intel Sandy Bridge equipped notebook range last year, with the N43SL delivering an impressive performance. The company is pushing the envelope even further with the new N53 range, of which the Core i7 N53SV is one of the most capa...
Bottom line It’s not difficult to see that the N53SV’s speedy i7 processor and excellent sound combines to make this stylish Asus as comfortable in the office as it is at home. It retails for a recommended R10 999.Tags: asus | n53sv | notebook | core i7 | sandy br...
0%
T3.com
Updated:
2016-11-26 02:28:50
Good laptop audio is normally an oxymoron but Asus teamed up with Bang & Olufsen power to bring the best sound to this classy looking 15.6-inch model. Sonic Master Audio was develeoped with Bang & Olufsen ICEPower. The ASUS N53 is jam-packed with oo...
Good Best laptop audio bar none, All round multi-media capabilities, Great specs for gaming, Very lovely design...
Bad Screen is too heavily coated with gloss, Battery life is dire, Little over-priced, Trampoline keyboard...
Bottom line Fantastic audio, matched by decent specifications, makes this a great multimedia choice. Let down by poor battery life and the steep price...
60%
infoworld.com
Updated:
2012-11-19 02:33:48
If you're willing to lug an additional pound or three, you can get a much more capable machine that's also easier on your eyes and hands, if not always your pocketbook. Ranging from less than $1,000 to a no-compromises $3,000, these midsize sedans ge...
90%
hardwaresecrets.com
Updated:
2012-11-19 02:33:50
Today we have the ASUS N53SV notebook on our test bench. This multimedia/moderate gaming notebook has a lot of style to go with some nice specification under the hood. This machine looks really good with a brushed aluminum lid and wrist rest and a lot...
Bottom line After all the dust is settled the ASUS N53SV makes for a very well rounded notebook with one glaring issue for me - the sound system. This is nothing you can't fix with a pair of external speakers or headphones though, so the poor sound quality isn’t a...
0%
techworld.com
Updated:
2012-11-19 02:33:50
The Asus N53SV signals the first wave of powerful all-purpose laptops based on Intel's latest Sandy Bridge processors and Nvidia's Optimus-enabled 500M Fermi GPU that don't cost a bomb.The Asus N53SV is a 15-inch home entertainment laptop claiming to...
Bottom line Overall, the Asus N53SV is a very good candidate for a powerful 15-inch laptop with the latest hardware and features at an acceptable price. And even though Asus makes a big deal about the N53SV’s onboard sound, we think the laptop is a revelation as...
0%
pcworld.in
Updated:
2012-11-19 02:33:50
The signals the first wave of powerful all-purpose based on Intel's latest processors and Optimus-enabled Nvidia's 500M Fermi GPU that don't cost a bomb. The Asus N53SV is a 15-inch home entertainment laptop claiming to deliver superior audio perfor...
Good Nice, clean look, InstantON operating system, Latestgen CPU, Graphics, Very good performance, Dedicated number pad, Optimus automatic graphics switch...
Bad Onboard sound isn't great, Only 5400rpm drive...
Bottom line The Asus N53SV is a 15.6-inch home entertainment laptop with the latest Intel Sandy Bridge CPU and Nvidia GeForce GT540M graphics. It's a powerful laptop with some interesting features...
80%
techreviewsource.com
Updated:
2012-11-19 02:33:50
The Asus N53SV is a speedy 15.6-inch laptop that's definitely an all-purpose machine as it has a broad range of features and the speed to back it up. You'll find all of the necessary connectivity options, including USB 3.0 and eSATA. However the d...
Good Fantastic performance, Lots of inputs, including USB 3.0, Large, HD display, Great 3D gaming abilities...
Bad Poorly designed keyboard...
90%
techworld.com
Updated:
2012-11-19 02:33:50
Asus's good looking N53-series laptops have proved to be some of the faster all-purpose notebooks on the market. Such is the latest N53SV model, as well, only more so thanks to its new state-of-the-art second generation Intel Core CPU.Our test configu...
Bottom line The NV53SV has some excellent features. The price-to-performance ratio is nice, and it's never been whacked with an ugly stick. If the minor keyboard issues don't bother you, it's worth a look...
0%
pcworld.com_techhive.com
Updated:
2012-11-19 02:33:50
Asus's good-looking N53-series laptops have proved to be some of the faster all-purpose notebooks on the market. Such is the latest N53SV model, as well, only more so thanks to its new state-of-the-art second-generation Intel Core CPU. Our test configu...
Good Excellent performance, Large display...
Bad Only single-band, 2.4GHz Wi-Fi, Weak touchpad and buttons...
Bottom line If speed is your passion, you'll like this all-purpose unit from Asus, but its input ergonomics are weak...
90%
notebookcheck.net
Updated:
2012-11-19 02:33:51
Detailed information about the new Intel Sandy Bridge CPU generation can be found in our updated comparison test, respectively the i7-2820QM CPU on the according page in our comparison of mobile processors . The same applies to the newest Nvidia GT 540M g...
Good Attractive design, Matt, high-end surfaces, Solid case, Excellent application performance, Good 3D performance, Always cool surfaces, Low noise office mode possible, Excellent soundscape...
Bad Interfaces all in the front area, Spongy keys, Average display with reflective surface, Moderate battery life...
Bottom line Even if the largest part of the positive overall impression is due to Intel's new Huron River platform, Asus has succeeded in setting up a strong multimedia notebook. The case's qualities, as well as the restrictions caused by the interface distribution...
81%
pcmag.com
Updated:
2013-06-14 11:24:00
The Asus N53SV-A1 ($1,279 street) desktop replacement laptop is a showcase of new technology that includes Intel's latest Sandy Bridge platform, an Nvidia GeForce GT 540M graphics chip, and USB 3.0 ports for faster data transfer speeds. It's meant to c...
Good Lightning fast quad-core Core i7 processor. Nvidia GeForce 540M chip makes it a viable gaming laptop. USB 3.0. Appealing design. Cavernous, fast spinning hard drive.
Bad Poorly designed keyboard. No Blu-ray or higher resolution screen option. No option for bigger battery.
Bottom line The Asus N53SV-A1 desktop replacement laptop has more power than most people know what to do with, armed with a quad-core Core i7 processor and Nvidia's latest graphics gem. Buy it now...
80%