Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS N53SV-S1745V notebook Silver 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i7 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N53SV-S1745V
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N53SV-S1745V
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7606
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 02 Apr 2019 11:25:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS N53SV-S1745V notebook Silver 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i7 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium :
The short editorial description of ASUS N53SV-S1745V notebook Silver 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i7 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium

N53SV-S1745V, 39.624 cm (15.6") HD LED 1366 x 768, Intel Core i7-2760QM 2.2/3.1GHz, DDR3 6GB, Nvidia GeForce GT 540M 2GB, 750GB SATA II, Gigabit Ethernet, 802.11 b/g/n, Bluetooth V3.0, Windows 7 Home Premium 64-bit
More>>>
ASUS N53SV-S1745V notebook Silver 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i7 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium:
The official marketing text of ASUS N53SV-S1745V notebook Silver 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i7 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium as supplied by the manufacturer

Superior computing performance.

The most capable processors from Intel drive diverse, thrilling adventures, high productivity and memorable moments. With all new 2nd Generation INTEL® CORE™ Processor inside, the N Series has the power and seamless capabilities to achieve and enjoy more with great efficiency and a smooth user experience.

Enjoy powerful audio entertainment through SonicMaster technology.

ASUS exclusive SonicMaster features technology approved and co-developed by world-famous Bang & Olufsen ICEpower, bringing living audio to notebook PCs with the most precise processing protocols and codecs, superior speaker construction and large resonance chambers for impactful enjoyment – it’s like going to a concert! The fidelity revitalizes vocals and every sound comes to life through advanced sound enhancement. No more tinny notebook audio and suffering from noise distortion – welcome to an era of true hi-fi on PC.

ASUS Video Magic Technology boosts your graphics.

Multimedia becomes complete with Video Magic image enhancement, boosting content to full, 72 frame 1080p HD and optimizing colors for vivid effect. GPU processing speeds up computing for better multimedia multitasking, plus every panel comes backed with our 100% zero-bright-dot guarantee.

Dedicated GeForce – added!

The newly-introduced NVIDIA® GeForce® GT 540M graphics processing unit makes a world of difference when it comes to smooth visuals. It drives performance, enabling detailed gaming with the newest titles on PC, plus it helps accelerate high definition video playback. By taking the strain off the CPU and providing considerable graphics processing muscle, this Fermi-based, DirectX 11 GPU upgrades your experience beyond the norm for a portable PC.

USB 3.0 – ten times faster (optional).

Now included is USB 3.0 for up to ten times the speed of USB 2.0, so all your files and content can be handled and backed up expediently. Say goodbye to long frustrating waits, as even a 25GB Blu-ray movie takes a mere 70 seconds to process.

Short summary description ASUS N53SV-S1745V notebook Silver 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i7 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium:
This short summary of the ASUS N53SV-S1745V notebook Silver 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i7 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS N53SV-S1745V, 2nd gen Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description ASUS N53SV-S1745V notebook Silver 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i7 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium:
This is an auto-generated long summary of ASUS N53SV-S1745V notebook Silver 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i7 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium based on the first three specs of the first five spec groups.

ASUS N53SV-S1745V. Form factor: Clamshell. Processor family: 2nd gen Intel® Core™ i7, Processor model: i7-2760QM, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Optical drive type: DVD Super Multi DL. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® vPro™ Technology
Intel® vPro™ Technology

Leading-Edge Security for an Unwired Workplace
The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Form factor *
The shape or design of the product.
Clamshell
Market positioning
Multimedia
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
3D
The device can be used with 3D technology.
No
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Display number of colours
16.78 million colors
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.4 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i7
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor model *
The model number for the processor in a computer.
i7-2760QM
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.50 GHz
Processor threads
8
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1224
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i7-2700 Mobile series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
D2
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® HM65 Express
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
Processor manufacturer
The manufacturer that produced the processor.
Intel
CPU multiplier (bus/core ratio)
24
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
6 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
16 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
4x SO-DIMM
Maximum internal memory (64-bit)
16 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
750 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
750 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA II
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
HDD size
The amount of data that the hard drive can store.
2.5"
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS),MMC,SD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 3000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® GeForce® GT 540M
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1300 MHz
On-board graphics adapter ID
0x116
Discrete graphics adapter memory
2 GB
Discrete graphics memory type
GDDR3
Number of discrete graphics adapters
1
Audio
Audio system
System used to play music or speech.
HDA
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Swivel webcam
No
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Mini VGA ports quantity
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV-out
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Pointing device
Touchpad
Windows keys
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 mm
Supported instruction sets
AVX
Processor code
SR02R
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53474
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Integrated 4G WiMAX
Yes
Battery
Battery capacity (Watt-hours) *
56 Wh
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
5200 mAh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3 h
Power
AC adapter power
120 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.3 A
AC adapter output voltage
19 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
No
Password protection type
BIOS,HDD
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Wi-Fi certified
Wi-Fi is a popular technology to exchange data wirelessly, using radio waves, over a computer network.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.7 kg
Width *
The measurement or extent of something from side to side.
391 mm
Depth *
The distance from the front to the back of something.
266 mm
Height
The measurement of the product from head to foot or from base to top.
40.5 mm
Packaging content
AC adapter included
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Warranty card
Yes
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel,NVIDIA
Display
The description of display that can includes display type, resolution, size etc.
LCD
HD-Ready
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-11-05 03:52:43
Uk has collected 49 expert reviews for ASUS N53SV-S1745V notebook Silver 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i7 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-05 03:52:43
Nl heeft 49 proffesionele recensies verzameld voor ASUS N53SV-S1745V notebook Zilver 39,6 cm (15.6") 1366 x 768 Pixels Tweede generatie Intel® Core™ i7 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium. Het gemiddelde van deze proffesionele recensies is 84 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
84%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-05 03:52:43
Fr a recueilli 49 avis d’experts pour ASUS N53SV-S1745V notebook Argent 39,6 cm (15.6") 1366 x 768 pixels Intel® Core™ i7 de 2e génération 6 Go DDR3-SDRAM 750 Go Disque dur Windows 7 Home Premium et la note moyenne est de 84 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-05 03:52:39
De hat 49 Expertenmeinungen über ASUS N53SV-S1745V Notebook Silber 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Core™ i7 der zweiten Generation 6 GB DDR3-SDRAM 750 GB Festplatte Windows 7 Home Premium eingeholt. Das duchschnittliche Epertenrating ist 84 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
84%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-05 03:52:39
Testseek ha raccolto 49 recensioni da parte di esperti per ASUS N53SV-S1745V notebook/portatile Argento 39,6 cm (15.6") 1366 x 768 Pixel Intel® Core™ i7 di seconda generazione 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium e la valutazione media da parte degli esperti è di 84 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
84%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-05 03:52:39
Es ha coleccionado 49 opiniones de expertos para ASUS N53SV-S1745V ordenador portatil Plata 39,6 cm (15.6") 1366 x 768 Pixeles 2ª generación de procesadores Intel® Core™ i7 6 GB DDR3-SDRAM 750 GB Unidad de disco duro Windows 7 Home Premium y la calificación media es 84 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-05 03:52:44
Dk har samlet 49 ekspertanmeldelser for ASUS N53SV-S1745V notebook Sølv 39,6 cm (15.6") 1366 x 768 pixel 2nd gen Intel® Core™ i7 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium og den gennemsnitlige ekspertbedømmelse er 84 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
84%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-05 03:52:43
Se har samlat in 49 experttester för ASUS N53SV-S1745V bärbara datorer Silver 39,6 cm (15.6") 1366 x 768 pixlar 2:a generationens Intel® Core™ i7 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium och det genomsnittliga betyget är 84 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-26 02:30:36
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-26 02:30:37
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-26 02:30:36
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-26 02:30:36
84%
Source Review comments Score
pcadvisor.co.uk
Updated:
2012-11-05 03:52:29
Product Code: N53SV-SX138V Great performance and gaming meet sleek design and a weak keyboard in the Asus N53SV 15in laptop. Asus's good-looking N53 series laptops have proven to be some of the faster all-purpose notebooks on the market. The latest A...
Bottom line The Asus N53SV has some excellent features. The price performance ratio is nice, and it's never been whacked with an ugly stick. If the minor keyboard issues don't bother you, it's worth a look. Jon L Jacobi, PC World...
0%
techradar.com
Updated:
2012-11-19 02:34:20
Asus is best known for its dinky Eee PC netbooks, but also produces some excellent multimedia laptops. The N53SV-SX303V packs in an impressive specification for the price, making it a strong desktop replacement choice.If your needs are demanding – for...
Good Good performance, Dedicated graphics, Battery life, Quality screen, Blu-ray drive...
Bad Quite heavy, Screen not full HD...
70%
techsmart.co.za
Updated:
2014-03-28 01:27:50
Asus launched its new Intel Sandy Bridge equipped notebook range last year, with the N43SL delivering an impressive performance. The company is pushing the envelope even further with the new N53 range, of which the Core i7 N53SV is one of the most capa...
Bottom line It’s not difficult to see that the N53SV’s speedy i7 processor and excellent sound combines to make this stylish Asus as comfortable in the office as it is at home. It retails for a recommended R10 999.Tags: asus | n53sv | notebook | core i7 | sandy br...
0%
T3.com
Updated:
2016-11-26 02:30:36
Good laptop audio is normally an oxymoron but Asus teamed up with Bang & Olufsen power to bring the best sound to this classy looking 15.6-inch model. Sonic Master Audio was develeoped with Bang & Olufsen ICEPower. The ASUS N53 is jam-packed with oo...
Good Best laptop audio bar none, All round multi-media capabilities, Great specs for gaming, Very lovely design...
Bad Screen is too heavily coated with gloss, Battery life is dire, Little over-priced, Trampoline keyboard...
Bottom line Fantastic audio, matched by decent specifications, makes this a great multimedia choice. Let down by poor battery life and the steep price...
60%
tweakers.net
Updated:
2012-11-19 02:34:20
Ik was op zoek naar een betaalbare laptop met een 15.6 HD scherm. Ik heb me eerst verdiept in de ASUS N53SV-SZ404V met een i7 processor. Prima specs, maar 870 Euro is toch veel geld...
Good Fraaie vormgeving, uitstekend beeld, prima geluid, weinig ventilatorgeruis, snelle processor...
Bad HD is te traag in combinatie met i5. SSD is de perfecte oplossing...
100%
tweakers.net
Updated:
2013-04-24 10:48:04
Deze laptop is erg robuust en is zeer stevig gebouwd. Echter maakt hem dat ook wel vrij zwaar. De prestaties van de laptop zijn op het eerste oog tijdens basis gebruik niet hoog, maar...
Good Goed scherm, Goede prestaties, Fijn toetsenbord, Robuust...
Bad Weegt erg veel (2,7 kilo), Heeft erg dikke randen rondom het scherm, Wordt nogal warm...
100%
tweakers.net
Updated:
2013-04-24 10:48:04
Ik heb deze laptop laatst gekocht. Hij bevalt mij zeer goed. De i7 processor is zeker voldoende om uitgebreid te multitasken. Ook kan hij zelfs de nieuwste games voldoende af. Wellicht...
Good Beeldkwaliteit. 1920x1080 (full hd), 15,6 inch (groot genoeg en past nog in een redelijke tas), Grafisch (redelijk) sterk (GT540M), Ingebouwde bluetooth, HDMI, 64-bit, 7200rpm, 2jaar fabrieksgarantie, Lage prijs.
Bad De rand om het beeldscherm is erg groot... Maar maakt voor prestaties niet uit, Geen blu-ray. Niet dat dat nodig is... of dat je dat zou moeten verwachten voor deze prijs...
100%
tweakers.net
Updated:
2013-04-24 10:48:05
Changelog 12-03-2011: Review geschreven, later vragen en problemen sinds aanschaf toegevoegd 14-03-2011: Dirt2 benchmarks toegevoegd, benchmarks overzichtelijker gemaakt met TERW_DAN's...
Good Mobiele Intel quadcore CPU (2630QM), Full HD (1080p) resolutie op 15,6" scherm, Geweldig geluid dankzij Bang & Olufsen ICEpower, 3:30 uur accuduur met Intel IGP i.p.v. nVidia GT 540M, Aluminium behuizing, 1x USB 3.0 poort, Laptop blijft koel en prettig we...
Bad Plastic bezel rondom LCD scherm is niet heel stevig, 5400rpm HDD (alhoewel deze toch snel genoeg is naar mijn gevoel), Touchpad werkt soms stroef, Stroomaansluiting aan de achterkant van de laptop...
100%
tweakers.net
Updated:
2014-05-08 01:14:09
De Sandy Bridge-architectuur betekent niet alleen voor desktop-pc's een flinke stap vooruit: ook laptops krijgen met de komst van deze chips een flinke duw in de rug. Met name de...
Bottom line Het is moeilijk om niet heel enthousiast te worden van het prestatievoordeel van de Sandy Bridge-processors. Als de dualcores verhoudingsgewijs net zo goed presteren, en we zien op basis van de specificaties niet waarom dit niet het geval zou zijn, dan i...
0%
betabuzz.de
Updated:
2012-11-05 03:52:05
So arbeitet das dezent graumelierte Gerät mit einem Intel Core i7 2720QM Prozessor (2,2 GHz), 8 GB Arbeitsspeicher sowie einer NVIDIA GeForce GT 540M mit weiteren 1 GB Arbeitsspeicher. Sie steuern die Windows Vista Ultimate-Oberfläche über einen 15,6 Z...
Good verhältnismäßig günstig, starke Leistung, satter Sound, gute Verarbeitung, schickes Design...
Bad spiegelnder Bildschirm, schwacher Akku, mäßige Tastatur, ungünstige Anschlusspositionierung...
Bottom line Trotz Mankos, die sicherlich nicht von der Hand zu weisen sind, bleibt am Ende der Eindruck eines noch empfehlenswerten Multimedia-Notebooks: Das Asus N53SV wird zu einem fairen Preis angeboten und enttäuscht weder bei der Spiele-, noch bei der Anwend...
69%
computerbase.de
Updated:
2012-11-05 03:52:33
Noch vor ein paar Jahren waren Notebooks in puncto Leistung Desktop-PCs meilenweit unterlegen. Zwar gab es immer wieder Versuche, Prozessoren mit hoher Rechenleistung in Mobilgeräte zu verpflanzen, mangels passender Grafikchips war die Gesamtleistung a...
Good hohe Leistung, gute Verarbeitung...
Bad Akku unterdimensioniert...
Bottom line Was vor dem Test vermutet wurde, hat sich bestätigt. Sowohl durch den neuen „Sandy Bridge“-Prozessor als auch durch die neue Grafik-Generation aus dem Hause Nvidia verfügt das N53SV über eine sehr hohe Leistung, die zahlreichen Benchmarks zeigen dies...
0%
Pcwelt.de
Updated:
2012-11-19 02:34:20
Für den Deckel und die Handballenablage des N53SV verwendet Asus gebürstetes Aluminium: Das macht das Gehäuse recht schwer, aber robust und sieht auch sehr gut aus. Die stabilen Scharniere halten den Bildschirm sicher im eingestellten Winkel, auch wenn...
0%
notebookinfo.de
Updated:
2013-02-07 02:24:54
Potenter Prozessor, kräftige Grafikkarte und ein Blu-ray-Laufwerk sollen das Asus N53SV zu einem überzeugenden Multimedia-Notebook machen. Dem steht allerdings die geringe Auflösung des 15,6-Zoll-Bildschirms im Wege. Es kann HD-Filme nicht in voller Auflö...
Bottom line Das Asus N53SV-SX387V erfüllt die Erwartungen, die unter anderem der starke Intel-Prozessor Core i5-2410M und die Grafikkarte Nvidia Geforce GT 540M wecken, nur zum Teil. Zwar punktet es mit guter Verarbeitung und überzeugenden Benchmarkresultaten, doch...
0%
bitcity.it
Updated:
2012-11-05 03:52:07
Asus N53SV è un notebook multimediale pensato per l'utenza domestica e per chi desidera un prodotto completo, per poter elaborare i propri progetti a 360°. La configurazione proposta è infatti capace di processare documenti molto complessi con il minim...
Good Ottime prestazioni generali e 3D, finiture di qualità, schermo luminoso e dinamico, USB 3.0, riproduzione audio di alta qualità.
Bad ProRisoluzione del pannello non eccezionale.
89%
pctuner.net
Updated:
2012-11-05 03:52:13
Come si fa a restare per tanti anni First Tier e sempre sulla cresta dell’onda? La risposta è semplice: innovando. questo ASUS lo sa bene, perché è la principale ricetta del notissimo brand taiwanese.Oltre alla pregiata componentistica però ASUS è n...
Bottom line L’ASUS N53SV fa parte della famiglia dedicata al multimedia ma, a nostro avviso, esso è più di un portatile di questo tipo: grazie infatti principalmente all’adozione di una piattaforma hardware nuova, performante e ben bilanciata come questa l’N53SV è...
0%
techstation.it
Updated:
2016-11-26 02:30:36
La tecnologia Wi-Fi (Wireless Fidelity) ha segnato un nuovo modo per la connessione di dispositivi sia in ambito commerciale sia in quello domestico: il vero salto è stato fatto poi quando all'interno della casa sono stati introdotti notebook sempre più "...
Bottom line Passando dalla descrizione dell' Asus RP-N53 al suo utilizzo, iniziamo col dire che la scelta di un'interfaccia web è sicuramente molto azzeccata perché consente di gestire la periferica in maniera semplice e immediata. Durante i test abbiamo usato varie...
0%
parentesis.com
Updated:
2013-08-28 01:11:40
Una computadora portátil con un monitor de 15 pulgadas capaz de ofrecer imágenes en alta resolución Full HD, retroalimentación de LED, hasta 750GB de disco duro y 16GB en RAM (dependiendo el modelo), cámara de 2 megapixeles y bocinas Bang & Olufsen...
Good Tiene un puerto HDMI para conectarla a una televisión de alta definición. Tiene 1GB en memoria gráfica. La versión más robusta integra Intel Core i7. Lee BluRay...
Bad Consume demasiada energía eléctrica; tanto como conectar una computadora y un monitor al mismo tiempo. Del mismo modo, su peso no la hace tan portátil...
Bottom line Te la recomiendo si quieres una portátil poderosa que ofrezca un sonido superior a otras. Además, la marca está apostando mucho a los diseños modernos y funciones de alto rango...
60%
laptopworld.dk
Updated:
2012-11-05 03:52:03
Det er blevet tid, til at kigge på endnu en model fra Asus, og denne gang er det Asus N53SV, som primært henvender sig til multimedie målgruppen, dog med en pris, hvor mange kan være med. Ydelsen i denne maskine understøttes blandt andet af Intels...
Good Stærk processor, Lækkert design, Gode teknologier(WiDi, USB 3.0, Express Gate), Lydløs, Pris...
Bad Batteritid...
Bottom line Asus N53SV-SZ119V er en flot maskine med masser af gode egenskaber, som umiddelbart henvender sig til en multimedie målgruppe, men da prisen slet ikke er værst, kan dette også blive en dejlig maskine i hjemmet. Computeren har masser af kraft, der bland...
0%
hi-tech.mail.ru/
Updated:
2013-07-13 01:32:27
Компания ASUS продолжает радовать поклонников своей продукции сбалансированными решениями для работы и развлечений. Вслед за моделью N73JN , являющейся флагманом в линейке мультимидйных ноутбуков, тайваньские инженеры представили публике среднего брата –...
0%
3dnews.ru
Updated:
2013-07-20 01:58:22
Несмотря на чудесные метаморфозы начинки, обещающие повышение производительности и увеличение времени автономной работы, ноутбук получился еще и дешевле предшественника. Дизайн и эргономика Корпус ноутбука и внешняя сторона крышки декорированы металлом...
Bottom line В конфигурации, наиболее близкой к протестированной — с приводом BD-ROM, огромным жестким диском, 8 Гбайт памяти и четырехъядерным процессором Core i7-2630QM, — этот ноутбук обойдется в довольно приличные деньги, около 34 тысяч рублей. Может показаться...
0%
tech.onliner.by
Updated:
2014-04-04 01:15:08
Ноутбуки серии N — это лучшее, что может предложить ASUS требовательному домашнему пользователю. Им присущи типичные атрибуты потребительских моделей среднего класса: стильный фирменный дизайн, мощные, но недорогие аппаратные компоненты, качественные встр...
0%
retera.ru
Updated:
2014-04-06 01:12:40
Несмотря на известные проблемы с чипсетом, платформа Sandy Bridge стремительно набирает обороты. Многие производители мобильных компьютеров уже оценили возросший вычислительный потенциал новых процессоров и стали выпускать на их основе высокопроизводитель...
Good стильный дизайн, отличная производительность, переключаемая графика, Full HD матрица, алюминиевая крышка ноутбука...
Bad прогибающаяся клавиатура, нижняя крышка основания не снимается, неудобная кнопка включения, переключатель беспроводных сетей неудобно расположен...
Bottom line Модель Asus N53Sv выглядит крайне выгодным приобретением: по адекватной цене можно получить отличную общую производительность, экран с FullHD разрешением, практичный корпус с металлической отделкой, стильный дизайн и фирменную акустику Bang & Olufsen. Мин...
0%
fcenter.ru
Updated:
2014-05-11 01:04:42
ВступлениеОфициальный анонс процессоров с микроархитектурой Sandy Bridge состоялся 3 января этого года, что было подробно отображено на страницах нашего сайта. По сравнению с предшественниками, в Sandy Bridge нет революционных изменений, скорее это серьез...
Bottom line ASUS N53SV, основанный на новой микроархитектуре SandyBridge вкупе с использованием технологии NVIDIA Optimus, оказался достойным и весьма интересным представителем мультимедийных ноутбуков с разумной стоимостью. Эргономичный, элегантный, производительный...
0%
tech-labs.ru
Updated:
2014-05-15 01:14:13
Тем не менее, подобные решения для многих из нас остаются весьма интересными. Во-первых, конфигурация подобной машины настолько универсальна и производительна, что позволяет ей в полной мере заменить любой среднестатистический десктоп, причем даже в вопро...
Bottom line В итоге можно сказать, что знакомство с ASUS N53SV оставило только положительные впечатления. Ноутбук порадовал лаконичным дизайном и приятно удивил качеством сборки, а также используемыми материалами. Внутренняя начинка оказалась под стать внешнему лос...
0%
hardwaresecrets.com
Updated:
2012-11-05 03:52:09
Today we have the ASUS N53SV notebook on our test bench. This multimedia/moderate gaming notebook has a lot of style to go with some nice specification under the hood. This machine looks really good with a brushed aluminum lid and wrist rest and a lot...
Bottom line After all the dust is settled the ASUS N53SV makes for a very well rounded notebook with one glaring issue for me - the sound system. This is nothing you can't fix with a pair of external speakers or headphones though, so the poor sound quality isn’t a...
0%
techworld.com
Updated:
2012-11-05 03:52:16
The Asus N53SV signals the first wave of powerful all-purpose laptops based on Intel's latest Sandy Bridge processors and Nvidia's Optimus-enabled 500M Fermi GPU that don't cost a bomb.The Asus N53SV is a 15-inch home entertainment laptop claiming to...
Bottom line Overall, the Asus N53SV is a very good candidate for a powerful 15-inch laptop with the latest hardware and features at an acceptable price. And even though Asus makes a big deal about the N53SV’s onboard sound, we think the laptop is a revelation as...
0%
pcworld.in
Updated:
2012-11-05 03:52:21
The signals the first wave of powerful all-purpose based on Intel's latest processors and Optimus-enabled Nvidia's 500M Fermi GPU that don't cost a bomb. The Asus N53SV is a 15-inch home entertainment laptop claiming to deliver superior audio perfor...
Good Nice, clean look, InstantON operating system, Latestgen CPU, Graphics, Very good performance, Dedicated number pad, Optimus automatic graphics switch...
Bad Onboard sound isn't great, Only 5400rpm drive...
Bottom line The Asus N53SV is a 15.6-inch home entertainment laptop with the latest Intel Sandy Bridge CPU and Nvidia GeForce GT540M graphics. It's a powerful laptop with some interesting features...
80%
techreviewsource.com
Updated:
2012-11-05 03:52:25
The Asus N53SV is a speedy 15.6-inch laptop that's definitely an all-purpose machine as it has a broad range of features and the speed to back it up. You'll find all of the necessary connectivity options, including USB 3.0 and eSATA. However the d...
Good Fantastic performance, Lots of inputs, including USB 3.0, Large, HD display, Great 3D gaming abilities...
Bad Poorly designed keyboard...
90%
techworld.com
Updated:
2012-11-05 03:52:32
Asus's good looking N53-series laptops have proved to be some of the faster all-purpose notebooks on the market. Such is the latest N53SV model, as well, only more so thanks to its new state-of-the-art second generation Intel Core CPU.Our test configu...
Bottom line The NV53SV has some excellent features. The price-to-performance ratio is nice, and it's never been whacked with an ugly stick. If the minor keyboard issues don't bother you, it's worth a look...
0%
pcworld.com_techhive.com
Updated:
2012-11-05 03:52:35
Asus's good-looking N53-series laptops have proved to be some of the faster all-purpose notebooks on the market. Such is the latest N53SV model, as well, only more so thanks to its new state-of-the-art second-generation Intel Core CPU. Our test configu...
Good Excellent performance, Large display...
Bad Only singleband, 2.4GHz WiFi, Weak touchpad and buttons...
Bottom line If speed is your passion, you'll like this all-purpose unit from Asus, but its input ergonomics are weak...
90%
notebookcheck.net
Updated:
2012-11-05 03:52:37
Detailed information about the new Intel Sandy Bridge CPU generation can be found in our updated comparison test, respectively the i7-2820QM CPU on the according page in our comparison of mobile processors . The same applies to the newest Nvidia GT 540M g...
Good Attractive design, Matt, highend surfaces, Solid case, Excellent application performance, Good 3D performance, Always cool surfaces, Low noise office mode possible, Excellent soundscape...
Bad Interfaces all in the front area, Spongy keys, Average display with reflective surface, Moderate battery life...
Bottom line Even if the largest part of the positive overall impression is due to Intel's new Huron River platform, Asus has succeeded in setting up a strong multimedia notebook. The case's qualities, as well as the restrictions caused by the interface distribution...
81%
infoworld.com
Updated:
2012-11-17 01:48:09
If you're willing to lug an additional pound or three, you can get a much more capable machine that's also easier on your eyes and hands, if not always your pocketbook. Ranging from less than $1,000 to a no-compromises $3,000, these midsize sedans ge...
90%
infoworld.com
Updated:
2013-02-10 01:04:50
For these capable laptops, "purpose" isn't limited to word processing, spreadsheets, and presentations but extends to solid multimedia and gaming capabilities. You'll find plenty of CPU, RAM, storage, and graphics oomph here...
90%
pcmag.com
Updated:
2013-06-14 11:24:11
The Asus N53SV-A1 ($1,279 street) desktop replacement laptop is a showcase of new technology that includes Intel's latest Sandy Bridge platform, an Nvidia GeForce GT 540M graphics chip, and USB 3.0 ports for faster data transfer speeds. It's meant to c...
Good Lightning fast quad-core Core i7 processor. Nvidia GeForce 540M chip makes it a viable gaming laptop. USB 3.0. Appealing design. Cavernous, fast spinning hard drive.
Bad Poorly designed keyboard. No Blu-ray or higher resolution screen option. No option for bigger battery.
Bottom line The Asus N53SV-A1 desktop replacement laptop has more power than most people know what to do with, armed with a quad-core Core i7 processor and Nvidia's latest graphics gem. Buy it now...
80%
clubedohardware.com.br
Updated:
2012-11-05 03:52:05
Hoje nós temos em nossa bancada de testes o notebook ASUS N53SV. Este notebook multimídia para rodar jogos moderados é estiloso e vem com uma configuração interessante, incluindo tela de 15,6” (resolução de 1366x768), processador Intel Core i7-2630QM...
Bottom line Após tudo ter sido considerado, o ASUS N53SV é um bom notebook com apenas uma exceção: o som. Você pode resolver isso com um par de caixas de som ou fones de ouvido, portanto você não deve descartar este notebook por causa da qualidade de seu áudio, em...
0%
M3.idg.se
Updated:
2012-11-05 03:52:11
Har du begränsad budget så är valet en självklarhet. Sett till prestanda och funktioner så drar datorerna mer eller mindre jämnt och bägge har fördelar och nackdelar. Och du får betala surt mycket pengar för Macbook Pros design och chassi, samt möjligheten att köra Mac OS. Å andra sidan är det en fantastisk design och ett fantastiskt chassi. Och föredrar man Mas OS så...
0%
digitallife.se
Updated:
2012-11-05 03:52:18
Designspråket påminner lite om en superbils, aningen för svulsigt och muskulöst. Materialvalen – i form av både glatta och matta ytor – känns gedigna. Hjärtat i N53Sv är Intels nya fyrkärniga i7-processor (Sandy Bridge). Och den är riktigt snabb. I vå...
Good Rå prestanda till lågt pris, Snygg design, Materialvalen, Fantastiska ljudresurser...
Bad Svampigt tangentbord...
80%
conowego.pl
Updated:
2014-06-15 01:27:30
Asus jako jeden z pierwszych producentów wypuścił na rynek laptopy z procesorami Intela drugiej generacji. Szlaki nowego kierunku rozwoju przetarł model N53SV, którego sukces wydawał się być murowany. Ze względu jednak na wykrytą awarię platformy Sandy Br...
Good Design (?), Jakość wykonania, Wydajność w grach, Zastosowanie dwóch układów graficznych (Nvidia Optimus), Głośniki Bang & Olufsen, Cena Kąty widoczności, Niektóre plastiki (ramka wokół ekranu, przycisk touchpada), Błyszcząca matryca, Gabaryty, waga, Cena...
Bad Design (?), Jakość wykonania, Wydajność w grach, Zastosowanie dwóch układów graficznych (Nvidia Optimus), Głośniki Bang & Olufsen, Cena Kąty widoczności, Niektóre plastiki (ramka wokół ekranu, przycisk touchpada), Błyszcząca matryca, Gabaryty, waga...
0%
pccentre.pl
Updated:
2014-06-15 01:27:30
Zakup pełnowymiarowego, wydajnego komputera PC do zastosowań multimedialnych i gier nie zadowala już przeciętnego Kowalskiego – stacjonarny pecet jest bowiem duży i nie można go zabrać w podróż. A co byście powiedzieli na ultra multimedialny komputer upak...
0%
wybieramlaptopa.pl
Updated:
2014-06-18 02:27:53
Mniejszym bratem 17-calowego Asusa N73SV jest N53SV. Łączy je bardzo wiele – podobna stylistyka, procesor nowej generacji i dźwięk wysokiej klasy.Zalety Dość szczególną cechą laptopów pochodzących z serii N jest ich design. Wyprofilowana linia boczna zwra...
Good Dość szczególną cechą laptopów pochodzących z serii N jest ich design. Wyprofilowana linia boczna zwraca uwagę ciekawym pomysłem i wykonaniem. W obudowie połączono szczotkowane aluminium, które pojawia się na górnej pokrywie oraz pulpicie z matowymi plast...
Bad Dość poważną wadą, jaką skrywa laptop jest rozmieszczenie złączy. Większość portów znajduje się blisko siebie, przez co korzystanie z wszystkich naraz może być nieco utrudnione. Podobnie jak u większego brata, Asus zdecydował się na błyszczącą matrycę. Ut...
0%
wybieramlaptopa.pl
Updated:
2014-06-18 02:27:53
Asus N53SV to laptop multimedialny, w którym po raz pierwszy wykorzystano najnowsze rozwiązania Intela – procesory oparte na architekturze Sandy Bridge.Zalety Asus po raz kolejny udowodnił, że potrafi zaprojektować design, który wygląda nie tylko eleganck...
Good Asus po raz kolejny udowodnił, że potrafi zaprojektować design, który wygląda nie tylko elegancko, ale również przyciąga wzrok klientów. To, co go wyróżnia spośród setek innych modeli to linia boczna wyprofilowana w taki sposób, by przypominała falę. Ciek...
Bad Rozmieszczenie złączy nie jest najlepiej rozwiązane. Większość z nich znajduje się na bocznych ścianach blisko siebie, przez co dostęp do nich jest utrudniony. Dość poważnym uchybieniem jest jakość obrazu, jaki wyświetla matryca. Kontrast, wyświetlana cze...
0%
mobimaniak.pl
Updated:
2014-07-20 01:18:25
Premiera kolejnej platformy procesorowej to idealny moment dla każdego producenta komputerów mobilnych na nowy początek, restart serii. Często zdarza się tak, że poza całkowicie świeżymi projektami, największe marki prezentują światu jedynie zaktualizowan...
0%
pcfoster.pl
Updated:
2016-11-26 02:30:36
Po ponownej premierze platformy mobilnej opartej o procesory z rodziny Sandy Bridge na rynku zaczęło pojawiać się coraz więcej konstrukcji opartych właśnie na niej. Duża popularność to zasługa kombinacji wysokiej wydajności oraz niskiego poboru prądu. Od...
Good duża wydajność CPU i GPU, Bluray, ciekawy design, obudowa z metalowymi wstawkami, długi czas pracy na baterii, szybki dysk twardy o dużej pojemności...
Bad uginająca się klawiatura, GT 550M nie nadaje się do najwyższych detali w grach z DX11, matryca glare, plastik z wysokim połyskiem wokół ekranu...
Bottom line Asus N53 mimo kilku swoich wad i niedociągnięć wywarł na mnie dobre wrażenie. Jest konstrukcją solidną i dobrze wyważoną w kontekście oferowanej wydajności do energooszczędności a także do ceny. Mocny procesor wspierany przez relatywnie wydajną kartę graf...
0%
turkchip.com
Updated:
2014-06-13 01:32:21
Asus N53 serisinin en yeni modeli olan N53SV modeli incelememizde. En yeni donanımları bünyesinde bulunduran N53SV, son kullanıcıların tüm beklentilerini karşılayacabilecek düzeyde.İntel'in en yeni SandyBridge sürüm işlemcisi 2630QM, Nvidia' nın GTX 540M...
Bottom line Asus N53 serisinin en yeni modeli olan N53SV modeli incelememizde. En yeni donanımları bünyesinde bulunduran N53SV, son kullanıcıların tüm beklentilerini karşılayacabilecek düzeyde. İntel'in en yeni SandyBridge sürüm işlemcisi 2630QM, Nvidia' nın GT...
0%
enpedi.com
Updated:
2014-06-13 01:32:21
He ne kadar Intel® 6 Serisi Chipset'lerde üretim hatası olduğu için bütün Sandy Bridge işlemcilere sahip Notebooklar geri çağırılmış olsa da (Intel Sandy Bridge İşlemcileri Geri Çağırıyor!) daha önce incelediğimiz üzere (2. Nesil Intel® Core™ (Sandy Bridg...
Bottom line olarak; Burada verdiğim uyarılar Ocak-Şubat ayında satılan makinalar için. Bu makinalar piyasadan toplatıldı. Intel'in sorunu giderdikten sonra ürettiği SORUNSUZ çipsetlere sahip olan ve Mart ayı ve sonrasında piyasaya giren modeller sorunsuzdur. Üzerind...
0%
pcworld.in
Updated:
2016-11-26 02:30:36
The signals the first wave of powerful all-purpose based on Intel's latest processors and Optimus-enabled Nvidia's 500M Fermi GPU that don't cost a bomb. The Asus N53SV is a 15-inch home entertainment laptop claiming to deliver superior audio perfor...
Good Nice, clean look, InstantON operating system, Latestgen CPU, Graphics, Very good performance, Dedicated number pad, Optimus automatic graphics switch...
Bad Onboard sound isn't great, Only 5400rpm drive...
Bottom line The Asus N53SV is a 15.6-inch home entertainment laptop with the latest Intel Sandy Bridge CPU and Nvidia GeForce GT540M graphics. It's a powerful laptop with some interesting features...
80%
notebook888.com
Updated:
2016-11-26 02:30:36
Close Upตัวเครื่องมีขนาดที่ใหญ่พอสมควรเลยทีเดียว แต่ด้วยตัวเครื่องที่ใหญ่ก็ดูมีความแข็งแรงที่น่าพอใจเลยทีเดียว วัสดุโดยรวมมีการเลือกใช้ได้อย่างน่าดูชม ไม่ว่าจะเป็นพลาสติกคุณภาพดี รวมไปถึง Anodized Aluminum ที่ทำให้ดูหรูหราขึ้นไปอีกขั้น ในส่วนของ Speaker จ...
91%
vmodtech.com
Updated:
2016-11-26 02:30:36
…สวัสดีคุณผู้อ่านอีกครั้งครับสำหรับวันนี้ผมก็มีโน๊ตบุ๊กอีกเครืองหนึ่งจากค่ายAsus ในตระกูล N series ซึ่งเป็นตระกูลที่เน้นการใช้งานทางด้านบันเทิง และเน้นประสิทธิภาพ สำหรับ N53SV นั้นก็เป็นโน๊ตบุ๊กขนาดจอ 15 นิ้ว (ขึ้นด้วยเลข 5) ใน N series อีกรุ่นหนึ่งครับที...
Bottom line ฮาร์ดดิสก์ 7200 RPM ก็จะได้แผลงฤทธิ์กับโปรแกรมนี้ แล้วก็ SIsoft sandra นั้นแหละครับ สังเกตที่คะแนน HDD ก็เรียกได้ว่าสูงพอควร แต่ให้ลองดูคะแนนซีพียูครับ ว่าสูงระดับทะลุหมื่นไปแล้ว !!คะแนนเกือบหมื่นแบบนี้ เกมใหม่ๆแบบไหนก็ไม่กลัวแล้วครับ เล่นได้แน่นอน..…Asus...
0%
Show all
Customer service details
X