location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS N53SN-SZ173V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 550M Windows 7 Home Premium Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N53SN-SZ173V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N53SN-SZ173V
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:43:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS N53SN-SZ173V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 550M Windows 7 Home Premium Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Intel® Core™ i7 i7-2630QM 2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 750 GB Blu-Ray ROM
  • - NVIDIA® GeForce® GT 550M Intel® HD Graphics 3000
  • - Ethernet LAN
  • - 56 Wh 120 W
  • - Windows 7 Home Premium
Warranty: 2 years
Long product name ASUS N53SN-SZ173V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 550M Windows 7 Home Premium Silver :
The long product name of ASUS N53SN-SZ173V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 550M Windows 7 Home Premium Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N53SN-SZ173V - Intel Core i7-2630QM (2.00 GHz), 4096MB DDR3, 750GB SATA 2.5" HDD, 7200 RPM, 15.6" HD, 1366 x 768, 2.0MP, VGA, HDMI, 3x USB 2.0, 1x USB 3.0, Gigabit Ethernet, 802.11 b/g/n, Bluetooth, Windows 7 Home Premium, 2.7kg
More>>>
ASUS N53SN-SZ173V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 550M Windows 7 Home Premium Silver:
The official description of ASUS N53SN-SZ173V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 550M Windows 7 Home Premium Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superior computing performance
The most capable processors from Intel drive diverse, thrilling adventures, high productivity and memorable moments. With all new 2nd Generation INTEL® CORE™ Processor inside, the N Series has the power and seamless capabilities to achieve and enjoy more with great efficiency and a smooth user experience.

Enjoy powerful audio entertainment through SonicMaster technology
ASUS exclusive SonicMaster features technology approved and co-developed by world-famous Bang & Olufsen ICEpower, bringing living audio to notebook PCs with the most precise processing protocols and codecs, superior speaker construction and large resonance chambers for impactful enjoyment – it’s like going to a concert! The fidelity revitalizes vocals and every sound comes to life through advanced sound enhancement. No more tinny notebook audio and suffering from noise distortion – welcome to an era of true hi-fi on PC.

ASUS Video Magic Technology boosts your graphics
Multimedia becomes complete with Video Magic image enhancement, boosting content to full, 72 frame 1080p HD and optimizing colors for vivid effect. GPU processing speeds up computing for better multimedia multitasking, plus every panel comes backed with our 100% zero-bright-dot guarantee.

Dedicated GeForce – added!
The newly-introduced NVIDIA® GeForce® GT 550M discrete graphics processing unit makes a world of difference when it comes to smooth visuals. It drives performance, enabling detailed gaming with the newest titles on PC, plus it helps accelerate high definition video playback. By taking the strain off the CPU and providing considerable graphics processing muscle, this Fermi-based, DirectX 11 GPU upgrades your experience beyond the norm for a portable PC.

USB 3.0 – ten times faster (optional)
Now included is USB 3.0 for up to ten times the speed of USB 2.0, so all your files and content can be handled and backed up expediently. Say goodbye to long frustrating waits, as even a 25GB Blu-ray movie takes a mere 70 seconds to process.
*USB3.0 speeds quoted are component specification. Actual speeds may vary by configuration and devices used.

Short summary description ASUS N53SN-SZ173V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 550M Windows 7 Home Premium Silver:
This short summary of the ASUS N53SN-SZ173V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 550M Windows 7 Home Premium Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS N53SN-SZ173V, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS N53SN-SZ173V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 550M Windows 7 Home Premium Silver:
This is an auto-generated long summary of ASUS N53SN-SZ173V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 550M Windows 7 Home Premium Silver based on the first three specs of the first five spec groups.

ASUS N53SN-SZ173V. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: Blu-Ray ROM. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 550M. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 2.7 kg

Design
Product colour *
Silver
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2630QM
Processor cores
4
Processor threads
8
Processor boost frequency
2.9 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
D2
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
4x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
750 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
Blu-Ray ROM
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 550M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Audio system
SonicFocus
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA998)
Supported instruction sets
AVX
Processor code
SR02Y
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52219
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Battery capacity *
56 Wh
Power
AC adapter power
120 W
Security
Cable lock slot
No
Password protection type
BIOS, HDD
Weight & dimensions
Width
391 mm
Depth
266 mm
Height (front)
3.05 cm
Height (rear)
4.05 cm
Weight *
2.7 kg
Packaging content
Mouse included
No
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Swivel webcam
No
Power supply type
AC/DC
Power requirements
100 - 240 V
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 05:25:37
Uk has collected 10 expert reviews for ASUS N53SN-SZ173V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 550M Windows 7 Home Premium Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
notebookcheck.net
Updated:
2011-08-17 05:25:36
In addition to the, in the meantime, well-known and often used Intel Core i7-2630QM quad core processor with a clock rate of 2.0 GHz (2 GHz, 6 MB L3 cache), 16 GB of DDR3 RAM (4 x 4096 MHz) and the new Nvidia GeForce GT 550M with a 2 GB DDR3 RAM are used...
Good Appealing design and workmanship, Good connectivity (BluRay), Stable case and extendability, Convincing office performance, Good 3D performance (GT 550M), Quiet cooling system in idle, Always cool surfaces, High-end speakers including software...
Bad Interfaces mainly in the front area, Glossy display with a low resolution, Average display measuring rates, Fan runs permanently, Short battery runtimes...
Bottom line Performance upgrade in a familiar dressAsus relies on a tried and tested basis for the new N53SN-SX091V and uses existing advantages, such as a stable chassis, a successful design and good speakers. However, the shortcomings also remain at the same time...
82%
techtree.com
Updated:
2011-08-17 05:25:36
Expert Review Just like cell phones, choosing a notebook is no a walk in the park these days. From basic netbooks to multimedia notebooks to high-end gaming laptops, we are spoilt for choice today and while it's still nowhere close to the choice and...
Good Sturdy build quality, great performance, powerful components, USB 3.0, decently priced, good bundle, decent battery life, speakers sound good for certain music genres...
Bad Trackpad gets in the way while typing, SonicMaster program doesn't work well all the time, no backlit keys...
Bottom line The fully specked out N53SN will set you back about Rs. 73,199 that comes with a 1 year global on-site warranty. This is similar to the one we reviewed except it has 8GB RAM and that bundle does come with a mouse and bag. Currently, Asus is one of the...
70%