ASUS My Cinema-U3000 Hybrid, Analog, DVB-T, USB, 32 MB, 1024 MB, Pentium 4 2.6GHz+, -video 256Mb -CD-ROM -DirectX 9+ -Windows Media Player 9+
ASUS My Cinema-U3000 Hybrid. TV tuner type: Analog, DVB-T. Interface type: USB. Minimum RAM: 32 MB, Minimum storage drive space: 1024 MB, Minimum processor: Pentium 4 2.6GHz+. Minimum system requirements: -video 256Mb -CD-ROM -DirectX 9+ -Windows Media Player 9+, Compatible operating systems: Windows Vista Premium, Vista Basic, XP