location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS MM19TE 19" TFT computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MM19TE 19" TFT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MM19TE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS MM19TE 19" TFT computer monitor 48.3 cm (19") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 8 ms 400 cd/m² 700:1
  • - 55 W
Long product name ASUS MM19TE 19" TFT computer monitor 48.3 cm (19") 1280 x 1024 pixels :
The long product name of ASUS MM19TE 19" TFT computer monitor 48.3 cm (19") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM19TE 19" TFT - SXGA 1280x1024, 700:1, 16.2M, 8ms
More>>>
ASUS MM19TE 19" TFT computer monitor 48.3 cm (19") 1280 x 1024 pixels:
The official description of ASUS MM19TE 19" TFT computer monitor 48.3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS SPLENDID™ Video Intelligence Technology carefully evaluates every pixel in every frame and dynamically adjusts them according to conditions most favorable to the human eye.

Delivering Optimized Video Performance With Intelligent Color, Brightness, Contrast and Sharpness Correction
ASUS Splendid Video Intelligence Technology carefully evaluates every pixel in every frame and dynamically adjusts them according to conditions most favorable to the human eye. With intelligent optimization for color contrast, image sharpness and brightness, the ASUS MM19TE delivers vivid colors and detail image comparable to the very best TV.

Excellent Audio / Video Performance
- Quick 8 ms response times delivering smooth video display.
- 400 nits high brightness and 700:1 high contrast ratio ( max.) providing crisp images.
- Built-in stereo speakers.
- Earphone Jack.

Short summary description ASUS MM19TE 19" TFT computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the ASUS MM19TE 19" TFT computer monitor 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS MM19TE 19" TFT, 48.3 cm (19"), 1280 x 1024 pixels, 8 ms

Long summary description ASUS MM19TE 19" TFT computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of ASUS MM19TE 19" TFT computer monitor 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

ASUS MM19TE 19" TFT. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
8 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
150°
Viewing angle, vertical
130°
Display number of colours *
16.78 million colours
Pixel pitch
0.294
Design
Compliance industry standards
TCO03, ISO 13406-2, VCCI, UL, cUL, TUV-GS, CB, CE, FCC, CCC, BSMI, Gost-R, C-Tick, MIC, RoHS, WEEE
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Headphone outputs
1
Ports & interfaces
PC Audio in
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Power
Power consumption (typical) *
55 W
Power consumption (PowerSave)
2 W
Weight & dimensions
Width (without stand)
423 mm
Depth (without stand)
215 mm
Height (without stand)
429 mm
Weight (without stand)
5.1 kg
Packaging data
Package width
488 mm
Package depth
143 mm
Package height
494 mm
Sustainability
Sustainability certificates
ENERGY STAR