location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS MM17TG - 17" LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MM17TG - 17" LCD Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MM17TG-B
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2024 22:50:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS MM17TG - 17" LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 8 ms 400 cd/m² 600:1
  • - 40 W
Warranty: 3 years
Long product name ASUS MM17TG - 17" LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels Black :
The long product name of ASUS MM17TG - 17" LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM17TG - 17" LCD Monitor
More>>>
ASUS MM17TG - 17" LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
The official description of ASUS MM17TG - 17" LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great Protection of Both LCD and Human Eyes
With intelligent optimization for color contrast, image sharpness and brightness, the ASUS MM17TG delivers vivid colors and detail image comparable to the very best TV.

SPLENDID™ Video Intelligence Technology
ASUS Splendid Video Intelligence Technology carefully evaluates every pixel in every frame and dynamically adjusts them according to conditions most favorable to the human eye. With intelligent optimization for color contrast, image sharpness and brightness, the ASUS MM17TG delivers vivid colors and detail image comparable to the very best TV.

Protection Glass
- 8H hardness glass to protect LCD from being broken, scrape, or polluted.
- Anti-Reflection Coating which reduces light reflection under 2%, even better than normal monitor without glass.
- High Transmission rate to prevent light loss or distortion through glass.

Short summary description ASUS MM17TG - 17" LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
This short summary of the ASUS MM17TG - 17" LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS MM17TG - 17" LCD Monitor, 43.2 cm (17"), 1280 x 1024 pixels, 8 ms, Black

Long summary description ASUS MM17TG - 17" LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
This is an auto-generated long summary of ASUS MM17TG - 17" LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

ASUS MM17TG - 17" LCD Monitor. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°. Product colour: Black

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
8 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
150°
Viewing angle, vertical
130°
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Audio input
Yes
Audio output
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 20°
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
2 W
Weight & dimensions
Width (with stand)
380 mm
Depth (with stand)
180 mm
Height (with stand)
390 mm
Weight (with stand)
4.25 kg
Packaging data
Package weight
5.75 kg
Other features
Package dimensions (WxDxH)
435 x 134 x 456 mm
Power requirements
100-240V; 50/60Hz
Certification
Energy Star, TCO03, ISO 13406-2, VCCI, Energy Star, UL, cUL, TUV-GS, CB, FCC, CCC, BSMI, Gost-R, C-Tick, MIC, WHQL, WEEE