location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS MeMO Pad 10 ME102A 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MeMO Pad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
10
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ME102A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ME102A-MX1-WHI
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2023 10:13:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS MeMO Pad 10 ME102A 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White :
The long product name of ASUS MeMO Pad 10 ME102A 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.1" 1280 x 800, Quad-Core 1.6 GHz, 1GB RAM, 16GB, 802.11b/g/n, Bluetooth 3.0+EDR, 1.2/2MP Cam, Android 4.2
More>>>
ASUS MeMO Pad 10 ME102A 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White:
The official description of ASUS MeMO Pad 10 ME102A 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS MEMO PAD 10
ASUS MeMO Pad 10 is an affordable Android tablets feature vibrant IPS displays with 1280 x 800 resolution, powerful quad-core processors and microSD card slots for expandable storage.

Beauty
Colorful, Stylish Mobility
The ASUS MeMO Pad 10 has a stylish design that weighs just 522g. It is available in multiple stylish colors to fit your personality.

SOUND
ASUS SonicMaster for Incredible Sound Quality
Employs sophisticated audio processing from Waves, recipient of a Technical GRAMMY Award®, for incredible sound quality from tablet.

10-Point Multi-Touch
The touch screen features 10-point input to offer better and smoother gaming experiences.

Response
Ultimate Entertainment
Enjoy game with Quad-core (1.6GHz) processor and 1GB memory for a powerful performance.

ubiquity
Storage Grows with MicroSD
Expand your storage space easily as ASUS MeMO Pad 10 supports up to 64GB via its MicroSD slot.

Application
My Library for Easy Reading
Turn the pages as you would a real book, jot down notes, tag your favorite pages or increase text sizes.

ACCESSORY
TriCover
Dual-stance cover for ideal video watching and comfortable typing angles

Short summary description ASUS MeMO Pad 10 ME102A 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White:
This short summary of the ASUS MeMO Pad 10 ME102A 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS MeMO Pad 10 ME102A, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, White

Long summary description ASUS MeMO Pad 10 ME102A 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White:
This is an auto-generated long summary of ASUS MeMO Pad 10 ME102A 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White based on the first three specs of the first five spec groups.

ASUS MeMO Pad 10 ME102A. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.6 GHz, Processor model: RK101. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 522 g. Operating system installed: Android. Product colour: White

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Processor
Processor model *
RK101
Processor frequency *
1.6 GHz
Processor cores
4
Memory
Internal memory *
1 GB
Memory clock speed
800 MHz
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
64 GB
Storage media *
Flash
Graphics
Graphics card
Mali 400 MP4
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Audio system
SonicMaster
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
2 MP
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
1.2 MP
Network
Bluetooth
Yes
Bluetooth version
3.0+HS
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Mobile High-Definition Link (MHL)
No
Microphone in
No
Combo headphone/mic port
Yes
Headphone out
No
Design
Device type *
Mobile tablet
Form factor *
Slate
Design
Product colour *
White
Performance
GPS (satellite)
No
Electronic compass
Yes
Position location *
No
Software
Platform *
Android
Operating system version
4.2 Jelly Bean
Operating system installed *
Android
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
19 Wh
Battery life (max)
9.5 h
Continuous video playback time
9 h
Weight & dimensions
Width
256 mm
Depth
10.5 mm
Height
174.6 mm
Weight
522 g
Packaging content
Keyboard included
No
AC adapter included
Yes
Cables included
USB
Manual
Yes
Warranty card
Yes
Other features
Wi-Fi
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-09-24 01:53:45
Uk has collected 42 expert reviews for ASUS MeMO Pad 10 ME102A 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
alphr.com
Updated:
2014-09-24 01:53:45
The Asus Memo Pad 10 joins devices such as the Lenovo Yoga Tablet 10 and HP Slate HD 10 HD among the burgeoning ranks of budget 10in Android tablets. However, despite being priced at only £180, the Memo Pad 10 finds itself struggling to really stand out f...
Bottom line Despite the modest price and reasonable performance, the Asus Memo Pad 10 is sorely lacking in star quality...
50%
yugatech.com
Updated:
2016-11-26 02:35:26
The Asus MeMO Pad 10 is one of those tablets poised to be seen in the affordable price point. It packs a decent set of internals – from the 10-inch HD display to the software and the Rockchip CPU; does it have what it takes to be a must buy? Read on our r...
Good Solid build and construction, Good battery life, Polished software...
Bad about it:...
Bottom line For something priced at Php13,995, it's really a good tablet especially if you compare it to other 10-inchers. Nothing spectacular, but it offers a decent mix of each and every element. However, look over smaller tablets and there might be more competitio...
0%
nasilemaktech.com
Updated:
2016-11-26 02:35:26
This recently-released 10 inch Android tablet from ASUS certainly is something. Being one of the tablets that was announced during MWC this year, this tablet had some positive impressions, but this review will certainly take you through each and every asp...
Good Has micro USB OTG cable for flash drives, Has 3 power profiles, Audio quality is amazing, Has a bunch of useful software built in, Low price...
Bad Microphone placement is inconvenient for left handed users, Glass feels too fragile, Touch sensor is too sensitive...
Bottom line The ASUS MeMO Pad Smart 10 is a decent device, though I did encounter unpleasant problems that are recurring with it. The audio quality on this device is exceptionally great – and I only used Google Play Music as per review, since I review everything that...
70%