location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Maximus Extreme LGA 775 (Socket T) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maximus Extreme
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MAXIMUSEXTREME
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:33:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Maximus Extreme LGA 775 (Socket T) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T)
  • - ATX 7.1 channels
  • - 4 ECC Non-ECC Maximum internal memory: 8 GB
  • - BIOS type: AMI 16 Mbit
Long product name ASUS Maximus Extreme LGA 775 (Socket T) ATX :
The long product name of ASUS Maximus Extreme LGA 775 (Socket T) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Maximus Extreme - Intel Socket 775, 1600/1333/1066/800 MHz, 4 x DIMM Max. 8 GB DDR3 1800/1600/1333/1066 ECC/Non-ECC, 3 x PCIe x16, 2 x PCIe x1, 2 x PCI 2.2, 6 xSATA 3 Gb/s, 1 xUltraDMA 133/100/66, Dual Gigabit LAN, ATX Form Factor
More>>>
ASUS Maximus Extreme LGA 775 (Socket T) ATX:
The official description of ASUS Maximus Extreme LGA 775 (Socket T) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LGA775 Intel® 45nm Processor Ready
This motherboard supports the latest Intel 45nm CPU which introduces new micro-architecture features for greater performance at a given frequency, up to 50% larger L2 caches, and expanded power management capabilities for new levels of energy efficiency.

LGA775 Intel® Core™2 Processor Ready
This motherboard supports the latest Intel® Core™2 processors in LGA775 package. It also can support Intel® next generation 45nm Multi-Core CPU. With new Intel® Core™ microarchitecture technology and 1333 / 1066 / 800 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.

Intel® X38 Chipset
The Intel® X38 Express Chipset is the latest chipset designed to support the next generation 45nm CPU in high-end desktop and workstation platform; and up to 8GB of dual-channel DDR3 1333/1066/800 MHz or DDR2 800/667 MHz memory architecture. It also supports 1333/1066/800 FSB (Front Side Bus), fully dual PCI Express x16 graphics and multi-core CPUs.

ATI CrossFire™ Technology
ATI´s CrossFire boosts image quality along with rendering speed, eliminating the need to scale down screen resolutions to get the high image quality you want. CrossFire ignites with the higher antialiasing, anisotropic filtering, shading, and texture settings you desire. Adjust your display configurations, experiment with your advanced 3D settings, and check the effect with a real-time 3D-rendered preview within ATI´s Catalyst™ Control Center to rule your CrossFire system.

Dual channel DDR3 1333
To attain top performance, ASUS engineers successfully unleashed the true potential of DDR3 memory. Native DDR3 1333 maximizes system performance by eliminating the bottleneck when overclocking both the CPU and memory, providing great performance for 3D graphics and other memory demanding applications.

Fusion Block System
H2O ready: The next step in thermal solution.
The Fusion Block System is a more efficient thermal solution compared to competing followers with complicated looks. It is a hybrid thermal design that combines the ROG´s renowned heatpipe design with the additional ability to connect to a water cooling system. By taking the entire integrated solution into design considerations, the user can enjoy exceptional thermal improvement to north bridge, south bridge, Crosslinx, and even VRM with a single connection. The Fusion Block System is the most versatile, efficient, and the most advanced thermal system there is on a motherboard.

2-Phase DDR3
With the embedded 2-Phase DDR3, this motherboard allows users to reach higher memory frequencies and enjoy better performance. Compared with only one phase solutions, this motherboard ensures longer power component lifespans and higher overclockability due to cooler temperatures and better efficiency.

SATA on the Go
This motherboard supports the next-generation hard drives based on the Serial ATA (SATA) 3Gb/s storage specification, delivering enhanced scalability and doubling the bus bandwidth for high-speed data retrieval and saves. The external SATA port located at the back I/O provides smart setup and hot-plug functions. Easily backup photos, videos and other entertainment contents on external devices.

Dual RAID
The south bridge incorporate six Serial ATA connectors with high performance RAID functions in RAID 0, 1, 5, 0+1, and JBOD. The Silicon Image 3132 controller provides another two external Serial ATA connectors for RAID 0, 1, and JBOD functions. This motherboard is the ideal solution to enhance hard disk performance and data back up protection without the cost of add-on cards.

Dual Gigabit LAN
The integrated dual Gigabit LAN design allows a PC to serve as a network gateway for managing traffic between two separate networks. This capability ensures rapid transfer of data from WAN to LAN without any added arbitration or latency.

IEEE 1394a interface
IEEE 1394a interface provides high speed digital interface for audio/video appliances such as digital television, digital video camcorders, storage peripherals & other PC portable devices.

High Definition Audio
Enjoy high-end sound system on your PC! The onboard 8-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, jack-sensing feature, retasking functions and multi-streaming technology that simultaneously sends different audio streams to different destinations. You can now talk to your partners on the headphone while playing a multi-channel network games. All of these are done on one computer.

GreenASUS
The motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.

Short summary description ASUS Maximus Extreme LGA 775 (Socket T) ATX:
This short summary of the ASUS Maximus Extreme LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Maximus Extreme, Intel, LGA 775 (Socket T), 8 GB, 0, 1, 5, 10, Dual Gigabit LAN, ATX

Long summary description ASUS Maximus Extreme LGA 775 (Socket T) ATX:
This is an auto-generated long summary of ASUS Maximus Extreme LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

ASUS Maximus Extreme. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. RAID levels: 0, 1, 5, 10. Networking features: Dual Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Memory
Number of memory slots *
4
ECC
Yes
Non-ECC
Yes
Maximum internal memory *
8 GB
Storage controllers
RAID levels
0, 1, 5, 10
Internal I/O
USB 2.0 connectors *
3
Number of SATA connectors
6
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
3
Chassis intrusion connector
Yes
Number of IEEE1394 connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
6
Ethernet LAN (RJ-45) ports *
2
Rear panel I/O ports
eSATA ports quantity
2
PS/2 ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
Network
Networking features
Dual Gigabit LAN
Features
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
3
PCI slots
2
BIOS
BIOS type *
AMI
BIOS memory size
16 Mbit
Weight & dimensions
Width
305 mm
Depth
269 mm
Other features
Controller 2nd interface type
UltraDMA 133/100/66
Controller interface type
SATA 3 Gb/s
Floppy disk drive connector
Yes
Manageability features
WOL by PME,WOR by PME, Chasis Intrusion
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:08:07
Uk has collected 21 expert reviews for ASUS Maximus Extreme LGA 775 (Socket T) ATX and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
alphr.com
Updated:
2011-09-25 15:08:06
Both of this month's Asus boards are from the company's Republic of Gamers range and are aimed unapologetically at enthusiasts. The Maximus is, perversely, the lesser model, but it's far from underspecified and offers many genuinely distinctive feature...
Bottom line A high-end board bristling with great ideas...
83%
hardwareheaven.com
Updated:
2011-09-25 15:08:06
The Maximum Extreme comes in a huge box that covers many of the products specifications. There are a number of logos on the packaging which identify the major features such as support of 45nm processors and the front flips open to reveal information on so...
Bottom line Asus Maximus Extreme - £199 Overclockers UK // $350 NeweggLet us cut straight to the point, the Asus Maximus Extreme is one of the best motherboards we have ever tested. From a completely over the top bundle of extras to the best in class cooling solut...
0%
pcauthority.com.au
Updated:
2011-11-04 02:56:34
Both of this month’s Asus boards are from the company’s Republic of Gamers range and are aimed unapologetically at enthusiasts. The Maximus is, perversely, the lesser model, but it’s far from underspecified and offers many genuinely distinctive feature...
Bottom line A high-end board bristling with great ideas...
83%
tweaktown.com
Updated:
2014-11-28 02:43:59
Intel has a lot to be proud of when looking back over the last two years. Core 2 has paid dividends for the company and finally they no longer have to put spin on lousy products like they were forced to do with Netburst at the end of its life. What it...
Bottom line Pushing the boundaries of PC technology these days requires something special. We are now being spoilt with graphics cards that can pull hundreds of FPS, and adding to that we can double, triple and soon quadruple them up thanks to CrossfireX and such...
92%
Cdrinfo.com
Updated:
2011-09-25 15:08:06
Asus is one of the few motherboard manufacturers that introduce different variations of a specific motherboard. An example is the companys "Extreme" series of enhanced motherboards, which are water cooling ready and offer additional BIOS/overclocking...
0%
digital-daily.com
Updated:
2011-09-25 15:08:06
ASUS Maximus Extreme fully justifies its name - it is "extreme maximum in all the ways" :). First, it is the largest of all the others (dimensions: 269mm x 305mm), and due to its massive cooling system it is the heaviest. Secondly, it is the most expensiv...
0%
pcstats.com
Updated:
2011-09-25 15:08:06
Overclocking is alive and well! PCSTATS has all the details you need to see at a glance to know which board is best. The chart weve compiled below lists the highest overclocked Front Side Bus speeds we were able to achieve while maintaining 100% stabi...
90%
xbitlabs.com
Updated:
2011-09-25 15:08:06
Every ASUS Mainboard is an extremely interesting product, exclusively because it is made by ASUSTeK Computer Inc. Thanks to humongous production volumes and extensive channel connections this mainboard will be selling all over the world. However, in th...
Bottom line ASUS Maximus Extreme doesn’t give you a single reason for disappointment. Right from the start when you open the box you get the feeling that the manufacturer did its real best to accommodate all your needs and wishes and make the work with this sol...
0%
Bjorn3d.com
Updated:
2011-09-25 15:08:06
Ferrari automobiles, Rolex watches and Brioni suits. Each of these items commands respect in their individual fields. Standing as the pinnacle of engineering, each of these products fetch a high premium but with that premium comes the satisfaction of...
Good Highly overclockable, Supports newest Intel CPUs, Supports new 1333 & 1600 MHz FSB, On board audio performs very well, On board power/reset/clear CMOS switches, PCIe 2.0, Supports new Penryn chips...
Bad Expensive, Large CPU heat sinks may not fit, Using third PCIe slot lowers the second one to x8 PCIe 1.1...
Bottom line The Asus Maximus Extreme is one board which rewards you for your time and effort. If you like to endlessly tweak and fiddle with settings then you will have a field day with this board. Remember though that if you are new to overclocking than you will...
85%
hothardware.com
Updated:
2011-09-25 15:08:07
In preparation for the impending arrival of Intel’s more affordable 45nm quad-core Yorkfield and dual-core Wolfdale processors, motherboard manufacturers have been readying a slew of new products to properly support the CPUs. Many of these motherbo...
Bottom line There are two performance comparisons that should be made in this article, the comparison between the X48 and X38 chipsets, and the comparison between the newer P5E3 Premium and Maximus Extreme and the more mature P5E3 Deluxe. For all intents and pur...
0%
Bootdaily.com
Updated:
2011-09-25 15:08:07
Intel’s X38 chipset proves that it’s no slouch when it comes to leading-edge performance and can hang with the best of them in bringing new features to market like PCI 2.0, Crossfire and all sorts of overclocking potential. Couple that w...
90%
anandtech.com
Updated:
2011-09-25 15:08:07
Irrespective of cost versus performance ratios, even the smallest gains are more than enough to convince the enthusiastic front line benchmarkers and PC enthusiasts that DDR3 based motherboards are a justified purchase. However, finding the right moth...
Bottom line The release of the Maximus Formula/Extreme boards meant the P35 Blitz Extreme became an EOL (End Of Life) product rather quickly. Because of this, users were eagerly awaiting a board that could surpass the performance of the Blitz Extreme - without ne...
0%
extremetech.com
Updated:
2011-09-25 15:08:07
The ASUS Maximus Extreme is about as hardcore a motherboard as Ive ever seen. Whether its the built-in water block for the northbridge, the electroluminescent ATX I/O panel (complete with external CMOS reset button), or the rubber blocks allowing a u...
Good Runs well at 1600MHz FSB; water block built into MCH; EL display on ATX panel; terrific overclocking potential.
Bad Some larger air coolers dont quite fit; doesnt support SLI; DDR3 memory is still expensive.
Bottom line All the bells and whistles a veteran system tweaker could ever want in a package thats priced almost reasonably. And it even includes a great game...
90%
tweaktown.com
Updated:
2011-09-25 15:08:07
Intel has a lot to be proud of when looking back over the last two years. Core 2 has paid dividends for the company and finally they no longer have to put spin on lousy products like they were forced to do with Netburst at the end of its life. What it...
Bottom line Pushing the boundaries of PC technology these days requires something special. We are now being spoilt with graphics cards that can pull hundreds of FPS, and adding to that we can double, triple and soon quadruple them up thanks to CrossfireX and such...
92%
vr-zone.com
Updated:
2011-09-25 15:08:07
Asus started the Republic of Gamers (R.o.G.) series with the introduction of the Crosshair motherboard just 16 months ago and has since made many additions such as the Commando and Striker mainboards. Targetted at the hardcore gaming crowd, the hallma...
Bottom line Overclocking FIrst, a quick look at the voltage options available in BIOS. OptionValuesCPU Voltage 1.1V - 2.4V (In steps of 0.00625V)CPU PLL Voltage 1.5V - 3.0V (In steps of 0.02V)FSB Termination Voltage1.2V - 2.0V (In Steps of 0.02V)DRAM Voltage 1.5V...
78%
trustedreviews.com
Updated:
2011-09-25 15:08:07
Maximus is the most recent addition to the Republic of Gamers family of motherboards and they're so new that, at the time of writing, the Asus UK website doesn't carry any details, so you'll need to check out the Republic of Gamers website for details...
80%
ocworkbench.com
Updated:
2011-09-25 15:08:07
ASUS introduces another R.O.G board named Maximus Extreme. As it is a R.O.G board, we would already know that this board is meant for the gamers and overclockers. In the Maxiimum Extreme R.O.G board, ASUS introduces the CrossLinx technology, basically...
0%