icecat logo
Icecat: syndicator of product information via global open catalog with more than 19309028 data-sheets & 35854 brands – register (free)
ASUS logo

ASUS M6Va-Q046H Notebook 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 100 GB AMD Radeon X700 Windows XP Home Edition

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55874
Info modified on:
01 Dec 2020, 16:16:59
Short summary description ASUS M6Va-Q046H Notebook 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 100 GB AMD Radeon X700 Windows XP Home Edition:

ASUS M6Va-Q046H Notebook, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 100 GB, Windows XP Home Edition

Long summary description ASUS M6Va-Q046H Notebook 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 100 GB AMD Radeon X700 Windows XP Home Edition:

ASUS M6Va-Q046H Notebook. Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon X700. Operating system installed: Windows XP Home Edition. Weight: 2.6 kg

Specs
Recommended products
Loading...
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.