icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
ASUS logo

ASUS M6VA-Q029 laptop 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X700

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69191
Info modified on:
01 Dec 2020, 16:17:03
Short summary description ASUS M6VA-Q029 laptop 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X700:

ASUS M6VA-Q029, 1.86 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, DDR2-SDRAM, 80 GB

Long summary description ASUS M6VA-Q029 laptop 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X700:

ASUS M6VA-Q029. Processor frequency: 1.86 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Radeon X700. Weight: 2.6 kg

Specs
Recommended products
Loading...
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.