location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M60J-JX018X, IT Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 240M Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M60J-JX018X, IT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M60J-JX018X
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS M60J-JX018X, IT Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 240M Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7 i7-720QM 1.6 GHz
  • - 40.6 cm (16") 1366 x 768 pixels Gloss 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 1 TB
  • - NVIDIA® GeForce® GT 240M
  • - Bluetooth 2.1+EDR
  • - 90 W
  • - Windows 7 Professional
Long product name ASUS M60J-JX018X, IT Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 240M Windows 7 Professional :
The long product name of ASUS M60J-JX018X, IT Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 240M Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M60J-JX018X, Intel Core i7-720QM, 4GB DDR3 RAM, 1TB SATA, Blu-Ray DVD Combo, 16" HD, NVIDIA® GeForce® GT240M 1GB, 2.0M Webcam, Bluetooth 2.1+EDR, HDMI, eSATA, FPR, Windows 7 Professional
More>>>
ASUS M60J-JX018X, IT Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 240M Windows 7 Professional:
The official description of ASUS M60J-JX018X, IT Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 240M Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Access Your Media Effortlessly
The AI TouchMedia is a one-touch multimedia center with an intuitive control panel that combines both hardware and software interface to control videos, photographs, music, and various other forms of multimedia. Users can create playlists, modify pictures, and watch movies and videos with effortlessly.

Encapsulate Yourself in Virtual Surround Sound
Complementing the spectacular visuals in pitch-perfect unison are Altec Lansing® speakers with Dolby® 2 Home Theater certification. They provide an immersive cinematic audio experience that adds a sense of realism to movies, videos and games.

Stunning Visual Entertainment for True-to-life Images
The satin-brushed aluminum ASUS M60J features a 16-inch flush high definition display with a 16:9 aspect ratio for crisp and clear images. Equipped with an NVIDIA® GeForce® GT 240M graphics card with 1GB DDR3 VRAM, you can enjoy truly stunning video quality and immersive visual entertainment.

Short summary description ASUS M60J-JX018X, IT Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 240M Windows 7 Professional:
This short summary of the ASUS M60J-JX018X, IT Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 240M Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS M60J-JX018X, IT, Intel® Core™ i7, 1.6 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS M60J-JX018X, IT Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 240M Windows 7 Professional:
This is an auto-generated long summary of ASUS M60J-JX018X, IT Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 240M Windows 7 Professional based on the first three specs of the first five spec groups.

ASUS M60J-JX018X, IT. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GT 240M. Operating system installed: Windows 7 Professional. Weight: 3.3 kg

Display
Display diagonal *
40.6 cm (16")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-720QM
Processor cores
4
Processor threads
8
Processor boost frequency
2.8 GHz
Processor frequency *
1.6 GHz
System bus rate
2.5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-700 Mobile Series
Processor codename
Clarksfield
Bus type
DMI
FSB Parity
No
Stepping
B1
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8
Number of Processing Die Transistors
774 M
Processing Die size
296 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
2
HDD capacity
500 GB
HDD interface
SATA
Card reader integrated
Yes
Compatible memory cards
MMC, MS Pro, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 240M
On-board graphics card *
No
Discrete graphics card *
Yes
On-board graphics card model *
Not available
Audio
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Network
Networking type
WLAN, Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® PM55 Express
Software
Drivers included
Yes
Trial software
Norton Internet Security 2009
Operating system installed *
Windows 7 Professional
Bundled software
Adobe Acrobat Reader 9.0 Power2Go ASUS AI Touch Media ASUS
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBLY
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
43122
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
4800 mAh
Power
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection type
BIOS
Weight & dimensions
Width
375 mm
Depth
265 mm
Height (front)
3.43 cm
Height (rear)
4.06 cm
Weight *
3.3 kg
Other features
Wireless technology
IEEE 802.11b/g/n
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:09:56
Uk has collected 12 expert reviews for ASUS M60J-JX018X, IT Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 240M Windows 7 Professional and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
pcauthority.com.au
Updated:
2014-01-01 02:09:56
When it arrived on the desktop scene, Intel's Core i7 levelled the opposition. With enough power to embarrass Intel's own Core 2 architecture, not to mention AMD's efforts, Core i7 set the benchmark and set it high. Now, with the new Clarksfield range...
Bottom line Core i7 for laptops looks set to change the face of portable computing forever...
100%
stuff.tv
Updated:
2014-04-09 01:13:41
Take it from us, it's very, very quick. In our testing Turbo Boost worked without a hitch, dynamically overclocking cores to suit single and multithreaded applications, while disabling unused cores to keep power consumption within acceptable limits.An...
Good Sleek, swish design. Super-speedy Turbo Boost function. Battery defies expectations...
Bad Push it too hard and you’ll get a measly 46 minutes battery life. Pricey...
Bottom line Pricey, but the lightening Core i7 performance is worth it, even if it does have a slight hit on battery life...
100%
stuff.tv
Updated:
2014-01-01 02:09:56
Take it from us, it's very, very quick. In our testing Turbo Boost worked without a hitch, dynamically overclocking cores to suit single and multithreaded applications, while disabling unused cores to keep power consumption within acceptable limits.An...
Good Sleek, swish design. Super-speedy Turbo Boost function. Battery defies expectations...
Bad Push it too hard and you’ll get a measly 46 minutes battery life. Pricey...
Bottom line Pricey, but the lightening Core i7 performance is worth it, even if it does have a slight hit on battery life...
100%